Texas Instruments High-Performance Analog PMIC - PMIC - Battery Management - BQ26231PW BQ26231PW

Description
Manufacturer: Texas Instruments Win Source Part Number: 1154237-BQ26231PW Packaging: Tube Operating Temperature Range: -20°C ~ 70°C (TA) Package: 8-TSSOP (0.173", 4.40mm Width) Function: Battery Monitor Interface: HDQ Battery Chemistry: Multi-Chemistry Family Name: BQ26231 Categories: Integrated Circuits (ICs) Manufacturer Homepage: www.ti.com Manufacturer Package: 8-TSSOP Alternative Parts (Cross-Reference): BQ26231PWRG4; bq26231PWR; BQ27220YZFR; Introduction Date: January 01, 2005 ECCN: EAR99 Country of Origin: Malaysia Estimated EOL Date: 2028 Halogen Free: Compliant Popularity: Medium Fake Threat In the Open Market: 48 pct. Supply and Demand Status: Limited
Request a Quote Datasheet
Description
Manufacturer: Texas Instruments Win Source Part Number: 1154237-BQ26231PW Packaging: Tube Operating Temperature Range: -20°C ~ 70°C (TA) Package: 8-TSSOP (0.173", 4.40mm Width) Function: Battery Monitor Interface: HDQ Battery Chemistry: Multi-Chemistry Family Name: BQ26231 Categories: Integrated Circuits (ICs) Manufacturer Homepage: www.ti.com Manufacturer Package: 8-TSSOP Alternative Parts (Cross-Reference): BQ26231PWRG4; bq26231PWR; BQ27220YZFR; Introduction Date: January 01, 2005 ECCN: EAR99 Country of Origin: Malaysia Estimated EOL Date: 2028 Halogen Free: Compliant Popularity: Medium Fake Threat In the Open Market: 48 pct. Supply and Demand Status: Limited
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
PMIC - PMIC - Battery Management - BQ26231PW - 1154237-BQ26231PW - Win Source Electronics
Laguna Hills, CA, United States
PMIC - PMIC - Battery Management - BQ26231PW
1154237-BQ26231PW
PMIC - PMIC - Battery Management - BQ26231PW 1154237-BQ26231PW
Manufacturer: Texas Instruments Win Source Part Number: 1154237-BQ26231PW Packaging: Tube Operating Temperature Range: -20°C ~ 70°C (TA) Package: 8-TSSOP (0.173", 4.40mm Width) Function: Battery Monitor Interface: HDQ Battery Chemistry: Multi-Chemistry Family Name: BQ26231 Categories: Integrated Circuits (ICs) Manufacturer Homepage: www.ti.com Manufacturer Package: 8-TSSOP Alternative Parts (Cross-Reference): BQ26231PWRG4; bq26231PWR; BQ27220YZFR; Introduction Date: January 01, 2005 ECCN: EAR99 Country of Origin: Malaysia Estimated EOL Date: 2028 Halogen Free: Compliant Popularity: Medium Fake Threat In the Open Market: 48 pct. Supply and Demand Status: Limited

Manufacturer: Texas Instruments
Win Source Part Number: 1154237-BQ26231PW
Packaging: Tube
Operating Temperature Range: -20°C ~ 70°C (TA)
Package: 8-TSSOP (0.173", 4.40mm Width)
Function: Battery Monitor
Interface: HDQ
Battery Chemistry: Multi-Chemistry
Family Name: BQ26231
Categories: Integrated Circuits (ICs)
Manufacturer Homepage: www.ti.com
Manufacturer Package: 8-TSSOP
Alternative Parts (Cross-Reference): BQ26231PWRG4; bq26231PWR; BQ27220YZFR;
Introduction Date: January 01, 2005
ECCN: EAR99
Country of Origin: Malaysia
Estimated EOL Date: 2028
Halogen Free: Compliant
Popularity: Medium
Fake Threat In the Open Market: 48 pct.
Supply and Demand Status: Limited

Buy Now Datasheet
Battery Management - BQ26231PW - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
Battery Management
BQ26231PW
Battery Management BQ26231PW
Battery Battery Monitor IC Multi-Chemistry 8-TSSOP

Battery Battery Monitor IC Multi-Chemistry 8-TSSOP

Buy Now
Integrated Circuits (ICs) - Power Management (PMIC) - Battery Management - BQ26231PW - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Integrated Circuits (ICs) - Power Management (PMIC) - Battery Management
BQ26231PW
Integrated Circuits (ICs) - Power Management (PMIC) - Battery Management BQ26231PW
IC BATTERY COULOMB COUNTR 8TSSOP

IC BATTERY COULOMB COUNTR 8TSSOP

Supplier's Site

Technical Specifications

  Win Source Electronics Quarktwin Technology Ltd. Shenzhen Shengyu Electronics Technology Limited
Product Category Supervisory Circuits and Battery Monitor Chips Supervisory Circuits and Battery Monitor Chips Supervisory Circuits and Battery Monitor Chips
Product Number 1154237-BQ26231PW BQ26231PW BQ26231PW
Product Name PMIC - PMIC - Battery Management - BQ26231PW Battery Management Integrated Circuits (ICs) - Power Management (PMIC) - Battery Management
Output Options Inverting
Unlock Full Specs
to access all available technical data

Similar Products

Advanced PMIC for Microcontrollers and SSDs - ACT88430 - Qorvo
Specs
Type QFN, 40-pin
Pins 40
Supply Voltage 2.7 to 5.5 volts
View Details
Voltage Reference - ATL431AQDBZR - Quarktwin Technology Ltd.
Specs
Type TO-236-3, SC-59, SOT-23-3
IQ 100000 µA
Operating Temperature -40 to 125 C (-40 to 257 F)
View Details
 - PTN3366BSMP - Rochester Electronics
Nexperia B.V.
Specs
Type HVQFN32
View Details
PMIC - Supervisors - ADM1812-5ART-REEL - Lingto Electronic Limited
Specs
Number of Supplies 1; 1
Output Options Push-Pull, Totem Pole
Type SOT-23; TO-236-3, SC-59, SOT-23-3
View Details