IC BAT CHG MULT-CHEM 1CL 56DSBGA
Manufacturer: Texas Instruments
Win Source Part Number: 913448-BQ25971YFFR
Operating Temperature Range: -40°C ~ 85°C (TA)
Features: Charger IC Multi-Chemistry
Package: 56-UFBGA, DSBGA
Package: Reel - TR
Mounting: Surface Mount
Family Name: BQ25971
Categories: Integrated Circuits (ICs)
ECCN: EAR99
Popularity: High
Fake Threat In the Open Market: 32 pct.
Supply and Demand Status: Balance
Quantity per package: 3000
Estimated Pruduction Lead Time: 5 Weeks
REACH Status: REACH Unaffected
HTSUS: 8542.39.0001
IC BAT CHG MULT-CHEM 1CL 56DSBGA
Charger IC Multi-Chemistry 56-DSBGA (3.33x2.93)
IC BAT CHG MULT-CHEM 1CL 56DSBGA
| DigiKey | Win Source Electronics | Lingto Electronic Limited | Quarktwin Technology Ltd. | Shenzhen Shengyu Electronics Technology Limited | |
|---|---|---|---|---|---|
| Product Category | Battery Charger ICs | Battery Charger ICs | Battery Charger ICs | Battery Charger ICs | Battery Charger ICs |
| Product Number | BQ25971YFFR-ND | 913448-BQ25971YFFR | BQ25971YFFR | BQ25971YFFR | BQ25971YFFR |
| Product Name | PMIC - Battery Chargers | PMIC - PMIC - Battery Chargers - BQ25971YFFR | PMIC - Battery Chargers | Battery Chargers | Integrated Circuits (ICs) - Power Management (PMIC) - Battery Chargers |
| Cell Type | Multi-Chemistry | Multi-Chemistry | Multi-Chemistry | ||
| Features | Over Voltage Protection; Over Current Protection | Over Voltage Protection; Over Current Protection | Over Voltage Protection; Over Current Protection | ||
| Package Type | 56-UFBGA, DSBGA | BGA; 56-UFBGA, DSBGA | BGA | ||
| Pins | 56 |