Manufacturer: Texas Instruments
Win Source Part Number: 913446-BQ25910YFFT
Operating Temperature Range: -40°C ~ 85°C (TA)
Features: Charger IC Multi-Chemistry 36-DSBGA (2.63x2.46)
Package: 36-UFBGA, DSBGA
Package: Reel - TR
Mounting: Surface Mount
Family Name: BQ25910
Categories: Integrated Circuits (ICs)
Case / Package: 36-DSBGA (2.63x2.46)
ECCN: EAR99
Popularity: High
Fake Threat In the Open Market: 78 pct.
Supply and Demand Status: Balance
Quantity per package: 250
MSL Level: 1 (Unlimited)
Estimated Pruduction Lead Time: 5 Weeks
REACH Status: REACH Unaffected
HTSUS: 8542.39.0001
Other Part Number: 296-48823-1, 296-48823-2, 296-48823-6, BQ25910YFFT-ND
IC BAT CHG MULT-CHEM 1CL 36DSBGA
IC BAT CHG MULT-CHEM 1CL 36DSBGA
IC BAT CHG MULT-CHEM 1CL 36DSBGA
IC BAT CHG MULT-CHEM 1CL 36DSBGA
IC BAT CHG MULT-CHEM 1CL 36DSBGA
BATTERY CHARGER, 4.775V, 6A, DSBGA-36; Battery Type:LiFePO4, Li3O4P, Li-Ion, Li-Pol; Input Voltage:14V; Battery Charge Voltage:4.775V; Charge Current Max:6A; Battery IC Case Style:DSBGA; No. of Pins:36Pins; No. of Series Cells:1; RoHS Compliant: Yes
Charger IC Multi-Chemistry 36-DSBGA (2.63x2.46)
| Win Source Electronics | DigiKey | Lingto Electronic Limited | Shenzhen Shengyu Electronics Technology Limited | Newark, An Avnet Company | Quarktwin Technology Ltd. | |
|---|---|---|---|---|---|---|
| Product Category | Battery Charger ICs | Battery Charger ICs | Battery Charger ICs | Battery Charger ICs | Battery Charger ICs | Battery Charger ICs |
| Product Number | 913446-BQ25910YFFT | 296-48823-2-ND | BQ25910YFFT | BQ25910YFFT | 26AJ5251 | BQ25910YFFT |
| Product Name | PMIC - PMIC - Battery Chargers - BQ25910YFFT | PMIC - Battery Chargers | PMIC - Battery Chargers | Integrated Circuits (ICs) - Power Management (PMIC) - Battery Chargers | Battery Charger, 4.775V, 6A, Dsbga-36; Battery Type Texas Instruments | Battery Chargers |
| Package Type | BGA; 36-DSBGA (2.63x2.46) | 36-UFBGA, DSBGA | BGA | DSBGA | BGA; 36-UFBGA, DSBGA | |
| Operating Temperature | -40 to 85 C (-40 to 185 F) | -40 to 85 C (-40 to 185 F) | -40 to 85 C (-40 to 185 F) | -40 to 85 C (-40 to 185 F) | ||
| Cell Type | Multi-Chemistry | Multi-Chemistry | Multi-Chemistry | Li-Ion; LiFePO4, Li3O4P, Li-Ion, Li-Pol | ||
| Features | Over Voltage Protection; Lead-Free | Over Voltage Protection | Over Voltage Protection |