Texas Instruments High-Performance Analog PMIC - Battery Chargers BQ25910YFFR

Description
IC BAT CHG MULT-CHEM 1CL 36DSBGA
Request a Quote Datasheet
Description
IC BAT CHG MULT-CHEM 1CL 36DSBGA
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
PMIC - Battery Chargers - 296-49439-1-ND - DigiKey
Thief River Falls, MN, United States
PMIC - Battery Chargers
296-49439-1-ND
PMIC - Battery Chargers 296-49439-1-ND
IC BAT CHG MULT-CHEM 1CL 36DSBGA

IC BAT CHG MULT-CHEM 1CL 36DSBGA

Buy Now Datasheet
PMIC - Battery Chargers - 296-49439-6-ND - DigiKey
Thief River Falls, MN, United States
PMIC - Battery Chargers
296-49439-6-ND
PMIC - Battery Chargers 296-49439-6-ND
IC BAT CHG MULT-CHEM 1CL 36DSBGA

IC BAT CHG MULT-CHEM 1CL 36DSBGA

Buy Now Datasheet
PMIC - Battery Chargers - 296-49439-2-ND - DigiKey
Thief River Falls, MN, United States
PMIC - Battery Chargers
296-49439-2-ND
PMIC - Battery Chargers 296-49439-2-ND
IC BAT CHG MULT-CHEM 1CL 36DSBGA

IC BAT CHG MULT-CHEM 1CL 36DSBGA

Buy Now Datasheet
PMIC - PMIC - Battery Chargers - BQ25910YFFR - 864509-BQ25910YFFR - Win Source Electronics
Laguna Hills, CA, United States
PMIC - PMIC - Battery Chargers - BQ25910YFFR
864509-BQ25910YFFR
PMIC - PMIC - Battery Chargers - BQ25910YFFR 864509-BQ25910YFFR
Manufacturer: Texas Instruments Win Source Part Number: 864509-BQ25910YFFR Operating Temperature Range: -40°C ~ 85°C (TA) Features: Charger IC Multi-Chemistry 36-DSBGA (2.63x2.46) Package: 36-UFBGA, DSBGA Package: Reel - TR Mounting: Surface Mount Family Name: BQ25910 Categories: Integrated Circuits (ICs) Case / Package: 36-DSBGA (2.63x2.46) ECCN: EAR99 Popularity: Medium Fake Threat In the Open Market: 52 pct. Supply and Demand Status: Limited Quantity per package: 3000 MSL Level: 1 (Unlimited) Estimated Pruduction Lead Time: 11 Weeks REACH Status: REACH Unaffected HTSUS: 8542.39.0001 Other Part Number: 296-49439-6, 296-49439-2, 296-49439-1

Manufacturer: Texas Instruments
Win Source Part Number: 864509-BQ25910YFFR
Operating Temperature Range: -40°C ~ 85°C (TA)
Features: Charger IC Multi-Chemistry 36-DSBGA (2.63x2.46)
Package: 36-UFBGA, DSBGA
Package: Reel - TR
Mounting: Surface Mount
Family Name: BQ25910
Categories: Integrated Circuits (ICs)
Case / Package: 36-DSBGA (2.63x2.46)
ECCN: EAR99
Popularity: Medium
Fake Threat In the Open Market: 52 pct.
Supply and Demand Status: Limited
Quantity per package: 3000
MSL Level: 1 (Unlimited)
Estimated Pruduction Lead Time: 11 Weeks
REACH Status: REACH Unaffected
HTSUS: 8542.39.0001
Other Part Number: 296-49439-6, 296-49439-2, 296-49439-1

Buy Now Datasheet
Battery Chargers - BQ25910YFFR - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
Battery Chargers
BQ25910YFFR
Battery Chargers BQ25910YFFR
Charger IC Multi-Chemistry 36-DSBGA (2.63x2.46)

Charger IC Multi-Chemistry 36-DSBGA (2.63x2.46)

Buy Now
Integrated Circuits (ICs) - Power Management (PMIC) - Battery Chargers - BQ25910YFFR - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Integrated Circuits (ICs) - Power Management (PMIC) - Battery Chargers
BQ25910YFFR
Integrated Circuits (ICs) - Power Management (PMIC) - Battery Chargers BQ25910YFFR
IC BAT CHG MULT-CHEM 1CL 36DSBGA

IC BAT CHG MULT-CHEM 1CL 36DSBGA

Supplier's Site
PMIC - Battery Chargers - BQ25910YFFR - Lingto Electronic Limited
Shenzhen, China
PMIC - Battery Chargers
BQ25910YFFR
PMIC - Battery Chargers BQ25910YFFR
IC BAT CHG MULT-CHEM 1CL 36DSBGA

IC BAT CHG MULT-CHEM 1CL 36DSBGA

Supplier's Site Datasheet

Technical Specifications

  DigiKey Win Source Electronics Quarktwin Technology Ltd. Shenzhen Shengyu Electronics Technology Limited Lingto Electronic Limited
Product Category Battery Charger ICs Battery Charger ICs Battery Charger ICs Battery Charger ICs Battery Charger ICs
Product Number 296-49439-1-ND 864509-BQ25910YFFR BQ25910YFFR BQ25910YFFR BQ25910YFFR
Product Name PMIC - Battery Chargers PMIC - PMIC - Battery Chargers - BQ25910YFFR Battery Chargers Integrated Circuits (ICs) - Power Management (PMIC) - Battery Chargers PMIC - Battery Chargers
Cell Type Multi-Chemistry Multi-Chemistry Multi-Chemistry
Features Over Voltage Protection; Lead-Free Over Voltage Protection Over Voltage Protection
Package Type 36-UFBGA, DSBGA BGA; 36-DSBGA (2.63x2.46) BGA; 36-UFBGA, DSBGA BGA
Pins 36
Unlock Full Specs
to access all available technical data

Similar Products

Battery Management - 1921902 - RS Components, Ltd.
Specs
Cell Type Li-Ion; Lithium-ion, lithium-polymer
Package Type Tqfn
Pins 24
View Details
PMIC - Battery Chargers - BQ2002TPN - Lingto Electronic Limited
Specs
Cell Type Multi-Chemistry
Supply Voltage 2 volts
View Details
BQ24160 2.5A, Dual-Input, Single Cell Switchmode Li-Ion Battery Charger with Power Path - BQ24160YFFT - Texas Instruments
Specs
Charger Type Switching
Features Lead-Free
Package Type DSBGA,VQFN
View Details
6 suppliers