Manufacturer: Texas Instruments
Win Source Part Number: 1154231-BQ25898DYFFT
Series: MaxCharge
Packaging: Reel - TR
Operating Temperature Range: -40°C ~ 85°C (TA)
Package: 42-UFBGA, DSBGA
Interface: I2C, USB
Fault Protection: Over Current, Over Temperature
Battery Chemistry: Lithium-Ion/Polymer
Number of Cells: 1
Charge Current - Max: 4A
Family Name: BQ25898D
Categories: Integrated Circuits (ICs)
Manufacturer Homepage: www.ti.com
Manufacturer Package: 42-DSBGA
Voltage Supply MAX: 14V
Alternative Parts (Cross-Reference): LTC4071IDDB#PBF; LTC4071EDDB#PBF; LTC4121IUD#PBF;
Introduction Date: March 30, 2016
ECCN: EAR99
Country of Origin: Philippines
Estimated EOL Date: 2028
Halogen Free: Compliant
Popularity: Medium
Fake Threat In the Open Market: 42 pct.
Supply and Demand Status: Limited
IC BATT CHG LI-ION 1CELL 42DSBGA
IC BATT CHG LI-ION 1CELL 42DSBGA
IC BATT CHG LI-ION 1CELL 42DSBGA
IC BATT CHG LI-ION 1CELL 42DSBGA
IC BATT CHG LI-ION 1CELL 42DSBGA
Charger IC Lithium Ion/Polymer 42-DSBGA (2.8x2.5)
| Win Source Electronics | DigiKey | Lingto Electronic Limited | Shenzhen Shengyu Electronics Technology Limited | Quarktwin Technology Ltd. | |
|---|---|---|---|---|---|
| Product Category | Battery Charger ICs | Battery Charger ICs | Battery Charger ICs | Battery Charger ICs | Battery Charger ICs |
| Product Number | 1154231-BQ25898DYFFT | 296-44120-2-ND | BQ25898DYFFT | BQ25898DYFFT | BQ25898DYFFT |
| Product Name | PMIC - PMIC - Battery Chargers - BQ25898DYFFT | PMIC - Battery Chargers | PMIC - Battery Chargers | Integrated Circuits (ICs) - Power Management (PMIC) - Battery Chargers | Battery Chargers |
| Features | Over Current Protection | Over Current Protection; Lead-Free | Over Current Protection | Over Current Protection | |
| Cells | 1 | 1 | |||
| Charge Current | 4000 mA | 4000 mA | 4000 mA | ||
| Operating Temperature | -40 to 85 C (-40 to 185 F) | -40 to 85 C (-40 to 185 F) | -40 to 85 C (-40 to 185 F) | -40 to 85 C (-40 to 185 F) |