IC BATT CHG LI-ION 1CELL 42DSBGA
Manufacturer: Texas Instruments
Win Source Part Number: 808660-BQ25898DYFFR
Packaging: Reel
Mounting Style: SMD
Interface: I2C, USB
Fault Protection: Over Current, Over Temperature
Battery Chemistry: Lithium Ion/Polymer
Number of Cells: 1
Charge Current - Max: 4A
Supplier Device Package: 42-DSBGA
Temperature Range - Operating: -40°C ~ 85°C
Manufacturer Package: 42-UFBGA, DSBGA
Popularity: Medium
Fake Threat In the Open Market: 62 pct.
Supply and Demand Status: Limited
Manufacturer Pack Quantity: 3,000
MSL Level: 1 (Unlimited)
Voltage - Supply (Maximum): 14V
IC BATT CHG LI-ION 1CELL 42DSBGA
IC BATT CHG LI-ION 1CELL 42DSBGA
Charger IC Lithium Ion/Polymer 42-DSBGA (2.8x2.5)
| DigiKey | Win Source Electronics | Shenzhen Shengyu Electronics Technology Limited | Lingto Electronic Limited | Quarktwin Technology Ltd. | |
|---|---|---|---|---|---|
| Product Category | Battery Charger ICs | Battery Charger ICs | Battery Charger ICs | Battery Charger ICs | Battery Charger ICs |
| Product Number | BQ25898DYFFR-ND | 808660-BQ25898DYFFR | BQ25898DYFFR | BQ25898DYFFR | BQ25898DYFFR |
| Product Name | PMIC - Battery Chargers | PMIC - PMIC - Battery Chargers - BQ25898DYFFR | Integrated Circuits (ICs) - Power Management (PMIC) - Battery Chargers | PMIC - Battery Chargers | Battery Chargers |
| Features | Over Current Protection; Lead-Free | Over Current Protection | Over Current Protection | Over Current Protection | |
| Package Type | 42-UFBGA, DSBGA | BGA | BGA; 42-UFBGA, DSBGA | ||
| Pins | 42 | ||||
| Cells | 1 | 1 |