Manufacturer: Texas Instruments
Win Source Part Number: 1154230-BQ25896RTWT
Series: MaxCharge
Packaging: Reel - TR
Operating Temperature Range: -40°C ~ 85°C (TA)
Package: 24-WFQFN Exposed Pad
Interface: I2C
Fault Protection: Over Current, Over Temperature
Battery Chemistry: Lithium-Ion/Polymer
Number of Cells: 1
Charge Current - Max: 3A
Categories: Integrated Circuits (ICs)
Manufacturer Homepage: www.ti.com
Manufacturer Package: 24-WQFN (4x4)
Voltage Supply MAX: 14V
Alternative Parts (Cross-Reference): BQ25896RTWR; BD99958GW-E2; BQ25896RTWT;
Popularity: Medium
Fake Threat In the Open Market: 60 pct.
Supply and Demand Status: Limited
Application Field: Used in Computers & Computer Peripherals, Portable Devices, Consumer Electronics
IC BATT CHG LI-ION 1CELL 24WQFN
IC BATT CHG LI-ION 1CELL 24WQFN
IC BATT CHG LI-ION 1CELL 24WQFN
IC BATT CHG LI-ION 1CELL 24WQFN
IC BATT CHG LI-ION 1CELL 24WQFN
Charger IC Lithium Ion/Polymer 24-WQFN (4x4)
BATT CHARGER, LI-ION/POL, 0.25A, WQFN-24; Battery Type:Li-Ion, Li-Pol; Input Voltage:14V; Battery Charge Voltage:4.608V; Charge Current Max:3A; Battery IC Case Style:WQFN; No. of Pins:24Pins; No. of Series Cells:1; Operating RoHS Compliant: Yes
| Win Source Electronics | DigiKey | Shenzhen Shengyu Electronics Technology Limited | Lingto Electronic Limited | Quarktwin Technology Ltd. | Newark, An Avnet Company | |
|---|---|---|---|---|---|---|
| Product Category | Battery Charger ICs | Battery Charger ICs | Battery Charger ICs | Battery Charger ICs | Battery Charger ICs | Battery Charger ICs |
| Product Number | 1154230-BQ25896RTWT | 296-42631-6-ND | BQ25896RTWT | BQ25896RTWT | BQ25896RTWT | 36AJ8425 |
| Product Name | PMIC - PMIC - Battery Chargers - BQ25896RTWT | PMIC - Battery Chargers | Integrated Circuits (ICs) - Power Management (PMIC) - Battery Chargers | PMIC - Battery Chargers | Battery Chargers | Batt Charger, Li-Ion/pol, 0.25A, Wqfn-24; Battery Type Texas Instruments |
| Features | Over Current Protection | Over Current Protection; Lead-Free | Over Current Protection | Over Current Protection | ||
| Cells | 1 | 1 | 1 | |||
| Charge Current | 3000 mA | 3000 mA | 3000 mA | 3000 mA | ||
| Operating Temperature | -40 to 85 C (-40 to 185 F) | -40 to 85 C (-40 to 185 F) | -40 to 85 C (-40 to 185 F) | -40 to 85 C (-40 to 185 F) |