IC BATT CHG LI-ION 1CELL 24WQFN
IC BATT CHG LI-ION 1CELL 24WQFN
IC BATT CHG LI-ION 1CELL 24WQFN
Manufacturer: Texas Instruments
Win Source Part Number: 011971-BQ25895RTWR
Packaging: Reel - TR
Battery Chemistry: Lithium-Ion/Polymer
Number of Cells: 1
Charge Current - Max: 5A
Categories: Integrated Circuits
Status: Active
Temperature Range - Operating: -40°C to 85°C (TA)
Case / Package: 24-WQFN (4x4)
Programmable Fault Protection: Over Temperature
Maximum Supply Voltage: 14V
Is this a common-used part?: Yes
Popularity: High
Fake Threat In the Open Market: 59 pct.
Supply and Demand Status: Sufficient
IC BATT CHG LI-ION 1CELL 24WQFN
Charger IC Lithium Ion/Polymer 24-WQFN (4x4)
IC BATT CHG LI-ION 1CELL 24WQFN
| DigiKey | Win Source Electronics | Lingto Electronic Limited | Quarktwin Technology Ltd. | Shenzhen Shengyu Electronics Technology Limited | |
|---|---|---|---|---|---|
| Product Category | Battery Charger ICs | Battery Charger ICs | Battery Charger ICs | Battery Charger ICs | Battery Charger ICs |
| Product Number | 296-44345-6-ND | 011971-BQ25895RTWR | BQ25895RTWR | BQ25895RTWR | BQ25895RTWR |
| Product Name | PMIC - Battery Chargers | PMIC - PMIC - Battery Chargers - BQ25895RTWR | PMIC - Battery Chargers | Battery Chargers | Integrated Circuits (ICs) - Power Management (PMIC) - Battery Chargers |
| Features | Lead-Free | ||||
| Package Type | 24-WFQFN Exposed Pad | 24-WQFN (4x4) | 24-WFQFN Exposed Pad | ||
| Pins | 24 | ||||
| Cells | 1 | 1 |