Texas Instruments Standard Linear and Logic PMIC - PMIC - Battery Chargers - BQ25892RTWT BQ25892RTWT

Description
Manufacturer: Texas Instruments Win Source Part Number: 1154227-BQ25892RTWT Series: MaxCharge Packaging: Reel - TR Operating Temperature Range: -40°C ~ 85°C (TA) Package: 24-WFQFN Exposed Pad Interface: I2C, USB Fault Protection: Over Current, Over Temperature Battery Chemistry: Lithium-Ion/Polymer Number of Cells: 1 Charge Current - Max: 5A Family Name: BQ25892 Categories: Integrated Circuits (ICs) Manufacturer Homepage: www.ti.com Manufacturer Package: 24-WQFN (4x4) Voltage Supply MAX: 14V Alternative Parts (Cross-Reference): MAX8934GETI+CAK; MAX1507ETA; MAX8900CEWV+T; ECCN: EAR99 Country of Origin: Philippines Estimated EOL Date: 2028 Halogen Free: Compliant Popularity: Medium Fake Threat In the Open Market: 51 pct. Supply and Demand Status: Balance Quantity per package: 250
Request a Quote Datasheet
Description
Manufacturer: Texas Instruments Win Source Part Number: 1154227-BQ25892RTWT Series: MaxCharge Packaging: Reel - TR Operating Temperature Range: -40°C ~ 85°C (TA) Package: 24-WFQFN Exposed Pad Interface: I2C, USB Fault Protection: Over Current, Over Temperature Battery Chemistry: Lithium-Ion/Polymer Number of Cells: 1 Charge Current - Max: 5A Family Name: BQ25892 Categories: Integrated Circuits (ICs) Manufacturer Homepage: www.ti.com Manufacturer Package: 24-WQFN (4x4) Voltage Supply MAX: 14V Alternative Parts (Cross-Reference): MAX8934GETI+CAK; MAX1507ETA; MAX8900CEWV+T; ECCN: EAR99 Country of Origin: Philippines Estimated EOL Date: 2028 Halogen Free: Compliant Popularity: Medium Fake Threat In the Open Market: 51 pct. Supply and Demand Status: Balance Quantity per package: 250
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
PMIC - PMIC - Battery Chargers - BQ25892RTWT - 1154227-BQ25892RTWT - Win Source Electronics
Laguna Hills, CA, United States
PMIC - PMIC - Battery Chargers - BQ25892RTWT
1154227-BQ25892RTWT
PMIC - PMIC - Battery Chargers - BQ25892RTWT 1154227-BQ25892RTWT
Manufacturer: Texas Instruments Win Source Part Number: 1154227-BQ25892RTWT Series: MaxCharge Packaging: Reel - TR Operating Temperature Range: -40°C ~ 85°C (TA) Package: 24-WFQFN Exposed Pad Interface: I2C, USB Fault Protection: Over Current, Over Temperature Battery Chemistry: Lithium-Ion/Polymer Number of Cells: 1 Charge Current - Max: 5A Family Name: BQ25892 Categories: Integrated Circuits (ICs) Manufacturer Homepage: www.ti.com Manufacturer Package: 24-WQFN (4x4) Voltage Supply MAX: 14V Alternative Parts (Cross-Reference): MAX8934GETI+CAK; MAX1507ETA; MAX8900CEWV+T; ECCN: EAR99 Country of Origin: Philippines Estimated EOL Date: 2028 Halogen Free: Compliant Popularity: Medium Fake Threat In the Open Market: 51 pct. Supply and Demand Status: Balance Quantity per package: 250

Manufacturer: Texas Instruments
Win Source Part Number: 1154227-BQ25892RTWT
Series: MaxCharge
Packaging: Reel - TR
Operating Temperature Range: -40°C ~ 85°C (TA)
Package: 24-WFQFN Exposed Pad
Interface: I2C, USB
Fault Protection: Over Current, Over Temperature
Battery Chemistry: Lithium-Ion/Polymer
Number of Cells: 1
Charge Current - Max: 5A
Family Name: BQ25892
Categories: Integrated Circuits (ICs)
Manufacturer Homepage: www.ti.com
Manufacturer Package: 24-WQFN (4x4)
Voltage Supply MAX: 14V
Alternative Parts (Cross-Reference): MAX8934GETI+CAK; MAX1507ETA; MAX8900CEWV+T;
ECCN: EAR99
Country of Origin: Philippines
Estimated EOL Date: 2028
Halogen Free: Compliant
Popularity: Medium
Fake Threat In the Open Market: 51 pct.
Supply and Demand Status: Balance
Quantity per package: 250

Buy Now Datasheet
PMIC - Battery Chargers - 296-41131-2-ND - DigiKey
Thief River Falls, MN, United States
PMIC - Battery Chargers
296-41131-2-ND
PMIC - Battery Chargers 296-41131-2-ND
IC BATT CHG LI-ION 1CELL 24WQFN

IC BATT CHG LI-ION 1CELL 24WQFN

Buy Now Datasheet
PMIC - Battery Chargers - 296-41131-6-ND - DigiKey
Thief River Falls, MN, United States
PMIC - Battery Chargers
296-41131-6-ND
PMIC - Battery Chargers 296-41131-6-ND
IC BATT CHG LI-ION 1CELL 24WQFN

IC BATT CHG LI-ION 1CELL 24WQFN

Buy Now Datasheet
PMIC - Battery Chargers - 296-41131-1-ND - DigiKey
Thief River Falls, MN, United States
PMIC - Battery Chargers
296-41131-1-ND
PMIC - Battery Chargers 296-41131-1-ND
IC BATT CHG LI-ION 1CELL 24WQFN

IC BATT CHG LI-ION 1CELL 24WQFN

Buy Now Datasheet
Integrated Circuits (ICs) - Power Management (PMIC) - Battery Chargers - BQ25892RTWT - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Integrated Circuits (ICs) - Power Management (PMIC) - Battery Chargers
BQ25892RTWT
Integrated Circuits (ICs) - Power Management (PMIC) - Battery Chargers BQ25892RTWT
IC BATT CHG LI-ION 1CELL 24WQFN

IC BATT CHG LI-ION 1CELL 24WQFN

Supplier's Site
Batt Charger, Li-Ion/pol, 5A, Wqfn-24; Battery Type Texas Instruments - 52AH6958 - Newark, An Avnet Company
Chicago, IL, United States
Batt Charger, Li-Ion/pol, 5A, Wqfn-24; Battery Type Texas Instruments
52AH6958
Batt Charger, Li-Ion/pol, 5A, Wqfn-24; Battery Type Texas Instruments 52AH6958
BATT CHARGER, LI-ION/POL, 5A, WQFN-24; Battery Type:Li-Ion, Li-Pol; Input Voltage:14V; Battery Charge Voltage:4.6V; Charge Current Max:5A; Battery IC Case Style:WQFN; No. of Pins:24Pins; No. of Series Cells:1; Operating Temperature RoHS Compliant: Yes

BATT CHARGER, LI-ION/POL, 5A, WQFN-24; Battery Type:Li-Ion, Li-Pol; Input Voltage:14V; Battery Charge Voltage:4.6V; Charge Current Max:5A; Battery IC Case Style:WQFN; No. of Pins:24Pins; No. of Series Cells:1; Operating Temperature RoHS Compliant: Yes

Supplier's Site
Battery Chargers - BQ25892RTWT - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
Battery Chargers
BQ25892RTWT
Battery Chargers BQ25892RTWT
Charger IC Lithium Ion/Polymer 24-WQFN (4x4)

Charger IC Lithium Ion/Polymer 24-WQFN (4x4)

Buy Now
PMIC - Battery Chargers - BQ25892RTWT - Lingto Electronic Limited
Shenzhen, China
PMIC - Battery Chargers
BQ25892RTWT
PMIC - Battery Chargers BQ25892RTWT
IC BATT CHG LI-ION 1CELL 24WQFN

IC BATT CHG LI-ION 1CELL 24WQFN

Supplier's Site Datasheet

Technical Specifications

  Win Source Electronics DigiKey Shenzhen Shengyu Electronics Technology Limited Newark, An Avnet Company Quarktwin Technology Ltd. Lingto Electronic Limited
Product Category Battery Charger ICs Battery Charger ICs Battery Charger ICs Battery Charger ICs Battery Charger ICs Battery Charger ICs
Product Number 1154227-BQ25892RTWT 296-41131-2-ND BQ25892RTWT 52AH6958 BQ25892RTWT BQ25892RTWT
Product Name PMIC - PMIC - Battery Chargers - BQ25892RTWT PMIC - Battery Chargers Integrated Circuits (ICs) - Power Management (PMIC) - Battery Chargers Batt Charger, Li-Ion/pol, 5A, Wqfn-24; Battery Type Texas Instruments Battery Chargers PMIC - Battery Chargers
Features Over Current Protection Over Current Protection; Lead-Free Over Current Protection Over Current Protection
Cells 1 1 1
Charge Current 5000 mA 5000 mA 5000 mA 5000 mA
Operating Temperature -40 to 85 C (-40 to 185 F) -40 to 85 C (-40 to 185 F) -40 to 85 C (-40 to 185 F) -40 to 85 C (-40 to 185 F)
Unlock Full Specs
to access all available technical data

Similar Products

Battery Management - 2486193 - RS Components, Ltd.
Specs
Package Type QFP; TQFP; TQFP
Pins 48
Operating Temperature 150 C (302 F)
View Details
BQ24160A 2.5A, Dual-Input, Single Cell Switchmode Li-Ion Battery Charger with Power Path - BQ24160ARGET - Texas Instruments
Specs
Charger Type Switching
Cell Type Li-Ion; Li-Ion/Li-Polymer
Features Lead-Free
View Details
5 suppliers
PMIC - Battery Chargers - BQ2002TPN - Lingto Electronic Limited
Specs
Cell Type Multi-Chemistry
Supply Voltage 2 volts
View Details
30 V, 5 A Buck-Boost Charger with Integrated MOSFETs and OTG - ACT2861 - Qorvo
Specs
Charger Type Switching
Package Type QFN, 32-pin
Pins 32
View Details