Texas Instruments High-Performance Analog PMIC - PMIC - Battery Chargers - BQ25886RGER BQ25886RGER

Description
Manufacturer: Texas Instruments Win Source Part Number: 844962-BQ25886RGER Features: Charger IC Package: Reel - TR Family Name: BQ25886 Categories: Integrated Circuits (ICs) ECCN: EAR99 Popularity: Medium Fake Threat In the Open Market: 61 pct. Supply and Demand Status: Limited Quantity per package: 3000 MSL Level: 2 (1 Year) Estimated Pruduction Lead Time: 34 Weeks REACH Status: REACH Unaffected HTSUS: 8542.39.0001 Other Part Number: 296-53573-6, 296-53573-2, 296-53573-1
Request a Quote Datasheet
Description
Manufacturer: Texas Instruments Win Source Part Number: 844962-BQ25886RGER Features: Charger IC Package: Reel - TR Family Name: BQ25886 Categories: Integrated Circuits (ICs) ECCN: EAR99 Popularity: Medium Fake Threat In the Open Market: 61 pct. Supply and Demand Status: Limited Quantity per package: 3000 MSL Level: 2 (1 Year) Estimated Pruduction Lead Time: 34 Weeks REACH Status: REACH Unaffected HTSUS: 8542.39.0001 Other Part Number: 296-53573-6, 296-53573-2, 296-53573-1
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
PMIC - PMIC - Battery Chargers - BQ25886RGER - 844962-BQ25886RGER - Win Source Electronics
Laguna Hills, CA, United States
PMIC - PMIC - Battery Chargers - BQ25886RGER
844962-BQ25886RGER
PMIC - PMIC - Battery Chargers - BQ25886RGER 844962-BQ25886RGER
Manufacturer: Texas Instruments Win Source Part Number: 844962-BQ25886RGER Features: Charger IC Package: Reel - TR Family Name: BQ25886 Categories: Integrated Circuits (ICs) ECCN: EAR99 Popularity: Medium Fake Threat In the Open Market: 61 pct. Supply and Demand Status: Limited Quantity per package: 3000 MSL Level: 2 (1 Year) Estimated Pruduction Lead Time: 34 Weeks REACH Status: REACH Unaffected HTSUS: 8542.39.0001 Other Part Number: 296-53573-6, 296-53573-2, 296-53573-1

Manufacturer: Texas Instruments
Win Source Part Number: 844962-BQ25886RGER
Features: Charger IC
Package: Reel - TR
Family Name: BQ25886
Categories: Integrated Circuits (ICs)
ECCN: EAR99
Popularity: Medium
Fake Threat In the Open Market: 61 pct.
Supply and Demand Status: Limited
Quantity per package: 3000
MSL Level: 2 (1 Year)
Estimated Pruduction Lead Time: 34 Weeks
REACH Status: REACH Unaffected
HTSUS: 8542.39.0001
Other Part Number: 296-53573-6, 296-53573-2, 296-53573-1

Buy Now Datasheet
PMIC - Battery Chargers - 296-53573-6-ND - DigiKey
Thief River Falls, MN, United States
PMIC - Battery Chargers
296-53573-6-ND
PMIC - Battery Chargers 296-53573-6-ND
IC BATT CHG LI-ION 2CELL 24VQFN

IC BATT CHG LI-ION 2CELL 24VQFN

Buy Now Datasheet
PMIC - Battery Chargers - 296-53573-2-ND - DigiKey
Thief River Falls, MN, United States
PMIC - Battery Chargers
296-53573-2-ND
PMIC - Battery Chargers 296-53573-2-ND
IC BATT CHG LI-ION 2CELL 24VQFN

IC BATT CHG LI-ION 2CELL 24VQFN

Buy Now Datasheet
PMIC - Battery Chargers - 296-53573-1-ND - DigiKey
Thief River Falls, MN, United States
PMIC - Battery Chargers
296-53573-1-ND
PMIC - Battery Chargers 296-53573-1-ND
IC BATT CHG LI-ION 2CELL 24VQFN

IC BATT CHG LI-ION 2CELL 24VQFN

Buy Now Datasheet
Integrated Circuits (ICs) - Power Management (PMIC) - Battery Chargers - BQ25886RGER - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Integrated Circuits (ICs) - Power Management (PMIC) - Battery Chargers
BQ25886RGER
Integrated Circuits (ICs) - Power Management (PMIC) - Battery Chargers BQ25886RGER
IC BATT CHG LI-ION 2CELL 24VQFN

IC BATT CHG LI-ION 2CELL 24VQFN

Supplier's Site
Battery Chargers - BQ25886RGER - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
Battery Chargers
BQ25886RGER
Battery Chargers BQ25886RGER
Charger IC Lithium Ion/Polymer 24-VQFN (4x4)

Charger IC Lithium Ion/Polymer 24-VQFN (4x4)

Buy Now
PMIC - Battery Chargers - BQ25886RGER - Lingto Electronic Limited
Shenzhen, China
PMIC - Battery Chargers
BQ25886RGER
PMIC - Battery Chargers BQ25886RGER
IC BATT CHG LI-ION 2CELL 24VQFN

IC BATT CHG LI-ION 2CELL 24VQFN

Supplier's Site Datasheet

Technical Specifications

  Win Source Electronics DigiKey Shenzhen Shengyu Electronics Technology Limited Quarktwin Technology Ltd. Lingto Electronic Limited
Product Category Battery Charger ICs Battery Charger ICs Battery Charger ICs Battery Charger ICs Battery Charger ICs
Product Number 844962-BQ25886RGER 296-53573-6-ND BQ25886RGER BQ25886RGER BQ25886RGER
Product Name PMIC - PMIC - Battery Chargers - BQ25886RGER PMIC - Battery Chargers Integrated Circuits (ICs) - Power Management (PMIC) - Battery Chargers Battery Chargers PMIC - Battery Chargers
Features Over Voltage Protection; Over Current Protection Over Voltage Protection; Over Current Protection Over Voltage Protection; Over Current Protection
Package Type 24-VFQFN Exposed Pad 24-VFQFN Exposed Pad
Pins 24
Cells 2
Unlock Full Specs
to access all available technical data

Similar Products

PMIC - Battery Chargers - BQ2002DSN - Lingto Electronic Limited
Specs
Cell Type Multi-Chemistry
Supply Voltage 2 volts
View Details
Battery Management - 1900151P - RS Components, Ltd.
Specs
Package Type SOIC; SOIC
Pins 8
Operating Temperature 85 C (185 F)
View Details
BQ2000 Switch-mode Multi-Chemistry Battery Charger with Peak Voltage Detection Termination - BQ2000PWR - Texas Instruments
Specs
Charger Type Switching
Cell Type Li-Ion; NiCd; NiMH; Li-Ion/Li-Polymer,NiCd,NiMH
Features Lead-Free
View Details
7 suppliers
30 V, 5 A Buck-Boost Charger with Integrated MOSFETs and OTG - ACT2861 - Qorvo
Specs
Charger Type Switching
Package Type QFN, 32-pin
Pins 32
View Details