Texas Instruments High-Performance Analog PMIC - Battery Chargers BQ25883RGET

Description
IC BATT CHG LI-ION 2CELL 24VQFN
Request a Quote Datasheet
Description
IC BATT CHG LI-ION 2CELL 24VQFN
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
PMIC - Battery Chargers - 296-BQ25883RGETTR-ND - DigiKey
Thief River Falls, MN, United States
PMIC - Battery Chargers
296-BQ25883RGETTR-ND
PMIC - Battery Chargers 296-BQ25883RGETTR-ND
IC BATT CHG LI-ION 2CELL 24VQFN

IC BATT CHG LI-ION 2CELL 24VQFN

Buy Now Datasheet
PMIC - Battery Chargers - 296-BQ25883RGETDKR-ND - DigiKey
Thief River Falls, MN, United States
PMIC - Battery Chargers
296-BQ25883RGETDKR-ND
PMIC - Battery Chargers 296-BQ25883RGETDKR-ND
IC BATT CHG LI-ION 2CELL 24VQFN

IC BATT CHG LI-ION 2CELL 24VQFN

Buy Now Datasheet
PMIC - Battery Chargers - 296-BQ25883RGETCT-ND - DigiKey
Thief River Falls, MN, United States
PMIC - Battery Chargers
296-BQ25883RGETCT-ND
PMIC - Battery Chargers 296-BQ25883RGETCT-ND
IC BATT CHG LI-ION 2CELL 24VQFN

IC BATT CHG LI-ION 2CELL 24VQFN

Buy Now Datasheet
PMIC - PMIC - Battery Chargers - BQ25883RGET - 847365-BQ25883RGET - Win Source Electronics
Laguna Hills, CA, United States
PMIC - PMIC - Battery Chargers - BQ25883RGET
847365-BQ25883RGET
PMIC - PMIC - Battery Chargers - BQ25883RGET 847365-BQ25883RGET
Manufacturer: Texas Instruments Win Source Part Number: 847365-BQ25883RGET Features: Charger IC Package: Reel - TR Family Name: BQ25883 Categories: Integrated Circuits (ICs) ECCN: EAR99 Popularity: Medium Fake Threat In the Open Market: 47 pct. Supply and Demand Status: Limited Quantity per package: 250 MSL Level: 2 (1 Year) Estimated Pruduction Lead Time: 34 Weeks REACH Status: REACH Unaffected HTSUS: 8542.39.0001 Other Part Number: 296-BQ25883RGETDKR, 296-BQ25883RGETTR, 296-BQ25883RGETCT

Manufacturer: Texas Instruments
Win Source Part Number: 847365-BQ25883RGET
Features: Charger IC
Package: Reel - TR
Family Name: BQ25883
Categories: Integrated Circuits (ICs)
ECCN: EAR99
Popularity: Medium
Fake Threat In the Open Market: 47 pct.
Supply and Demand Status: Limited
Quantity per package: 250
MSL Level: 2 (1 Year)
Estimated Pruduction Lead Time: 34 Weeks
REACH Status: REACH Unaffected
HTSUS: 8542.39.0001
Other Part Number: 296-BQ25883RGETDKR, 296-BQ25883RGETTR, 296-BQ25883RGETCT

Buy Now Datasheet
PMIC - Battery Chargers - BQ25883RGET - Lingto Electronic Limited
Shenzhen, China
PMIC - Battery Chargers
BQ25883RGET
PMIC - Battery Chargers BQ25883RGET
IC BATT CHG LI-ION 2CELL 24VQFN

IC BATT CHG LI-ION 2CELL 24VQFN

Supplier's Site Datasheet
Battery Chargers - BQ25883RGET - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
Battery Chargers
BQ25883RGET
Battery Chargers BQ25883RGET
Charger IC Lithium Ion/Polymer 24-VQFN (4x4)

Charger IC Lithium Ion/Polymer 24-VQFN (4x4)

Buy Now
Integrated Circuits (ICs) - Power Management (PMIC) - Battery Chargers - BQ25883RGET - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Integrated Circuits (ICs) - Power Management (PMIC) - Battery Chargers
BQ25883RGET
Integrated Circuits (ICs) - Power Management (PMIC) - Battery Chargers BQ25883RGET
IC BATT CHG LI-ION 2CELL 24VQFN

IC BATT CHG LI-ION 2CELL 24VQFN

Supplier's Site

Technical Specifications

  DigiKey Win Source Electronics Lingto Electronic Limited Quarktwin Technology Ltd. Shenzhen Shengyu Electronics Technology Limited
Product Category Battery Charger ICs Battery Charger ICs Battery Charger ICs Battery Charger ICs Battery Charger ICs
Product Number 296-BQ25883RGETTR-ND 847365-BQ25883RGET BQ25883RGET BQ25883RGET BQ25883RGET
Product Name PMIC - Battery Chargers PMIC - PMIC - Battery Chargers - BQ25883RGET PMIC - Battery Chargers Battery Chargers Integrated Circuits (ICs) - Power Management (PMIC) - Battery Chargers
Features Over Voltage Protection; Over Current Protection Over Voltage Protection; Over Current Protection Over Voltage Protection; Over Current Protection
Package Type 24-VFQFN Exposed Pad 24-VFQFN Exposed Pad
Pins 24
Cells 2
Unlock Full Specs
to access all available technical data

Similar Products

Battery Management - 2105532 - RS Components, Ltd.
Specs
Cell Type Li-Ion; Lithium-ion
Package Type Fc2qfn
Pins 30
View Details
BQ24161 2.5A, Dual-Input, Single Cell Switchmode Li-Ion Battery Charger with Power Path - BQ24161RGER - Texas Instruments
Specs
Charger Type Switching
Cell Type Li-Ion; Li-Ion/Li-Polymer
Features Lead-Free
View Details
6 suppliers
30 V, 5 A Buck-Boost Charger with Integrated MOSFETs and OTG - ACT2861 - Qorvo
Specs
Charger Type Switching
Package Type QFN, 32-pin
Pins 32
View Details