IC BATT CHG LI-ION 1CELL 42DSBGA
IC BATT CHG LI-ION 1CELL 42DSBGA
IC BATT CHG LI-ION 1CELL 42DSBGA
Manufacturer: Texas Instruments
Win Source Part Number: 1024001-BQ25872YFFT
Packaging: Reel - TR
Battery Chemistry: Lithium-Ion/Polymer
Number of Cells: 1
Current - Charging: Constant
Charge Current - Max: 7A
Categories: Integrated Circuits
Status: Active
Temperature Range - Operating: -40°C to 85°C (TA)
Case / Package: 42-DSBGA
Programmable Fault Protection: Over Current, Over Temperature, Over Voltage, Reverse Current
Maximum Supply Voltage: 6V
Popularity: Medium
Fake Threat In the Open Market: 60 pct.
Supply and Demand Status: Balance
Charger IC Lithium Ion/Polymer 42-DSBGA (2.8x2.5)
IC BATT CHARGER LI-ION 42DSBGA
IC BATT CHG LI-ION 1CELL 42DSBGA
IC BATT CHG LI-ION 1CELL 42DSBGA
| DigiKey | Win Source Electronics | Quarktwin Technology Ltd. | Utmel Electronic Limited | Lingto Electronic Limited | Shenzhen Shengyu Electronics Technology Limited | |
|---|---|---|---|---|---|---|
| Product Category | Battery Charger ICs | Battery Charger ICs | Battery Charger ICs | Battery Charger ICs | Battery Charger ICs | Battery Charger ICs |
| Product Number | 296-45067-1-ND | 1024001-BQ25872YFFT | BQ25872YFFT | 815-BQ25872YFFT | BQ25872YFFT | BQ25872YFFT |
| Product Name | PMIC - Battery Chargers | PMIC - PMIC - Battery Chargers - BQ25872YFFT | Battery Chargers | IC BATT CHARGER LI-ION 42DSBGA | PMIC - Battery Chargers | Integrated Circuits (ICs) - Power Management (PMIC) - Battery Chargers |
| Features | Over Voltage Protection; Over Current Protection; Lead-Free | Over Voltage Protection; Over Current Protection | Over Voltage Protection; Over Current Protection | Over Voltage Protection; Over Current Protection | ||
| Package Type | 42-UFBGA, DSBGA | BGA; 42-DSBGA | BGA; 42-UFBGA, DSBGA | 42-UFBGA, DSBGA | BGA | |
| Pins | 42 | 42 | ||||
| Cells | 1 | 1 | 1 |