Texas Instruments High-Performance Analog PMIC - Battery Chargers BQ25872YFFR

Description
IC BATT CHG LI-ION 1CELL 42DSBGA
Request a Quote Datasheet
Description
IC BATT CHG LI-ION 1CELL 42DSBGA
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
PMIC - Battery Chargers - BQ25872YFFR-ND - DigiKey
Thief River Falls, MN, United States
PMIC - Battery Chargers
BQ25872YFFR-ND
PMIC - Battery Chargers BQ25872YFFR-ND
IC BATT CHG LI-ION 1CELL 42DSBGA

IC BATT CHG LI-ION 1CELL 42DSBGA

Buy Now Datasheet
Integrated Circuits (ICs) - PMIC - Battery Chargers - 1132287-BQ25872YFFR - Win Source Electronics
Laguna Hills, CA, United States
Integrated Circuits (ICs) - PMIC - Battery Chargers
1132287-BQ25872YFFR
Integrated Circuits (ICs) - PMIC - Battery Chargers 1132287-BQ25872YFFR
Win Source Part Number: 1132287-BQ25872YFFR Category: Integrated Circuits (ICs)>PMIC - Battery Chargers Package: Tape & Reel (TR) Standard Package: 3,000 Mounting: SMD (SMT) Interface: I2C Fault Protection: Over Current, Over Temperature, Over Voltage, Reverse Current Voltage - Supply (Max): 6V Battery Chemistry: Lithium Ion/Polymer Number of Cells: 1 Current - Charging: Constant Charge Current - Max: 7A Package / Case: 42-UFBGA, DSBGA Supplier Device Package: 42-DSBGA (2.8x2.5) Temperature Range - Operating: -40°C ~ 85°C (TA) ECCN: EAR99 Fake Threat In the Open Market: 54 pct. MSL Level: 1 (Unlimited) REACH Status: REACH Unaffected HTSUS: 8542.39.0001 Mfr: Texas Instruments Base Product Number: BQ25872

Win Source Part Number: 1132287-BQ25872YFFR
Category: Integrated Circuits (ICs)>PMIC - Battery Chargers
Package: Tape & Reel (TR)
Standard Package: 3,000
Mounting: SMD (SMT)
Interface: I2C
Fault Protection: Over Current, Over Temperature, Over Voltage, Reverse Current
Voltage - Supply (Max): 6V
Battery Chemistry: Lithium Ion/Polymer
Number of Cells: 1
Current - Charging: Constant
Charge Current - Max: 7A
Package / Case: 42-UFBGA, DSBGA
Supplier Device Package: 42-DSBGA (2.8x2.5)
Temperature Range - Operating: -40°C ~ 85°C (TA)
ECCN: EAR99
Fake Threat In the Open Market: 54 pct.
MSL Level: 1 (Unlimited)
REACH Status: REACH Unaffected
HTSUS: 8542.39.0001
Mfr: Texas Instruments
Base Product Number: BQ25872

Buy Now Datasheet
Integrated Circuits (ICs) - Power Management (PMIC) - Battery Chargers - BQ25872YFFR - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Integrated Circuits (ICs) - Power Management (PMIC) - Battery Chargers
BQ25872YFFR
Integrated Circuits (ICs) - Power Management (PMIC) - Battery Chargers BQ25872YFFR
IC BATT CHG LI-ION 1CELL 42DSBGA

IC BATT CHG LI-ION 1CELL 42DSBGA

Supplier's Site
Battery Chargers - BQ25872YFFR - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
Battery Chargers
BQ25872YFFR
Battery Chargers BQ25872YFFR
Charger IC Lithium Ion/Polymer 42-DSBGA (2.8x2.5)

Charger IC Lithium Ion/Polymer 42-DSBGA (2.8x2.5)

Buy Now
PMIC - Battery Chargers - BQ25872YFFR - Lingto Electronic Limited
Shenzhen, China
PMIC - Battery Chargers
BQ25872YFFR
PMIC - Battery Chargers BQ25872YFFR
IC BATT CHG LI-ION 1CELL 42DSBGA

IC BATT CHG LI-ION 1CELL 42DSBGA

Supplier's Site Datasheet

Technical Specifications

  DigiKey Win Source Electronics Shenzhen Shengyu Electronics Technology Limited Quarktwin Technology Ltd. Lingto Electronic Limited
Product Category Battery Charger ICs Battery Charger ICs Battery Charger ICs Battery Charger ICs Battery Charger ICs
Product Number BQ25872YFFR-ND 1132287-BQ25872YFFR BQ25872YFFR BQ25872YFFR BQ25872YFFR
Product Name PMIC - Battery Chargers Integrated Circuits (ICs) - PMIC - Battery Chargers Integrated Circuits (ICs) - Power Management (PMIC) - Battery Chargers Battery Chargers PMIC - Battery Chargers
Features Over Voltage Protection; Over Current Protection; Lead-Free Over Voltage Protection; Over Current Protection Over Voltage Protection; Over Current Protection Over Voltage Protection; Over Current Protection
Package Type 42-UFBGA, DSBGA BGA BGA; 42-UFBGA, DSBGA
Pins 42
Cells 1 1
Unlock Full Specs
to access all available technical data

Similar Products

PMIC - Battery Chargers - ISL6292-2CR4-T - Lingto Electronic Limited
Specs
Cell Type Li-Ion; Lithium Ion/Polymer
Supply Voltage 4.2 volts
Charge Current 2000 mA
View Details
BQ24100 Standalone Synchronous Switch-mode Li-Ion Charger w/2A FET in QFN-20, 1-Cell - BQ24100RHL - Texas Instruments
Specs
Charger Type Switching
Cell Type Li-Ion; Li-Ion/Li-Polymer
Package Type VQFN
View Details
Battery Management - 1896951 - RS Components, Ltd.
Specs
Cell Type Li-Ion; Lithium-ion, lithium-polymer
Package Type SOIC; Soic
Pins 8
View Details