Texas Instruments High-Performance Analog PMIC - PMIC - Battery Chargers - BQ25792RQMR BQ25792RQMR

Description
Manufacturer: Texas Instruments Win Source Part Number: 851342-BQ25792RQMR Features: Charger IC Package: Reel - TR Family Name: BQ25792 Categories: Integrated Circuits (ICs) ECCN: EAR99 Popularity: Medium Fake Threat In the Open Market: 71 pct. Supply and Demand Status: Limited Quantity per package: 3000 MSL Level: 2 (1 Year) Estimated Pruduction Lead Time: 34 Weeks REACH Status: REACH Unaffected HTSUS: 8542.39.0001 Other Part Number: 296-BQ25792RQMRDKR, 296-BQ25792RQMRCT, 296-BQ25792RQMRTR
Request a Quote Datasheet
Description
Manufacturer: Texas Instruments Win Source Part Number: 851342-BQ25792RQMR Features: Charger IC Package: Reel - TR Family Name: BQ25792 Categories: Integrated Circuits (ICs) ECCN: EAR99 Popularity: Medium Fake Threat In the Open Market: 71 pct. Supply and Demand Status: Limited Quantity per package: 3000 MSL Level: 2 (1 Year) Estimated Pruduction Lead Time: 34 Weeks REACH Status: REACH Unaffected HTSUS: 8542.39.0001 Other Part Number: 296-BQ25792RQMRDKR, 296-BQ25792RQMRCT, 296-BQ25792RQMRTR
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
PMIC - PMIC - Battery Chargers - BQ25792RQMR - 851342-BQ25792RQMR - Win Source Electronics
Laguna Hills, CA, United States
PMIC - PMIC - Battery Chargers - BQ25792RQMR
851342-BQ25792RQMR
PMIC - PMIC - Battery Chargers - BQ25792RQMR 851342-BQ25792RQMR
Manufacturer: Texas Instruments Win Source Part Number: 851342-BQ25792RQMR Features: Charger IC Package: Reel - TR Family Name: BQ25792 Categories: Integrated Circuits (ICs) ECCN: EAR99 Popularity: Medium Fake Threat In the Open Market: 71 pct. Supply and Demand Status: Limited Quantity per package: 3000 MSL Level: 2 (1 Year) Estimated Pruduction Lead Time: 34 Weeks REACH Status: REACH Unaffected HTSUS: 8542.39.0001 Other Part Number: 296-BQ25792RQMRDKR, 296-BQ25792RQMRCT, 296-BQ25792RQMRTR

Manufacturer: Texas Instruments
Win Source Part Number: 851342-BQ25792RQMR
Features: Charger IC
Package: Reel - TR
Family Name: BQ25792
Categories: Integrated Circuits (ICs)
ECCN: EAR99
Popularity: Medium
Fake Threat In the Open Market: 71 pct.
Supply and Demand Status: Limited
Quantity per package: 3000
MSL Level: 2 (1 Year)
Estimated Pruduction Lead Time: 34 Weeks
REACH Status: REACH Unaffected
HTSUS: 8542.39.0001
Other Part Number: 296-BQ25792RQMRDKR, 296-BQ25792RQMRCT, 296-BQ25792RQMRTR

Buy Now Datasheet
PMIC - Battery Chargers - 296-BQ25792RQMRCT-ND - DigiKey
Thief River Falls, MN, United States
PMIC - Battery Chargers
296-BQ25792RQMRCT-ND
PMIC - Battery Chargers 296-BQ25792RQMRCT-ND
I2C CONTROLLED, 5-A, 1-4 CELL BU

I2C CONTROLLED, 5-A, 1-4 CELL BU

Buy Now Datasheet
PMIC - Battery Chargers - 296-BQ25792RQMRTR-ND - DigiKey
Thief River Falls, MN, United States
PMIC - Battery Chargers
296-BQ25792RQMRTR-ND
PMIC - Battery Chargers 296-BQ25792RQMRTR-ND
I2C CONTROLLED, 5-A, 1-4 CELL BU

I2C CONTROLLED, 5-A, 1-4 CELL BU

Buy Now Datasheet
PMIC - Battery Chargers - 296-BQ25792RQMRDKR-ND - DigiKey
Thief River Falls, MN, United States
PMIC - Battery Chargers
296-BQ25792RQMRDKR-ND
PMIC - Battery Chargers 296-BQ25792RQMRDKR-ND
I2C CONTROLLED, 5-A, 1-4 CELL BU

I2C CONTROLLED, 5-A, 1-4 CELL BU

Buy Now Datasheet
Integrated Circuits (ICs) - Power Management (PMIC) - Battery Chargers - BQ25792RQMR - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Integrated Circuits (ICs) - Power Management (PMIC) - Battery Chargers
BQ25792RQMR
Integrated Circuits (ICs) - Power Management (PMIC) - Battery Chargers BQ25792RQMR
I2C CONTROLLED, 5-A, 1-4 CELL BU

I2C CONTROLLED, 5-A, 1-4 CELL BU

Supplier's Site
PMIC - Battery Chargers - BQ25792RQMR - Lingto Electronic Limited
Shenzhen, China
PMIC - Battery Chargers
BQ25792RQMR
PMIC - Battery Chargers BQ25792RQMR
I2C CONTROLLED, 5-A, 1-4 CELL BU

I2C CONTROLLED, 5-A, 1-4 CELL BU

Supplier's Site Datasheet
Battery Chargers - BQ25792RQMR - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
Battery Chargers
BQ25792RQMR
Battery Chargers BQ25792RQMR
Charger IC Lithium Ion/Polymer 29-VQFN-HR (4x4)

Charger IC Lithium Ion/Polymer 29-VQFN-HR (4x4)

Buy Now

Technical Specifications

  Win Source Electronics DigiKey Shenzhen Shengyu Electronics Technology Limited Lingto Electronic Limited Quarktwin Technology Ltd.
Product Category Battery Charger ICs Battery Charger ICs Battery Charger ICs Battery Charger ICs Battery Charger ICs
Product Number 851342-BQ25792RQMR 296-BQ25792RQMRCT-ND BQ25792RQMR BQ25792RQMR BQ25792RQMR
Product Name PMIC - PMIC - Battery Chargers - BQ25792RQMR PMIC - Battery Chargers Integrated Circuits (ICs) - Power Management (PMIC) - Battery Chargers PMIC - Battery Chargers Battery Chargers
Features Over Voltage Protection; Over Current Protection Over Voltage Protection; Over Current Protection Over Voltage Protection; Over Current Protection
Package Type 29-VFQFN 29-VFQFN
Pins 29
Cells 1 to 4
Unlock Full Specs
to access all available technical data

Similar Products

30 V, 5 A Buck-Boost Charger with Integrated MOSFETs and OTG - ACT2861 - Qorvo
Specs
Charger Type Switching
Package Type QFN, 32-pin
Pins 32
View Details
Integrated Circuits (ICs) - Power Management (PMIC) - Battery Chargers - BQ24193HRGET - Shenzhen Shengyu Electronics Technology Limited
Specs
Cell Type Li-Ion; Lithium Ion/Polymer
Features Over Voltage Protection; Over Current Protection
Operating Temperature -40 to 85 C (-40 to 185 F)
View Details
2 suppliers
PMIC - Battery Chargers - FAN5402UCX - Lingto Electronic Limited
Specs
Cell Type Li-Ion; Lithium Ion/Polymer
Features Over Voltage Protection
Supply Voltage 4.5 volts
View Details