Win Source Part Number: 1151764-BQ25731RSNR
Category: Integrated Circuits (ICs)>PMIC - Battery Chargers
Package: Tape & Reel
Standard Package: 3,000
Mounting: SMD (SMT)
Interface: I2C
Fault Protection: Over Current, Over Temperature, Over Voltage
Voltage - Supply (Max): 26V
Battery Chemistry: Multi-Chemistry
Number of Cells: 1 ~ 5
Current - Charging: Constant - Programmable
Programmable Features: Current, Voltage
Charge Current - Max: 16.2A
Battery Pack Voltage: 9V ~ 12.6V
Package / Case: 32-WFQFN Exposed Pad
Supplier Device Package: 32-QFN (4x4)
Temperature Range - Operating: -40°C ~ 85°C
ECCN: EAR99
Fake Threat In the Open Market: 57 pct.
MSL Level: 2 (1 Year)
HTSUS: 8542.39.0001
Mfr: Texas Instruments
Other Names: 296-BQ25731RSNRTR,29
I2C 1-5 CELL NVDC BUCK-BOOST BAT
I2C 1-5 CELL NVDC BUCK-BOOST BAT
I2C 1-5 CELL NVDC BUCK-BOOST BAT
Charger IC Multi-Chemistry 32-QFN (4x4)
I2C 1-5 CELL NVDC BUCK-BOOST BAT
I2C 1-5 CELL NVDC BUCK-BOOST BAT
| Win Source Electronics | DigiKey | Quarktwin Technology Ltd. | Shenzhen Shengyu Electronics Technology Limited | Lingto Electronic Limited | |
|---|---|---|---|---|---|
| Product Category | Battery Charger ICs | Battery Charger ICs | Battery Charger ICs | Battery Charger ICs | Battery Charger ICs |
| Product Number | 1151764-BQ25731RSNR | 296-BQ25731RSNRCT-ND | BQ25731RSNR | BQ25731RSNR | BQ25731RSNR |
| Product Name | Integrated Circuits (ICs) - PMIC - Battery Chargers | PMIC - Battery Chargers | Battery Chargers | Integrated Circuits (ICs) - Power Management (PMIC) - Battery Chargers | PMIC - Battery Chargers |
| Features | Over Voltage Protection; Over Current Protection | Over Voltage Protection; Over Current Protection | Over Voltage Protection; Over Current Protection | Over Voltage Protection; Over Current Protection | |
| Cells | 1 to 5 | 1 to 5 | |||
| Charge Current | 16200 mA | 16200 mA | 16200 mA | ||
| Operating Temperature | -40 to 85 C (-40 to 185 F) | -40 to 85 C (-40 to 185 F) | -40 to 85 C (-40 to 185 F) | -40 to 85 C (-40 to 185 F) |