Texas Instruments Integrated Circuits (ICs) - PMIC - Battery Chargers BQ25720RSNR

Description
Win Source Part Number: 999811-BQ25720RSNR Category: Integrated Circuits (ICs)>PMIC - Battery Chargers Package: Tape & Reel Standard Package: 3,000 Mounting: SMD (SMT) Fault Protection: Over Current, Over Temperature Voltage - Supply (Max): 26V Battery Chemistry: Lead Acid, Li-Ion/Li-Polymer, Lithium Phosphate/LiFePO4, NiCd, NiMH, SuperCap Number of Cells: 1 ~ 4 Current - Charging: Constant - Programmable Programmable Features: Voltage Charge Current - Max: 16.256A Battery Pack Voltage: 24V (Max) Package / Case: 32-WFQFN Exposed Pad Supplier Device Package: 32-QFN (4x4) Temperature Range - Operating: -40°C ~ 125°C (TJ) ECCN: EAR99 Fake Threat In the Open Market: 52 pct. MSL Level: 2 (1 Year) HTSUS: 8542.39.0001 Mfr: Texas Instruments Other Names: 296-BQ25720RSNRDKR,2 96-BQ25720RSNRCT,296 -BQ25720RSNRTR
Request a Quote Datasheet
Description
Win Source Part Number: 999811-BQ25720RSNR Category: Integrated Circuits (ICs)>PMIC - Battery Chargers Package: Tape & Reel Standard Package: 3,000 Mounting: SMD (SMT) Fault Protection: Over Current, Over Temperature Voltage - Supply (Max): 26V Battery Chemistry: Lead Acid, Li-Ion/Li-Polymer, Lithium Phosphate/LiFePO4, NiCd, NiMH, SuperCap Number of Cells: 1 ~ 4 Current - Charging: Constant - Programmable Programmable Features: Voltage Charge Current - Max: 16.256A Battery Pack Voltage: 24V (Max) Package / Case: 32-WFQFN Exposed Pad Supplier Device Package: 32-QFN (4x4) Temperature Range - Operating: -40°C ~ 125°C (TJ) ECCN: EAR99 Fake Threat In the Open Market: 52 pct. MSL Level: 2 (1 Year) HTSUS: 8542.39.0001 Mfr: Texas Instruments Other Names: 296-BQ25720RSNRDKR,2 96-BQ25720RSNRCT,296 -BQ25720RSNRTR
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Integrated Circuits (ICs) - PMIC - Battery Chargers - 999811-BQ25720RSNR - Win Source Electronics
Laguna Hills, CA, United States
Integrated Circuits (ICs) - PMIC - Battery Chargers
999811-BQ25720RSNR
Integrated Circuits (ICs) - PMIC - Battery Chargers 999811-BQ25720RSNR
Win Source Part Number: 999811-BQ25720RSNR Category: Integrated Circuits (ICs)>PMIC - Battery Chargers Package: Tape & Reel Standard Package: 3,000 Mounting: SMD (SMT) Fault Protection: Over Current, Over Temperature Voltage - Supply (Max): 26V Battery Chemistry: Lead Acid, Li-Ion/Li-Polymer, Lithium Phosphate/LiFePO4, NiCd, NiMH, SuperCap Number of Cells: 1 ~ 4 Current - Charging: Constant - Programmable Programmable Features: Voltage Charge Current - Max: 16.256A Battery Pack Voltage: 24V (Max) Package / Case: 32-WFQFN Exposed Pad Supplier Device Package: 32-QFN (4x4) Temperature Range - Operating: -40°C ~ 125°C (TJ) ECCN: EAR99 Fake Threat In the Open Market: 52 pct. MSL Level: 2 (1 Year) HTSUS: 8542.39.0001 Mfr: Texas Instruments Other Names: 296-BQ25720RSNRDKR,2 96-BQ25720RSNRCT,296 -BQ25720RSNRTR

Win Source Part Number: 999811-BQ25720RSNR
Category: Integrated Circuits (ICs)>PMIC - Battery Chargers
Package: Tape & Reel
Standard Package: 3,000
Mounting: SMD (SMT)
Fault Protection: Over Current, Over Temperature
Voltage - Supply (Max): 26V
Battery Chemistry: Lead Acid, Li-Ion/Li-Polymer, Lithium Phosphate/LiFePO4, NiCd, NiMH, SuperCap
Number of Cells: 1 ~ 4
Current - Charging: Constant - Programmable
Programmable Features: Voltage
Charge Current - Max: 16.256A
Battery Pack Voltage: 24V (Max)
Package / Case: 32-WFQFN Exposed Pad
Supplier Device Package: 32-QFN (4x4)
Temperature Range - Operating: -40°C ~ 125°C (TJ)
ECCN: EAR99
Fake Threat In the Open Market: 52 pct.
MSL Level: 2 (1 Year)
HTSUS: 8542.39.0001
Mfr: Texas Instruments
Other Names: 296-BQ25720RSNRDKR,296-BQ25720RSNRCT,296-BQ25720RSNRTR

Buy Now
Integrated Circuits (ICs) - Power Management (PMIC) - Battery Chargers - BQ25720RSNR - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Integrated Circuits (ICs) - Power Management (PMIC) - Battery Chargers
BQ25720RSNR
Integrated Circuits (ICs) - Power Management (PMIC) - Battery Chargers BQ25720RSNR
SMBUS 1- TO 4-CELL NVDC BUCK-BOO

SMBUS 1- TO 4-CELL NVDC BUCK-BOO

Supplier's Site
Battery Chargers - BQ25720RSNR - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
Battery Chargers
BQ25720RSNR
Battery Chargers BQ25720RSNR
Charger IC Lead Acid, Li-Ion/Li-Polymer, Lithium Phosphate/LiFePO4, NiCd, NiMH, SuperCap 32-QFN (4x4)

Charger IC Lead Acid, Li-Ion/Li-Polymer, Lithium Phosphate/LiFePO4, NiCd, NiMH, SuperCap 32-QFN (4x4)

Buy Now Datasheet
PMIC - Battery Chargers - BQ25720RSNR - Lingto Electronic Limited
Shenzhen, China
PMIC - Battery Chargers
BQ25720RSNR
PMIC - Battery Chargers BQ25720RSNR
SMBUS 1- TO 4-CELL NVDC BUCK-BOO

SMBUS 1- TO 4-CELL NVDC BUCK-BOO

Supplier's Site Datasheet

Technical Specifications

  Win Source Electronics Shenzhen Shengyu Electronics Technology Limited Quarktwin Technology Ltd. Lingto Electronic Limited
Product Category Battery Charger ICs Battery Charger ICs Battery Charger ICs Battery Charger ICs
Product Number 999811-BQ25720RSNR BQ25720RSNR BQ25720RSNR BQ25720RSNR
Product Name Integrated Circuits (ICs) - PMIC - Battery Chargers Integrated Circuits (ICs) - Power Management (PMIC) - Battery Chargers Battery Chargers PMIC - Battery Chargers
Cell Type Lead Acid Lead Acid, Li-Ion/Li-Polymer, Lithium Phosphate/LiFePO4, NiCd, NiMH, SuperCap Lead Acid; Lead Acid, Li-Ion/Li-Polymer, Lithium Phosphate/LiFePO4, NiCd, NiMH, SuperCap
Features Over Current Protection Over Current Protection Over Current Protection
Cells 1 to 4
Charge Current 16256 mA 16256 mA
Unlock Full Specs
to access all available technical data

Similar Products

Battery Management - 1904466 - RS Components, Ltd.
Specs
Cell Type Li-Ion; NiMH; Lithium-ion, nimh
Package Type μmax
Pins 8
View Details
PMIC - Battery Chargers - MAX1645BEEI - Lingto Electronic Limited
Specs
Cell Type Multi-Chemistry
Supply Voltage 18.4 volts
Charge Current 3000 mA
View Details
BQ24187 Single-Input, Single Cell Switchmode Li-Ion Battery Charger - BQ24187YFFR - Texas Instruments
Specs
Charger Type Switching
Cell Type Li-Ion; Li-Ion/Li-Polymer
Features Lead-Free
View Details
7 suppliers