Texas Instruments High-Performance Analog Battery Management BQ25713BRSNR

Description
Battery Battery Monitor IC Multi-Chemistry 32-QFN (4x4)
Request a Quote Datasheet
Description
Battery Battery Monitor IC Multi-Chemistry 32-QFN (4x4)
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Battery Management - 296-50952-1-ND - DigiKey
Thief River Falls, MN, United States
Battery Management
296-50952-1-ND
Battery Management 296-50952-1-ND
Battery Battery Monitor IC Multi-Chemistry 32-QFN (4x4)

Battery Battery Monitor IC Multi-Chemistry 32-QFN (4x4)

Buy Now Datasheet
Battery Management - 296-50952-6-ND - DigiKey
Thief River Falls, MN, United States
Battery Management
296-50952-6-ND
Battery Management 296-50952-6-ND
Battery Battery Monitor IC Multi-Chemistry 32-QFN (4x4)

Battery Battery Monitor IC Multi-Chemistry 32-QFN (4x4)

Buy Now Datasheet
Battery Management - 296-50952-2-ND - DigiKey
Thief River Falls, MN, United States
Battery Management
296-50952-2-ND
Battery Management 296-50952-2-ND
Battery Battery Monitor IC Multi-Chemistry 32-QFN (4x4)

Battery Battery Monitor IC Multi-Chemistry 32-QFN (4x4)

Buy Now Datasheet
Integrated Circuits (ICs) - PMIC - Battery Management - 1316336-BQ25713BRSNR - Win Source Electronics
Laguna Hills, CA, United States
Integrated Circuits (ICs) - PMIC - Battery Management
1316336-BQ25713BRSNR
Integrated Circuits (ICs) - PMIC - Battery Management 1316336-BQ25713BRSNR
Win Source Part Number: 1316336-BQ25713BRSNR Category: Integrated Circuits (ICs)>PMIC - Battery Management Package: Tape & Reel Standard Package: 3,000 Mounting: SMD (SMT) Function: Battery Monitor Interface: I2C Fault Protection: Over Current, Over Temperature, Over Voltage Battery Chemistry: Multi-Chemistry Number of Cells: 1 ~ 4 Package / Case: 32-WFQFN Exposed Pad Supplier Device Package: 32-QFN (4x4) Temperature Range - Operating: -40°C ~ 85°C (TA) ECCN: EAR99 Fake Threat In the Open Market: 57 pct. MSL Level: 2 (1 Year) REACH Status: REACH Unaffected HTSUS: 8542.39.0001 Mfr: Texas Instruments Other Names: 296-50952-1,296-5095 2-2,BQ25713BRSNR-ND, 296-50952-6 Base Product Number: BQ25713

Win Source Part Number: 1316336-BQ25713BRSNR
Category: Integrated Circuits (ICs)>PMIC - Battery Management
Package: Tape & Reel
Standard Package: 3,000
Mounting: SMD (SMT)
Function: Battery Monitor
Interface: I2C
Fault Protection: Over Current, Over Temperature, Over Voltage
Battery Chemistry: Multi-Chemistry
Number of Cells: 1 ~ 4
Package / Case: 32-WFQFN Exposed Pad
Supplier Device Package: 32-QFN (4x4)
Temperature Range - Operating: -40°C ~ 85°C (TA)
ECCN: EAR99
Fake Threat In the Open Market: 57 pct.
MSL Level: 2 (1 Year)
REACH Status: REACH Unaffected
HTSUS: 8542.39.0001
Mfr: Texas Instruments
Other Names: 296-50952-1,296-50952-2,BQ25713BRSNR-ND,296-50952-6
Base Product Number: BQ25713

Buy Now Datasheet
PMIC - Battery Management - BQ25713BRSNR - Lingto Electronic Limited
Shenzhen, China
PMIC - Battery Management
BQ25713BRSNR
PMIC - Battery Management BQ25713BRSNR
IC BAT MON MULT-CHEM 1-4C 32WQFN

IC BAT MON MULT-CHEM 1-4C 32WQFN

Supplier's Site Datasheet

Technical Specifications

  DigiKey Win Source Electronics Lingto Electronic Limited
Product Category Battery Monitors and Testers Battery Monitors and Testers Battery Monitors and Testers
Product Number 296-50952-1-ND 1316336-BQ25713BRSNR BQ25713BRSNR
Product Name Battery Management Integrated Circuits (ICs) - PMIC - Battery Management PMIC - Battery Management
Form Factor Module Surface Mount
Unlock Full Specs
to access all available technical data

Similar Products

Battery Watch BW 801e -  - Micropower LLC
Specs
Form Factor Test Station or System
Test Capability Voltage
Input Voltage 12 to 24 volts
View Details
Battery Management - 448-MB39A134PFT-G-BND-ERE1TR-ND - DigiKey
Specs
Form Factor Module
View Details
2 suppliers