IC BAT CHG MULTCHEM 1-4CL 32WQFN
IC BAT CHG MULTCHEM 1-4CL 32WQFN
IC BAT CHG MULTCHEM 1-4CL 32WQFN
Manufacturer: Texas Instruments
Win Source Part Number: 913441-BQ25708RSNR
Operating Temperature Range: -40°C ~ 155°C (TJ)
Features: Charger IC Multi-Chemistry 32-QFN (4x4)
Package: 32-WFQFN Exposed Pad
Package: Reel - TR
Mounting: Surface Mount
Family Name: BQ25708
Categories: Integrated Circuits (ICs)
Case / Package: 32-QFN (4x4)
ECCN: EAR99
Popularity: High
Fake Threat In the Open Market: 94 pct.
Supply and Demand Status: Balance
Quantity per package: 3000
MSL Level: 2 (1 Year)
Estimated Pruduction Lead Time: 34 Weeks
REACH Status: REACH Unaffected
HTSUS: 8542.39.0001
Other Part Number: 296-50950-1, 296-50950-2, 296-50950-6, BQ25708RSNR-ND
Charger IC Multi-Chemistry 32-QFN (4x4)
IC BAT CHG MULTCHEM 1-4CL 32WQFN
IC BAT CHG MULTCHEM 1-4CL 32WQFN
| DigiKey | Win Source Electronics | Quarktwin Technology Ltd. | Lingto Electronic Limited | Shenzhen Shengyu Electronics Technology Limited | |
|---|---|---|---|---|---|
| Product Category | Battery Charger ICs | Battery Charger ICs | Battery Charger ICs | Battery Charger ICs | Battery Charger ICs |
| Product Number | 296-50950-1-ND | 913441-BQ25708RSNR | BQ25708RSNR | BQ25708RSNR | BQ25708RSNR |
| Product Name | PMIC - Battery Chargers | PMIC - PMIC - Battery Chargers - BQ25708RSNR | Battery Chargers | PMIC - Battery Chargers | Integrated Circuits (ICs) - Power Management (PMIC) - Battery Chargers |
| Cell Type | Multi-Chemistry | Multi-Chemistry | Multi-Chemistry | ||
| Features | Over Voltage Protection; Lead-Free | Over Voltage Protection | Over Voltage Protection | ||
| Package Type | 32-WFQFN Exposed Pad | 32-QFN (4x4) | 32-WFQFN Exposed Pad | ||
| Pins | 32 |