Texas Instruments High-Performance Analog PMIC - PMIC - Battery Management - BQ25703ARSNT BQ25703ARSNT

Description
Manufacturer: Texas Instruments Win Source Part Number: 913440-BQ25703ARSNT Operating Temperature Range: -40°C ~ 85°C (TA) Features: Battery Battery Monitor IC Multi-Chemistry 32-QFN (4x4) Package: 32-WFQFN Exposed Pad Package: Reel - TR Mounting: Surface Mount Family Name: BQ25703 Categories: Integrated Circuits (ICs) Case / Package: 32-QFN (4x4) ECCN: EAR99 Popularity: High Fake Threat In the Open Market: 86 pct. Supply and Demand Status: Balance Quantity per package: 250 MSL Level: 2 (1 Year) Estimated Pruduction Lead Time: 34 Weeks REACH Status: REACH Unaffected HTSUS: 8542.39.0001 Other Part Number: 296-46956-2, 296-46956-1, BQ25703ARSNT-ND, 296-46956-6
Request a Quote Datasheet
Description
Manufacturer: Texas Instruments Win Source Part Number: 913440-BQ25703ARSNT Operating Temperature Range: -40°C ~ 85°C (TA) Features: Battery Battery Monitor IC Multi-Chemistry 32-QFN (4x4) Package: 32-WFQFN Exposed Pad Package: Reel - TR Mounting: Surface Mount Family Name: BQ25703 Categories: Integrated Circuits (ICs) Case / Package: 32-QFN (4x4) ECCN: EAR99 Popularity: High Fake Threat In the Open Market: 86 pct. Supply and Demand Status: Balance Quantity per package: 250 MSL Level: 2 (1 Year) Estimated Pruduction Lead Time: 34 Weeks REACH Status: REACH Unaffected HTSUS: 8542.39.0001 Other Part Number: 296-46956-2, 296-46956-1, BQ25703ARSNT-ND, 296-46956-6
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
PMIC - PMIC - Battery Management - BQ25703ARSNT - 913440-BQ25703ARSNT - Win Source Electronics
Laguna Hills, CA, United States
PMIC - PMIC - Battery Management - BQ25703ARSNT
913440-BQ25703ARSNT
PMIC - PMIC - Battery Management - BQ25703ARSNT 913440-BQ25703ARSNT
Manufacturer: Texas Instruments Win Source Part Number: 913440-BQ25703ARSNT Operating Temperature Range: -40°C ~ 85°C (TA) Features: Battery Battery Monitor IC Multi-Chemistry 32-QFN (4x4) Package: 32-WFQFN Exposed Pad Package: Reel - TR Mounting: Surface Mount Family Name: BQ25703 Categories: Integrated Circuits (ICs) Case / Package: 32-QFN (4x4) ECCN: EAR99 Popularity: High Fake Threat In the Open Market: 86 pct. Supply and Demand Status: Balance Quantity per package: 250 MSL Level: 2 (1 Year) Estimated Pruduction Lead Time: 34 Weeks REACH Status: REACH Unaffected HTSUS: 8542.39.0001 Other Part Number: 296-46956-2, 296-46956-1, BQ25703ARSNT-ND, 296-46956-6

Manufacturer: Texas Instruments
Win Source Part Number: 913440-BQ25703ARSNT
Operating Temperature Range: -40°C ~ 85°C (TA)
Features: Battery Battery Monitor IC Multi-Chemistry 32-QFN (4x4)
Package: 32-WFQFN Exposed Pad
Package: Reel - TR
Mounting: Surface Mount
Family Name: BQ25703
Categories: Integrated Circuits (ICs)
Case / Package: 32-QFN (4x4)
ECCN: EAR99
Popularity: High
Fake Threat In the Open Market: 86 pct.
Supply and Demand Status: Balance
Quantity per package: 250
MSL Level: 2 (1 Year)
Estimated Pruduction Lead Time: 34 Weeks
REACH Status: REACH Unaffected
HTSUS: 8542.39.0001
Other Part Number: 296-46956-2, 296-46956-1, BQ25703ARSNT-ND, 296-46956-6

Buy Now Datasheet
Integrated Circuits (ICs) - Power Management (PMIC) - Battery Management - BQ25703ARSNT - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Integrated Circuits (ICs) - Power Management (PMIC) - Battery Management
BQ25703ARSNT
Integrated Circuits (ICs) - Power Management (PMIC) - Battery Management BQ25703ARSNT
IC BAT MON MULT-CHEM 1-4C 32WQFN

IC BAT MON MULT-CHEM 1-4C 32WQFN

Supplier's Site
Battery Management - BQ25703ARSNT - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
Battery Management
BQ25703ARSNT
Battery Management BQ25703ARSNT
Battery Battery Monitor IC Multi-Chemistry 32-QFN (4x4)

Battery Battery Monitor IC Multi-Chemistry 32-QFN (4x4)

Buy Now

Technical Specifications

  Win Source Electronics Shenzhen Shengyu Electronics Technology Limited Quarktwin Technology Ltd.
Product Category Supervisory Circuits and Battery Monitor Chips Supervisory Circuits and Battery Monitor Chips Supervisory Circuits and Battery Monitor Chips
Product Number 913440-BQ25703ARSNT BQ25703ARSNT BQ25703ARSNT
Product Name PMIC - PMIC - Battery Management - BQ25703ARSNT Integrated Circuits (ICs) - Power Management (PMIC) - Battery Management Battery Management
Output Options Inverting
Unlock Full Specs
to access all available technical data

Similar Products

PMIC - Supervisors - ADM1816-20ART-REEL - Lingto Electronic Limited
Specs
Number of Supplies 1; 1
Output Options Open Drain; Open Drain or Open Collector
Type SOT-23; TO-236-3, SC-59, SOT-23-3
View Details
Voltage References - 1219572 - RS Components, Ltd.
Specs
Type SOT-23; Sot-23
Pins 3
View Details
TLC7733M Single SVS For 3.3V Systems W/Programmable Time Delay - 5962-9750901QPA - Texas Instruments
Specs
Number of Supplies 1
Output Options Active-high,Active-low,Push-pull
Type CDIP,LCCC
View Details
3 suppliers
PMIC - PMIC - Battery Management - ACT2801QL-T1026 - 1011905-ACT2801QL-T1026 - Win Source Electronics
Specs
Output Options Inverting
Type 24-QFN (4x4)
Operating Temperature -40 to 85 C (-40 to 185 F)
View Details