Texas Instruments Standard Linear and Logic Batt Charger, 19.2V, 8.128A, Qfn-32; Battery Type Texas Instruments BQ25703ARSNT

Description
BATT CHARGER, 19.2V, 8.128A, QFN-32; Battery Type:Lead Acid, LiFePO4, Li-Ion, NiCd, NiMH; Input Voltage:24V; Battery Charge Voltage:19.2V; Charge Current Max:8.128A; Battery IC Case Style:QFN; No. of Pins:32Pins; No. of Series RoHS Compliant: Yes
Description
BATT CHARGER, 19.2V, 8.128A, QFN-32; Battery Type:Lead Acid, LiFePO4, Li-Ion, NiCd, NiMH; Input Voltage:24V; Battery Charge Voltage:19.2V; Charge Current Max:8.128A; Battery IC Case Style:QFN; No. of Pins:32Pins; No. of Series RoHS Compliant: Yes

Suppliers

Company
Product
Description
Supplier Links
Batt Charger, 19.2V, 8.128A, Qfn-32; Battery Type Texas Instruments - 52AH6957 - Newark, An Avnet Company
Chicago, IL, United States
Batt Charger, 19.2V, 8.128A, Qfn-32; Battery Type Texas Instruments
52AH6957
Batt Charger, 19.2V, 8.128A, Qfn-32; Battery Type Texas Instruments 52AH6957
BATT CHARGER, 19.2V, 8.128A, QFN-32; Battery Type:Lead Acid, LiFePO4, Li-Ion, NiCd, NiMH; Input Voltage:24V; Battery Charge Voltage:19.2V; Charge Current Max:8.128A; Battery IC Case Style:QFN; No. of Pins:32Pins; No. of Series RoHS Compliant: Yes

BATT CHARGER, 19.2V, 8.128A, QFN-32; Battery Type:Lead Acid, LiFePO4, Li-Ion, NiCd, NiMH; Input Voltage:24V; Battery Charge Voltage:19.2V; Charge Current Max:8.128A; Battery IC Case Style:QFN; No. of Pins:32Pins; No. of Series RoHS Compliant: Yes

Supplier's Site

Technical Specifications

  Newark, An Avnet Company
Product Category Battery Charger ICs
Product Number 52AH6957
Product Name Batt Charger, 19.2V, 8.128A, Qfn-32; Battery Type Texas Instruments
Cell Type Li-Ion; NiCd; NiMH; Lead Acid; Lead Acid, LiFePO4, Li-Ion, NiCd, NiMH
Unlock Full Specs
to access all available technical data

Similar Products

30 V, 5 A Buck-Boost Charger with Integrated MOSFETs and OTG - ACT2861 - Qorvo
Specs
Charger Type Switching
Package Type QFN, 32-pin
Pins 32
View Details
PMIC - Battery Chargers - BQ24003PWP - Lingto Electronic Limited
Specs
Cell Type Li-Ion; Lithium Ion
Supply Voltage 4.2 volts
Charge Current 1200 mA
View Details
Battery Management - 1908256 - RS Components, Ltd.
Specs
Cell Type Nickel-Metal Hydride, Nickel-Cadmium
Package Type So
Pins 16
View Details