Win Source Part Number: 1254061-BQ25672RQMR
Category: Integrated Circuits (ICs)>PMIC - Battery Chargers
Package: Tape & Reel
Standard Package: 3,000
Mounting: SMD (SMT)
Interface: I2C
Fault Protection: Over Current, Over Voltage
Voltage - Supply (Max): 24V
Battery Chemistry: Lithium Ion/Polymer
Number of Cells: 1 ~ 4
Current - Charging: Constant
Programmable Features: Current, Voltage
Charge Current - Max: 3A
Battery Pack Voltage: 18.8V (Max)
Package / Case: 29-VFQFN
Supplier Device Package: 29-VQFN-HR (4x4)
Temperature Range - Operating: -40°C ~ 85°C (TA)
ECCN: EAR99
Fake Threat In the Open Market: 78 pct.
MSL Level: 2 (1 Year)
HTSUS: 8542.39.0001
Mfr: Texas Instruments
Other Names: 296-BQ25672RQMRCT,29
IC CONTROLLED, 1- TO 4-CELL, 3-A
Charger IC Lithium Ion/Polymer 29-VQFN-HR (4x4)
IC CONTROLLED, 1- TO 4-CELL, 3-A
| Win Source Electronics | Shenzhen Shengyu Electronics Technology Limited | Quarktwin Technology Ltd. | Lingto Electronic Limited | |
|---|---|---|---|---|
| Product Category | Battery Charger ICs | Battery Charger ICs | Battery Charger ICs | Battery Charger ICs |
| Product Number | 1254061-BQ25672RQMR | BQ25672RQMR | BQ25672RQMR | BQ25672RQMR |
| Product Name | Integrated Circuits (ICs) - PMIC - Battery Chargers | Integrated Circuits (ICs) - Power Management (PMIC) - Battery Chargers | Battery Chargers | PMIC - Battery Chargers |
| Cell Type | Li-Ion | Li-Ion; Lithium Ion/Polymer | Lithium Ion/Polymer | |
| Features | Over Voltage Protection; Over Current Protection | Over Voltage Protection; Over Current Protection | Over Voltage Protection; Over Current Protection | |
| Cells | 1 to 4 | |||
| Charge Current | 3000 mA | 3000 mA |