Manufacturer: Texas Instruments
Win Source Part Number: 1320259-BQ25606RGET
Category: Integrated Circuits (ICs)>Power Management (PMIC)>Battery Chargers
Packaging: Reel - TR
Standard Package: 250
Mounting: Surface Mount
Interface: USB
Fault Protection: Over Temperature, Over Voltage, Short Circuit
Voltage - Supply (Max): 13.5V
Battery Chemistry: Lithium Ion/Polymer
Number of Cells: 1
Current - Charging: Constant - Programmable
Charge Current - Max: 3A
Battery Pack Voltage: 4.4V
Supplier Device Package: 24-VQFN (4x4)
Temperature Range - Operating: -40°C ~ 85°C
Case / Package: 24-VFQFN Exposed Pad
ECCN: EAR99
Fake Threat In the Open Market: 76
MSL Level: 2 (1 Year)
REACH Status: REACH Unaffected
HTSUS: 8542.39.0001
Other Part Number: 296-46941-6,296-4694
Base Product Number: BQ25606
RoHS Status: ROHS3 Compliant
IC BATT CHG LI-ION 1CELL 24VQFN
IC BATT CHG LI-ION 1CELL 24VQFN
IC BATT CHG LI-ION 1CELL 24VQFN
IC BATT CHG LI-ION 1CELL 24VQFN
Charger IC Lithium Ion/Polymer 24-VQFN (4x4)
BATT CHARGER, LI-ION/POL, 3A, VQFN-24; Battery Type:Li-Ion, Li-Pol; Input Voltage:13.5V; Battery Charge Voltage:4.4V; Charge Current Max:3A; Battery IC Case Style:VQFN; No. of Pins:24Pins; No. of Series Cells:1; Operating TemperatureRoHS Compliant: Yes
IC BATT CHG LI-ION 1CELL 24VQFN
| Win Source Electronics | DigiKey | Lingto Electronic Limited | Quarktwin Technology Ltd. | Newark, An Avnet Company | Shenzhen Shengyu Electronics Technology Limited | |
|---|---|---|---|---|---|---|
| Product Category | Battery Charger ICs | Battery Charger ICs | Battery Charger ICs | Battery Charger ICs | Battery Charger ICs | Battery Charger ICs |
| Product Number | 1320259-BQ25606RGET | 296-46941-1-ND | BQ25606RGET | BQ25606RGET | 28AH1965 | BQ25606RGET |
| Product Name | Integrated Circuits (ICs) - Power Management (PMIC) - Battery Chargers | PMIC - Battery Chargers | PMIC - Battery Chargers | Battery Chargers | Batt Charger, Li-Ion/pol, 3A, Vqfn-24; Battery Type Texas Instruments | Integrated Circuits (ICs) - Power Management (PMIC) - Battery Chargers |
| Cell Type | Li-Ion | Li-Ion; Lithium Ion/Polymer | Li-Ion; Li-Ion, Li-Pol | Li-Ion; Lithium Ion/Polymer | ||
| Features | Over Voltage Protection | Over Voltage Protection; Lead-Free | Over Voltage Protection | Over Voltage Protection | ||
| Package Type | 24-VFQFN Exposed Pad | 24-VFQFN Exposed Pad | 24-VFQFN Exposed Pad | VQFN | ||
| Cells | 1 | 1 | 1 |