Texas Instruments High-Performance Analog PMIC - Battery Chargers BQ25601DRTWR

Description
IC BATT CNTRL LI-ION 1CEL 24WQFN
Request a Quote Datasheet
Description
IC BATT CNTRL LI-ION 1CEL 24WQFN
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
PMIC - Battery Chargers - 296-BQ25601DRTWRTR-ND - DigiKey
Thief River Falls, MN, United States
PMIC - Battery Chargers
296-BQ25601DRTWRTR-ND
PMIC - Battery Chargers 296-BQ25601DRTWRTR-ND
IC BATT CNTRL LI-ION 1CEL 24WQFN

IC BATT CNTRL LI-ION 1CEL 24WQFN

Buy Now Datasheet
PMIC - Battery Chargers - 296-BQ25601DRTWRCT-ND - DigiKey
Thief River Falls, MN, United States
PMIC - Battery Chargers
296-BQ25601DRTWRCT-ND
PMIC - Battery Chargers 296-BQ25601DRTWRCT-ND
IC BATT CNTRL LI-ION 1CEL 24WQFN

IC BATT CNTRL LI-ION 1CEL 24WQFN

Buy Now Datasheet
PMIC - Battery Chargers - 296-BQ25601DRTWRDKR-ND - DigiKey
Thief River Falls, MN, United States
PMIC - Battery Chargers
296-BQ25601DRTWRDKR-ND
PMIC - Battery Chargers 296-BQ25601DRTWRDKR-ND
IC BATT CNTRL LI-ION 1CEL 24WQFN

IC BATT CNTRL LI-ION 1CEL 24WQFN

Buy Now Datasheet
PMIC - PMIC - Battery Chargers - BQ25601DRTWR - 851376-BQ25601DRTWR - Win Source Electronics
Laguna Hills, CA, United States
PMIC - PMIC - Battery Chargers - BQ25601DRTWR
851376-BQ25601DRTWR
PMIC - PMIC - Battery Chargers - BQ25601DRTWR 851376-BQ25601DRTWR
Manufacturer: Texas Instruments Win Source Part Number: 851376-BQ25601DRTWR Features: Charger IC Package: Reel - TR Family Name: BQ25601 Categories: Integrated Circuits (ICs) ECCN: EAR99 Popularity: Medium Fake Threat In the Open Market: 67 pct. Supply and Demand Status: Limited Quantity per package: 3000 MSL Level: 2 (1 Year) Estimated Pruduction Lead Time: 34 Weeks REACH Status: REACH Unaffected HTSUS: 8542.39.0001 Other Part Number: 296-BQ25601DRTWRCT, 296-BQ25601DRTWRTR, BQ25601DRTWR-ND, 296-BQ25601DRTWRDKR

Manufacturer: Texas Instruments
Win Source Part Number: 851376-BQ25601DRTWR
Features: Charger IC
Package: Reel - TR
Family Name: BQ25601
Categories: Integrated Circuits (ICs)
ECCN: EAR99
Popularity: Medium
Fake Threat In the Open Market: 67 pct.
Supply and Demand Status: Limited
Quantity per package: 3000
MSL Level: 2 (1 Year)
Estimated Pruduction Lead Time: 34 Weeks
REACH Status: REACH Unaffected
HTSUS: 8542.39.0001
Other Part Number: 296-BQ25601DRTWRCT, 296-BQ25601DRTWRTR, BQ25601DRTWR-ND, 296-BQ25601DRTWRDKR

Buy Now Datasheet
PMIC - Battery Chargers - BQ25601DRTWR - Lingto Electronic Limited
Shenzhen, China
PMIC - Battery Chargers
BQ25601DRTWR
PMIC - Battery Chargers BQ25601DRTWR
IC BATT CNTRL LI-ION 1CEL 24WQFN

IC BATT CNTRL LI-ION 1CEL 24WQFN

Supplier's Site Datasheet
Integrated Circuits (ICs) - Power Management (PMIC) - Battery Chargers - BQ25601DRTWR - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Integrated Circuits (ICs) - Power Management (PMIC) - Battery Chargers
BQ25601DRTWR
Integrated Circuits (ICs) - Power Management (PMIC) - Battery Chargers BQ25601DRTWR
IC BATT CNTRL LI-ION 1CEL 24WQFN

IC BATT CNTRL LI-ION 1CEL 24WQFN

Supplier's Site
Battery Chargers - BQ25601DRTWR - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
Battery Chargers
BQ25601DRTWR
Battery Chargers BQ25601DRTWR
Charger IC Lithium Ion/Polymer 24-WQFN (4x4)

Charger IC Lithium Ion/Polymer 24-WQFN (4x4)

Buy Now

Technical Specifications

  DigiKey Win Source Electronics Lingto Electronic Limited Shenzhen Shengyu Electronics Technology Limited Quarktwin Technology Ltd.
Product Category Battery Charger ICs Battery Charger ICs Battery Charger ICs Battery Charger ICs Battery Charger ICs
Product Number 296-BQ25601DRTWRTR-ND 851376-BQ25601DRTWR BQ25601DRTWR BQ25601DRTWR BQ25601DRTWR
Product Name PMIC - Battery Chargers PMIC - PMIC - Battery Chargers - BQ25601DRTWR PMIC - Battery Chargers Integrated Circuits (ICs) - Power Management (PMIC) - Battery Chargers Battery Chargers
Features Over Voltage Protection; Over Current Protection; Lead-Free Over Voltage Protection; Over Current Protection Over Voltage Protection; Over Current Protection
Package Type 24-WFQFN Exposed Pad 24-WFQFN Exposed Pad
Pins 24
Cells 1
Unlock Full Specs
to access all available technical data

Similar Products

30 V, 5 A Buck-Boost Charger with Integrated MOSFETs and OTG - ACT2861 - Qorvo
Specs
Charger Type Switching
Package Type QFN, 32-pin
Pins 32
View Details
PMIC - Battery Chargers - MIC79050-4.2BMM TR - Lingto Electronic Limited
Specs
Cell Type Lithium Ion
Features Over Current Protection
Supply Voltage 4.2 volts
View Details
Battery Management - 1900536 - RS Components, Ltd.
Specs
Cell Type Li-Ion; Lithium-ion
Package Type Tqfn
Pins 28
View Details