IC BATT CHG LI-ION 1CELL 16WQFN
IC BATT CHG LI-ION 1CELL 16WQFN
IC BATT CHG LI-ION 1CELL 16WQFN
Win Source Part Number: 977156-BQ25302RTER
Category: Integrated Circuits (ICs)>PMIC - Battery Chargers
Package: Tape & Reel
Standard Package: 3,000
Mounting: SMD (SMT)
Interface: USB
Fault Protection: Over Current, Over Voltage, Short Circuit
Voltage - Supply (Max): 6.2V
Battery Chemistry: Lithium Ion/Polymer
Number of Cells: 1
Current - Charging: Constant - Programmable
Programmable Features: Current
Charge Current - Max: 2A
Battery Pack Voltage: 4.4V
Package / Case: 16-WFQFN Exposed Pad
Supplier Device Package: 16-WQFN (3x3)
Temperature Range - Operating: -40°C ~ 85°C (TA)
ECCN: EAR99
Fake Threat In the Open Market: 52 pct.
MSL Level: 2 (1 Year)
REACH Status: REACH Unaffected
HTSUS: 8542.39.0001
Mfr: Texas Instruments
Other Names: 296-BQ25302RTERDKR,2
Base Product Number: BQ25302
IC BATT CHG LI-ION 1CELL 16WQFN
IC BATT CHG LI-ION 1CELL 16WQFN
Charger IC Lithium Ion/Polymer 16-WQFN (3x3)
| DigiKey | Win Source Electronics | Shenzhen Shengyu Electronics Technology Limited | Lingto Electronic Limited | Quarktwin Technology Ltd. | |
|---|---|---|---|---|---|
| Product Category | Battery Charger ICs | Battery Charger ICs | Battery Charger ICs | Battery Charger ICs | Battery Charger ICs |
| Product Number | 296-BQ25302RTERTR-ND | 977156-BQ25302RTER | BQ25302RTER | BQ25302RTER | BQ25302RTER |
| Product Name | PMIC - Battery Chargers | Integrated Circuits (ICs) - PMIC - Battery Chargers | Integrated Circuits (ICs) - Power Management (PMIC) - Battery Chargers | PMIC - Battery Chargers | Battery Chargers |
| Features | Over Voltage Protection; Over Current Protection | Over Voltage Protection; Over Current Protection | Over Voltage Protection; Over Current Protection | Over Voltage Protection; Over Current Protection | |
| Package Type | 16-WFQFN Exposed Pad | 16-WFQFN Exposed Pad | |||
| Pins | 16 | ||||
| Cells | 1 | 1 |