The BQ25180YBGR is a linear battery charger IC designed for single-cell applications, supporting a charging current of up to 1 A and system loads of up to 2.5 A. It operates within an input voltage range of 3.0 V to 5.9 V and is tolerant to input voltages up to 25 V. The device features configurable battery regulation voltage with 0.5% accuracy, adjustable fast charge current from 5 mA to 1 A, and configurable termination current down to 0.5 mA. This charger supports various charging profiles, including a standard Li-ion or LiFePO4 profile with precharge, constant current, and constant voltage phases. It includes advanced power path management, allowing for dynamic optimization of charging from weak adapters and the ability to select between adapter or battery power for the system. The BQ25180YBGR also integrates multiple fault protection features, including input overvoltage, battery undervoltage, and thermal regulation protections. The device is packaged in an 8-ball chipscale package, measuring 1.6 mm x 1.1 mm, which facilitates a compact design without the need for high-density interconnect (HDI) PCB processes, potentially reducing overall PCB costs. It is suitable for applications such as TWS headsets, smart glasses, smart watches, and various automation systems.
Win Source Part Number: 1372084-BQ25180YBGR
Category: Integrated Circuits (ICs) - Power Management (PMIC) - Battery Chargers
Temperature Range - Operating: -40°C ~ 125°C
Fake Threat In the Open Market: 34 pct.
MSL Level: 1 (Unlimited)
Mfr: Texas Instruments
Package: Tape & Reel
Product Status: Active
Package / Case: 8-XFBGA, DSBGA
Supplier Device Package: 8-DSBGA (1.6x1.1)
Base Product Number: BQ25180
Mounting Type: Surface Mount
HTSUS: 8542.39.0001
ECCN: EAR99
Voltage - Supply (Max): 5.5V
Battery Chemistry: Lithium Ion/Polymer, Lithium Iron Phosphate
Number of Cells: 1
Fault Protection: Over Current, Over Temperature, Over Voltage, Short Circuit
Interface: I²C
Current - Charging: Constant - Programmable
Programmable Features: Current, Timer, Voltage
Charge Current - Max: 1A
Battery Pack Voltage: 4.6V
1-A LI-ION IC PROGRAMMABLE CHARG
1-A LI-ION IC PROGRAMMABLE CHARG
Charger IC Lithium Ion/Polymer, Lithium Iron Phosphate 8-DSBGA (1.6x1.1)
| Win Source Electronics | Shenzhen Shengyu Electronics Technology Limited | Lingto Electronic Limited | Quarktwin Technology Ltd. | |
|---|---|---|---|---|
| Product Category | Battery Charger ICs | Battery Charger ICs | Battery Charger ICs | Battery Charger ICs |
| Product Number | 1372084-BQ25180YBGR | BQ25180YBGR | BQ25180YBGR | BQ25180YBGR |
| Product Name | Integrated Circuits (ICs) - Power Management (PMIC) - Battery Chargers | Integrated Circuits (ICs) - Power Management (PMIC) - Battery Chargers | PMIC - Battery Chargers | Battery Chargers |
| Cell Type | Li-Ion | Lithium Ion/Polymer, Lithium Iron Phosphate | Li-Ion; Lithium Ion/Polymer, Lithium Iron Phosphate | |
| Features | Over Voltage Protection; Over Current Protection | Over Voltage Protection; Over Current Protection | Over Voltage Protection; Over Current Protection | |
| Cells | 1 | |||
| Charge Current | 1000 mA | 1000 mA |