Texas Instruments Integrated Circuits (ICs) - Power Management (PMIC) - Battery Chargers BQ25173DSGR

Description
Win Source Part Number: 1355647-BQ25173DSGR Category: Integrated Circuits (ICs) - Power Management (PMIC) - Battery Chargers Temperature Range - Operating: -40°C ~ 125°C (TJ) Fake Threat In the Open Market: 53 pct. MSL Level: 2 (1 Year) Mfr: Texas Instruments Package: Tape & Reel Product Status: Active Package / Case: 8-WFDFN Exposed Pad Supplier Device Package: 8-WSON (2x2) Base Product Number: BQ25173 Mounting Type: Surface Mount HTSUS: 8542.39.0001 ECCN: EAR99 Voltage - Supply (Max): 18V Battery Chemistry: Supercapacitor Number of Cells: 1 ~ 4 Fault Protection: Over Current, Over Voltage, Short Circuit Current - Charging: Constant - Programmable Programmable Features: Current, Voltage Charge Current - Max: 800mA Battery Pack Voltage: 10.5V (Max)
Request a Quote Datasheet
Description
Win Source Part Number: 1355647-BQ25173DSGR Category: Integrated Circuits (ICs) - Power Management (PMIC) - Battery Chargers Temperature Range - Operating: -40°C ~ 125°C (TJ) Fake Threat In the Open Market: 53 pct. MSL Level: 2 (1 Year) Mfr: Texas Instruments Package: Tape & Reel Product Status: Active Package / Case: 8-WFDFN Exposed Pad Supplier Device Package: 8-WSON (2x2) Base Product Number: BQ25173 Mounting Type: Surface Mount HTSUS: 8542.39.0001 ECCN: EAR99 Voltage - Supply (Max): 18V Battery Chemistry: Supercapacitor Number of Cells: 1 ~ 4 Fault Protection: Over Current, Over Voltage, Short Circuit Current - Charging: Constant - Programmable Programmable Features: Current, Voltage Charge Current - Max: 800mA Battery Pack Voltage: 10.5V (Max)
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Integrated Circuits (ICs) - Power Management (PMIC) - Battery Chargers - 1355647-BQ25173DSGR - Win Source Electronics
Laguna Hills, CA, United States
Integrated Circuits (ICs) - Power Management (PMIC) - Battery Chargers
1355647-BQ25173DSGR
Integrated Circuits (ICs) - Power Management (PMIC) - Battery Chargers 1355647-BQ25173DSGR
Win Source Part Number: 1355647-BQ25173DSGR Category: Integrated Circuits (ICs) - Power Management (PMIC) - Battery Chargers Temperature Range - Operating: -40°C ~ 125°C (TJ) Fake Threat In the Open Market: 53 pct. MSL Level: 2 (1 Year) Mfr: Texas Instruments Package: Tape & Reel Product Status: Active Package / Case: 8-WFDFN Exposed Pad Supplier Device Package: 8-WSON (2x2) Base Product Number: BQ25173 Mounting Type: Surface Mount HTSUS: 8542.39.0001 ECCN: EAR99 Voltage - Supply (Max): 18V Battery Chemistry: Supercapacitor Number of Cells: 1 ~ 4 Fault Protection: Over Current, Over Voltage, Short Circuit Current - Charging: Constant - Programmable Programmable Features: Current, Voltage Charge Current - Max: 800mA Battery Pack Voltage: 10.5V (Max)

Win Source Part Number: 1355647-BQ25173DSGR
Category: Integrated Circuits (ICs) - Power Management (PMIC) - Battery Chargers
Temperature Range - Operating: -40°C ~ 125°C (TJ)
Fake Threat In the Open Market: 53 pct.
MSL Level: 2 (1 Year)
Mfr: Texas Instruments
Package: Tape & Reel
Product Status: Active
Package / Case: 8-WFDFN Exposed Pad
Supplier Device Package: 8-WSON (2x2)
Base Product Number: BQ25173
Mounting Type: Surface Mount
HTSUS: 8542.39.0001
ECCN: EAR99
Voltage - Supply (Max): 18V
Battery Chemistry: Supercapacitor
Number of Cells: 1 ~ 4
Fault Protection: Over Current, Over Voltage, Short Circuit
Current - Charging: Constant - Programmable
Programmable Features: Current, Voltage
Charge Current - Max: 800mA
Battery Pack Voltage: 10.5V (Max)

Buy Now Datasheet
PMIC - Battery Chargers - BQ25173DSGR - Lingto Electronic Limited
Shenzhen, China
PMIC - Battery Chargers
BQ25173DSGR
PMIC - Battery Chargers BQ25173DSGR
800-MA LINEAR CHARGER FOR 1-CELL

800-MA LINEAR CHARGER FOR 1-CELL

Supplier's Site Datasheet
Integrated Circuits (ICs) - Power Management (PMIC) - Battery Chargers - BQ25173DSGR - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Integrated Circuits (ICs) - Power Management (PMIC) - Battery Chargers
BQ25173DSGR
Integrated Circuits (ICs) - Power Management (PMIC) - Battery Chargers BQ25173DSGR
IC BATT CHG SUPERCAP 4CELL 8WSON

IC BATT CHG SUPERCAP 4CELL 8WSON

Supplier's Site
Battery Chargers - BQ25173DSGR - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
Battery Chargers
BQ25173DSGR
Battery Chargers BQ25173DSGR
Charger IC Supercapacitor 8-WSON (2x2)

Charger IC Supercapacitor 8-WSON (2x2)

Buy Now Datasheet

Technical Specifications

  Win Source Electronics Lingto Electronic Limited Shenzhen Shengyu Electronics Technology Limited Quarktwin Technology Ltd.
Product Category Battery Charger ICs Battery Charger ICs Battery Charger ICs Battery Charger ICs
Product Number 1355647-BQ25173DSGR BQ25173DSGR BQ25173DSGR BQ25173DSGR
Product Name Integrated Circuits (ICs) - Power Management (PMIC) - Battery Chargers PMIC - Battery Chargers Integrated Circuits (ICs) - Power Management (PMIC) - Battery Chargers Battery Chargers
Features Over Voltage Protection; Over Current Protection Over Voltage Protection; Over Current Protection Over Voltage Protection; Over Current Protection
Cells 1 to 4
Charge Current 800 mA 800 mA
Operating Temperature -40 to 125 C (-40 to 257 F) -40 to 125 C (-40 to 257 F) -40 to 125 C (-40 to 257 F)
Unlock Full Specs
to access all available technical data

Similar Products

30 V, 5 A Buck-Boost Charger with Integrated MOSFETs and OTG - ACT2861 - Qorvo
Specs
Charger Type Switching
Package Type QFN, 32-pin
Pins 32
View Details
BQ24187 Single-Input, Single Cell Switchmode Li-Ion Battery Charger - BQ24187RGET - Texas Instruments
Specs
Charger Type Switching
Cell Type Li-Ion; Li-Ion/Li-Polymer
Package Type DSBGA,VQFN
View Details
PMIC - PMIC - Battery Chargers - ISL6292-1CR5Z - 875715-ISL6292-1CR5Z - Win Source Electronics
Specs
Cell Type Li-Ion
Package Type 16-QFN (5x5)
Operating Temperature -20 to 70 C (-4 to 158 F)
View Details
2 suppliers