Texas Instruments Integrated Circuits (ICs) - PMIC - Battery Chargers BQ25170JDSGR

Description
Win Source Part Number: 1159041-BQ25170JDSGR Category: Integrated Circuits (ICs)>PMIC - Battery Chargers Package: Tape & Reel (TR) Standard Package: 3,000 Mounting: SMD (SMT) Interface: USB Fault Protection: Over Current, Over Temperature, Over Voltage, Short Circuit Voltage - Supply (Max): 6.6V Battery Chemistry: Lithium Ion/Polymer, Lithium Iron Phosphate Number of Cells: 1 Current - Charging: Constant - Programmable Programmable Features: Current, Timer, Voltage Charge Current - Max: 800mA Battery Pack Voltage: 4.4V (Max) Package / Case: 8-WFDFN Exposed Pad Supplier Device Package: 8-WSON (2x2) Temperature Range - Operating: -40°C ~ 125°C (TJ) ECCN: EAR99 Fake Threat In the Open Market: 70 pct. HTSUS: 8542.39.0001 Mfr: Texas Instruments Other Names: 296-BQ25170JDSGRTR
Request a Quote Datasheet
Description
Win Source Part Number: 1159041-BQ25170JDSGR Category: Integrated Circuits (ICs)>PMIC - Battery Chargers Package: Tape & Reel (TR) Standard Package: 3,000 Mounting: SMD (SMT) Interface: USB Fault Protection: Over Current, Over Temperature, Over Voltage, Short Circuit Voltage - Supply (Max): 6.6V Battery Chemistry: Lithium Ion/Polymer, Lithium Iron Phosphate Number of Cells: 1 Current - Charging: Constant - Programmable Programmable Features: Current, Timer, Voltage Charge Current - Max: 800mA Battery Pack Voltage: 4.4V (Max) Package / Case: 8-WFDFN Exposed Pad Supplier Device Package: 8-WSON (2x2) Temperature Range - Operating: -40°C ~ 125°C (TJ) ECCN: EAR99 Fake Threat In the Open Market: 70 pct. HTSUS: 8542.39.0001 Mfr: Texas Instruments Other Names: 296-BQ25170JDSGRTR
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Integrated Circuits (ICs) - PMIC - Battery Chargers - 1159041-BQ25170JDSGR - Win Source Electronics
Laguna Hills, CA, United States
Integrated Circuits (ICs) - PMIC - Battery Chargers
1159041-BQ25170JDSGR
Integrated Circuits (ICs) - PMIC - Battery Chargers 1159041-BQ25170JDSGR
Win Source Part Number: 1159041-BQ25170JDSGR Category: Integrated Circuits (ICs)>PMIC - Battery Chargers Package: Tape & Reel (TR) Standard Package: 3,000 Mounting: SMD (SMT) Interface: USB Fault Protection: Over Current, Over Temperature, Over Voltage, Short Circuit Voltage - Supply (Max): 6.6V Battery Chemistry: Lithium Ion/Polymer, Lithium Iron Phosphate Number of Cells: 1 Current - Charging: Constant - Programmable Programmable Features: Current, Timer, Voltage Charge Current - Max: 800mA Battery Pack Voltage: 4.4V (Max) Package / Case: 8-WFDFN Exposed Pad Supplier Device Package: 8-WSON (2x2) Temperature Range - Operating: -40°C ~ 125°C (TJ) ECCN: EAR99 Fake Threat In the Open Market: 70 pct. HTSUS: 8542.39.0001 Mfr: Texas Instruments Other Names: 296-BQ25170JDSGRTR

Win Source Part Number: 1159041-BQ25170JDSGR
Category: Integrated Circuits (ICs)>PMIC - Battery Chargers
Package: Tape & Reel (TR)
Standard Package: 3,000
Mounting: SMD (SMT)
Interface: USB
Fault Protection: Over Current, Over Temperature, Over Voltage, Short Circuit
Voltage - Supply (Max): 6.6V
Battery Chemistry: Lithium Ion/Polymer, Lithium Iron Phosphate
Number of Cells: 1
Current - Charging: Constant - Programmable
Programmable Features: Current, Timer, Voltage
Charge Current - Max: 800mA
Battery Pack Voltage: 4.4V (Max)
Package / Case: 8-WFDFN Exposed Pad
Supplier Device Package: 8-WSON (2x2)
Temperature Range - Operating: -40°C ~ 125°C (TJ)
ECCN: EAR99
Fake Threat In the Open Market: 70 pct.
HTSUS: 8542.39.0001
Mfr: Texas Instruments
Other Names: 296-BQ25170JDSGRTR

Buy Now
PMIC - Battery Chargers - BQ25170JDSGR - Lingto Electronic Limited
Shenzhen, China
PMIC - Battery Chargers
BQ25170JDSGR
PMIC - Battery Chargers BQ25170JDSGR
IC BATTERY MANAGEMENT

IC BATTERY MANAGEMENT

Supplier's Site Datasheet
Integrated Circuits (ICs) - Power Management (PMIC) - Battery Chargers - BQ25170JDSGR - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Integrated Circuits (ICs) - Power Management (PMIC) - Battery Chargers
BQ25170JDSGR
Integrated Circuits (ICs) - Power Management (PMIC) - Battery Chargers BQ25170JDSGR
IC BATTERY MANAGEMENT

IC BATTERY MANAGEMENT

Supplier's Site
Battery Chargers - BQ25170JDSGR - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
Battery Chargers
BQ25170JDSGR
Battery Chargers BQ25170JDSGR
Charger IC Lithium Ion/Polymer, Lithium Iron Phosphate 8-WSON (2x2)

Charger IC Lithium Ion/Polymer, Lithium Iron Phosphate 8-WSON (2x2)

Buy Now Datasheet

Technical Specifications

  Win Source Electronics Lingto Electronic Limited Shenzhen Shengyu Electronics Technology Limited Quarktwin Technology Ltd.
Product Category Battery Charger ICs Battery Charger ICs Battery Charger ICs Battery Charger ICs
Product Number 1159041-BQ25170JDSGR BQ25170JDSGR BQ25170JDSGR BQ25170JDSGR
Product Name Integrated Circuits (ICs) - PMIC - Battery Chargers PMIC - Battery Chargers Integrated Circuits (ICs) - Power Management (PMIC) - Battery Chargers Battery Chargers
Cell Type Li-Ion Lithium Ion/Polymer, Lithium Iron Phosphate Lithium Ion/Polymer, Lithium Iron Phosphate
Features Over Voltage Protection; Over Current Protection Over Voltage Protection; Over Current Protection Over Voltage Protection; Over Current Protection
Cells 1
Charge Current 800 mA 800 mA
Unlock Full Specs
to access all available technical data

Similar Products