500-MA 1-CELL LINEAR CHARGER WIT
500-MA 1-CELL LINEAR CHARGER WIT
Charger IC Lithium Ion 20-DSBGA
| Shenzhen Shengyu Electronics Technology Limited | Lingto Electronic Limited | Quarktwin Technology Ltd. | |
|---|---|---|---|
| Product Category | Battery Charger ICs | Battery Charger ICs | Battery Charger ICs |
| Product Number | BQ25157YFPR | BQ25157YFPR | BQ25157YFPR |
| Product Name | Integrated Circuits (ICs) - Power Management (PMIC) - Battery Chargers | PMIC - Battery Chargers | Battery Chargers |
| Cell Type | Li-Ion; Lithium Ion | Lithium Ion | |
| Features | Over Voltage Protection; Over Current Protection | Over Voltage Protection; Over Current Protection | |
| Package Type | BGA | BGA; 20-XFBGA, DSBGA | |
| Operating Temperature | -40 to 85 C (-40 to 185 F) | -40 to 85 C (-40 to 185 F) |