Manufacturer: Texas Instruments
Win Source Part Number: 864503-BQ25121YFPR
Operating Temperature Range: -40°C ~ 125°C (TJ)
Features: Charger IC Lithium Ion 25-DSBGA
Package: Reel - TR
Package: 25-XFBGA, DSBGA
Mounting: Surface Mount
Part Status: Not For New Designs
Family Name: BQ25121
Categories: Integrated Circuits (ICs)
Case / Package: 25-DSBGA
ECCN: EAR99
Popularity: Medium
Fake Threat In the Open Market: 69 pct.
Supply and Demand Status: Limited
Quantity per package: 3000
MSL Level: 1 (Unlimited)
REACH Status: REACH Unaffected
HTSUS: 8542.39.0001
IC BATT CHG LI-ION 1CELL 25DSBGA
IC BATT CHG LI-ION 1CELL 25DSBGA
Charger IC Lithium Ion 25-DSBGA
IC BATT CHG LI-ION 1CELL 25DSBGA
| Win Source Electronics | DigiKey | Shenzhen Shengyu Electronics Technology Limited | Quarktwin Technology Ltd. | Lingto Electronic Limited | |
|---|---|---|---|---|---|
| Product Category | Battery Charger ICs | Battery Charger ICs | Battery Charger ICs | Battery Charger ICs | Battery Charger ICs |
| Product Number | 864503-BQ25121YFPR | BQ25121YFPR-ND | BQ25121YFPR | BQ25121YFPR | BQ25121YFPR |
| Product Name | PMIC - PMIC - Battery Chargers - BQ25121YFPR | PMIC - Battery Chargers | Integrated Circuits (ICs) - Power Management (PMIC) - Battery Chargers | Battery Chargers | PMIC - Battery Chargers |
| Cell Type | Li-Ion | Li-Ion; Lithium Ion | Li-Ion; Lithium Ion | ||
| Package Type | BGA; 25-DSBGA | 25-XFBGA, DSBGA | BGA | BGA; 25-XFBGA, DSBGA | |
| Operating Temperature | -40 to 125 C (-40 to 257 F) | -40 to 125 C (-40 to 257 F) | -40 to 125 C (-40 to 257 F) | -40 to 125 C (-40 to 257 F) | |
| Features | Over Voltage Protection; Lead-Free | Over Voltage Protection | Over Voltage Protection |