Texas Instruments High-Performance Analog PMIC - Battery Chargers BQ25120YFPR

Description
IC BATT CHG LI-ION 1CELL 25DSBGA
Request a Quote Datasheet
Description
IC BATT CHG LI-ION 1CELL 25DSBGA
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
PMIC - Battery Chargers - 296-46073-1-ND - DigiKey
Thief River Falls, MN, United States
PMIC - Battery Chargers
296-46073-1-ND
PMIC - Battery Chargers 296-46073-1-ND
IC BATT CHG LI-ION 1CELL 25DSBGA

IC BATT CHG LI-ION 1CELL 25DSBGA

Buy Now Datasheet
PMIC - Battery Chargers - 296-46073-2-ND - DigiKey
Thief River Falls, MN, United States
PMIC - Battery Chargers
296-46073-2-ND
PMIC - Battery Chargers 296-46073-2-ND
IC BATT CHG LI-ION 1CELL 25DSBGA

IC BATT CHG LI-ION 1CELL 25DSBGA

Buy Now Datasheet
PMIC - Battery Chargers - 296-46073-6-ND - DigiKey
Thief River Falls, MN, United States
PMIC - Battery Chargers
296-46073-6-ND
PMIC - Battery Chargers 296-46073-6-ND
IC BATT CHG LI-ION 1CELL 25DSBGA

IC BATT CHG LI-ION 1CELL 25DSBGA

Buy Now Datasheet
PMIC - PMIC - Battery Chargers - BQ25120YFPR - 801882-BQ25120YFPR - Win Source Electronics
Laguna Hills, CA, United States
PMIC - PMIC - Battery Chargers - BQ25120YFPR
801882-BQ25120YFPR
PMIC - PMIC - Battery Chargers - BQ25120YFPR 801882-BQ25120YFPR
Manufacturer: Texas Instruments Win Source Part Number: 801882-BQ25120YFPR Packaging: Reel Mounting Style: SMD Interface: I2C Fault Protection: Over Temperature, Over Voltage, Short Circuit Battery Chemistry: Lithium Ion/Polymer Number of Cells: 1 Current - Charging: Constant - Programmable Programmable Features: Current Charge Current - Max: 300mA Battery Pack Voltage: 4.2V Supplier Device Package: 25-DSBGA Temperature Range - Operating: -40°C ~ 125°C Manufacturer Package: 25-XFBGA, DSBGA Popularity: High Fake Threat In the Open Market: 59 pct. Supply and Demand Status: Balance Manufacturer Pack Quantity: 3,000 MSL Level: 1 (Unlimited) Voltage - Supply (Maximum): 5.5V

Manufacturer: Texas Instruments
Win Source Part Number: 801882-BQ25120YFPR
Packaging: Reel
Mounting Style: SMD
Interface: I2C
Fault Protection: Over Temperature, Over Voltage, Short Circuit
Battery Chemistry: Lithium Ion/Polymer
Number of Cells: 1
Current - Charging: Constant - Programmable
Programmable Features: Current
Charge Current - Max: 300mA
Battery Pack Voltage: 4.2V
Supplier Device Package: 25-DSBGA
Temperature Range - Operating: -40°C ~ 125°C
Manufacturer Package: 25-XFBGA, DSBGA
Popularity: High
Fake Threat In the Open Market: 59 pct.
Supply and Demand Status: Balance
Manufacturer Pack Quantity: 3,000
MSL Level: 1 (Unlimited)
Voltage - Supply (Maximum): 5.5V

Buy Now
PMIC - Battery Chargers - BQ25120YFPR - Lingto Electronic Limited
Shenzhen, China
PMIC - Battery Chargers
BQ25120YFPR
PMIC - Battery Chargers BQ25120YFPR
IC BATT CHG LI-ION 1CELL 25DSBGA

IC BATT CHG LI-ION 1CELL 25DSBGA

Supplier's Site Datasheet
Battery Chargers - BQ25120YFPR - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
Battery Chargers
BQ25120YFPR
Battery Chargers BQ25120YFPR
Charger IC Lithium Ion/Polymer 25-DSBGA

Charger IC Lithium Ion/Polymer 25-DSBGA

Buy Now
Integrated Circuits (ICs) - Power Management (PMIC) - Battery Chargers - BQ25120YFPR - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Integrated Circuits (ICs) - Power Management (PMIC) - Battery Chargers
BQ25120YFPR
Integrated Circuits (ICs) - Power Management (PMIC) - Battery Chargers BQ25120YFPR
IC BATT CHG LI-ION 1CELL 25DSBGA

IC BATT CHG LI-ION 1CELL 25DSBGA

Supplier's Site

Technical Specifications

  DigiKey Win Source Electronics Lingto Electronic Limited Quarktwin Technology Ltd. Shenzhen Shengyu Electronics Technology Limited
Product Category Battery Charger ICs Battery Charger ICs Battery Charger ICs Battery Charger ICs Battery Charger ICs
Product Number 296-46073-1-ND 801882-BQ25120YFPR BQ25120YFPR BQ25120YFPR BQ25120YFPR
Product Name PMIC - Battery Chargers PMIC - PMIC - Battery Chargers - BQ25120YFPR PMIC - Battery Chargers Battery Chargers Integrated Circuits (ICs) - Power Management (PMIC) - Battery Chargers
Features Over Voltage Protection; Lead-Free Over Voltage Protection Over Voltage Protection Over Voltage Protection
Package Type 25-XFBGA, DSBGA BGA; 25-XFBGA, DSBGA BGA
Pins 25
Cells 1 1
Unlock Full Specs
to access all available technical data

Similar Products

PMIC - Battery Chargers - ISL6291-2CR-T - Lingto Electronic Limited
Specs
Cell Type Li-Ion; Lithium Ion/Polymer
Supply Voltage 4.2 volts
Charge Current 2000 mA
View Details
Battery Management - 1900466P - RS Components, Ltd.
Specs
Package Type QSOP
Pins 28
Operating Temperature 85 C (185 F)
View Details
BQ24163 2.5A, Dual-Input, Single Cell Switchmode Li-Ion Battery Charger with Power Path - BQ24163YFFR - Texas Instruments
Specs
Charger Type Switching
Cell Type Li-Ion; Li-Ion/Li-Polymer
Features Lead-Free
View Details
5 suppliers
30 V, 5 A Buck-Boost Charger with Integrated MOSFETs and OTG - ACT2861 - Qorvo
Specs
Charger Type Switching
Package Type QFN, 32-pin
Pins 32
View Details