IC BATT CHG LI-ION 1CELL 25DSBGA
IC BATT CHG LI-ION 1CELL 25DSBGA
IC BATT CHG LI-ION 1CELL 25DSBGA
Manufacturer: Texas Instruments
Win Source Part Number: 852352-BQ25120AYFPR
Features: Charger IC
Package: Reel - TR
Family Name: BQ25120
Categories: Integrated Circuits (ICs)
ECCN: EAR99
Popularity: Medium
Fake Threat In the Open Market: 76 pct.
Supply and Demand Status: Limited
Quantity per package: 3000
MSL Level: 1 (Unlimited)
Estimated Pruduction Lead Time: 34 Weeks
REACH Status: REACH Unaffected
HTSUS: 8542.39.0001
Other Part Number: 296-48287-2, Q11119682, 296-48287-1, BQ25120AYFPR-ND, 296-48287-6
IC BATT CHG LI-ION 1CELL 25DSBGA
Charger IC Lithium Ion/Polymer 25-DSBGA
IC BATT CHG LI-ION 1CELL 25DSBGA
| DigiKey | Win Source Electronics | Lingto Electronic Limited | Quarktwin Technology Ltd. | Shenzhen Shengyu Electronics Technology Limited | |
|---|---|---|---|---|---|
| Product Category | Battery Charger ICs | Battery Charger ICs | Battery Charger ICs | Battery Charger ICs | Battery Charger ICs |
| Product Number | 296-48287-1-ND | 852352-BQ25120AYFPR | BQ25120AYFPR | BQ25120AYFPR | BQ25120AYFPR |
| Product Name | PMIC - Battery Chargers | PMIC - PMIC - Battery Chargers - BQ25120AYFPR | PMIC - Battery Chargers | Battery Chargers | Integrated Circuits (ICs) - Power Management (PMIC) - Battery Chargers |
| Features | Over Voltage Protection; Lead-Free | Over Voltage Protection | Over Voltage Protection | ||
| Package Type | 25-XFBGA, DSBGA | BGA; 25-XFBGA, DSBGA | BGA | ||
| Pins | 25 | ||||
| Cells | 1 |