The bq25100 is a 250-mA single-cell Li-ion battery charger with 1-mA termination current and maximum 75-nA battery leakage. It is packaged in a 6-pin DSBGA measuring 1.60mm × 0.90mm and operates over a temperature range of 0°C to 125°C. The device supports input overvoltage protection up to 6.5V and features thermal regulation at 125°C with thermal shutdown at 150°C. Charge voltage is set to 4.20V, and it includes programmable fast charge and termination currents via external resistors. System load can be connected in parallel with the battery, and automatic termination mode is available for absent battery packs.
250-mA Single Cell Li-Ion Battery Charger, 1mA termination, 75nA Battery leakage 6-DSBGA -40 to 85
Manufacturer: Texas Instruments
Win Source Part Number: 1023993-BQ25100YFPT
Packaging: Reel - TR
Fault Protection: Over Temperature, Over Voltage, Short Circuit
Battery Chemistry: Lithium-Ion/Polymer
Number of Cells: 1
Current - Charging: Constant - Programmable
Programmable Features: Current
Charge Current - Max: 250mA
Battery Pack Voltage: 4.2V
Categories: Integrated Circuits
Status: Active
Temperature Range - Operating: 0°C to 125°C (TJ)
Case / Package: 6-DSBGA
Maximum Supply Voltage: 6.45V
Popularity: Medium
Fake Threat In the Open Market: 46 pct.
Supply and Demand Status: Balance
IC BATT CHG LI-ION 1CELL 6DSBGA
IC BATT CHG LI-ION 1CELL 6DSBGA
IC BATT CHG LI-ION 1CELL 6DSBGA
Charger IC Lithium Ion/Polymer 6-DSBGA
BATTERY CHARGER, LI-ION/LI-POL, DSBGA-6; Battery Type:Li-Ion, Li-Pol; Input Voltage:28V; Battery Charge Voltage:4.2V; Charge Current Max:250mA; Battery IC Case Style:DSBGA; No. of Pins:6Pins; No. of Series Cells:1; Operating RoHS Compliant: Yes
IC BATT CHG LI-ION 1CELL 6DSBGA
TEXAS INSTRUMENTS BQ25100YFPTBATTERY CHARGER, LI-ION/LI-POL, DSBGA-6
IC BATT CHG LI-ION 1CELL 6DSBGA
| Texas Instruments | Win Source Electronics | DigiKey | Quarktwin Technology Ltd. | Newark, An Avnet Company | Shenzhen Shengyu Electronics Technology Limited | Utmel Electronic Limited | Lingto Electronic Limited | |
|---|---|---|---|---|---|---|---|---|
| Product Category | Battery Charger ICs | Battery Charger ICs | Battery Charger ICs | Battery Charger ICs | Battery Charger ICs | Battery Charger ICs | Battery Charger ICs | Battery Charger ICs |
| Product Number | BQ25100YFPT | 1023993-BQ25100YFPT | 296-38373-6-ND | BQ25100YFPT | 53AH6710 | BQ25100YFPT | 815-BQ25100YFPT | BQ25100YFPT |
| Product Name | BQ25100 250-mA Single Cell Li-Ion Battery Charger, 1mA termination, 75nA Battery leakage | PMIC - PMIC - Battery Chargers - BQ25100YFPT | PMIC - Battery Chargers | Battery Chargers | Battery Charger, Li-Ion/li-Pol, Dsbga-6; Battery Type Texas Instruments | Integrated Circuits (ICs) - Power Management (PMIC) - Battery Chargers | TEXAS INSTRUMENTS BQ25100YFPTBATTERY CHARGER, LI-ION/LI-POL, DSBGA-6 | PMIC - Battery Chargers |
| Cell Type | Li-Ion; Li-Ion/Li-Polymer | Li-Ion; Li-Ion, Li-Pol | Li-Ion; Lithium Ion/Polymer | Li-Ion; Lithium Ion/Polymer | Li-Ion; Lithium Ion/Polymer | |||
| Features | Lead-Free | Over Voltage Protection | Over Voltage Protection; Lead-Free | Over Voltage Protection | Over Voltage Protection | |||
| Package Type | DSBGA | BGA; 6-DSBGA | 6-XFBGA, DSBGA | BGA; 6-XFBGA, DSBGA | DSBGA | BGA | 6-XFBGA, DSBGA | |
| Cells | 1 | 1 | 1 | 1 | 1 | |||
| Supply Voltage | 30 volts | 6.45 volts | 6.45 volts | 28 volts | 6.45 volts | 4.2 volts |