The bq25100 is a 250-mA single-cell Li-Ion battery charger with 1-mA termination current and a maximum battery leakage of 75 nA. It is packaged in a 6-pin DSBGA measuring 1.60 mm × 0.90 mm. The device supports input overvoltage protection up to 6.5 V and operates with a charge voltage accuracy of ±1% and charge current accuracy of ±10%. Thermal regulation occurs at 125°C with 150°C thermal shutdown protection. It includes an integrated 10-hour safety timer and supports JEITA temperature profile monitoring via an external NTC thermistor. The operating junction temperature range is 0°C to 125°C.
250-mA Single Cell Li-Ion Battery Charger, 1mA termination, 75nA Battery leakage 6-DSBGA -40 to 85
IC BATT CHG LI-ION 1CELL 6DSBGA
IC BATT CHG LI-ION 1CELL 6DSBGA
IC BATT CHG LI-ION 1CELL 6DSBGA
Manufacturer: Texas Instruments
Win Source Part Number: 1023992-BQ25100YFPR
Packaging: Reel - TR
Fault Protection: Over Temperature, Over Voltage, Short Circuit
Battery Chemistry: Lithium-Ion/Polymer
Number of Cells: 1
Current - Charging: Constant - Programmable
Programmable Features: Current
Charge Current - Max: 250mA
Battery Pack Voltage: 4.2V
Family Name: BQ25100
Categories: Integrated Circuits
Status: Active
Temperature Range - Operating: 0°C to 125°C (TJ)
Case / Package: 6-DSBGA
Maximum Supply Voltage: 6.45V
Alternative Parts (Cross-Reference): LTC4002ES8-4.2; LTC4002ES8-4.2#TR; LTC4002EDD-4.2#TR; MAX8804YETA+;
Introduction Date: August 22, 2014
ECCN: EAR99
Country of Origin: Philippines
Estimated EOL Date: 2031
Halogen Free: Compliant
Is this a common-used part?: Yes
Popularity: High
Fake Threat In the Open Market: 69 pct.
Supply and Demand Status: Balance
IC BATT CHG LI-ION 1CELL 6DSBGA
Charger IC Lithium Ion/Polymer 6-DSBGA
IC BATT CHG LI-ION 1CELL 6DSBGA
| Texas Instruments | DigiKey | Win Source Electronics | Lingto Electronic Limited | Quarktwin Technology Ltd. | Shenzhen Shengyu Electronics Technology Limited | |
|---|---|---|---|---|---|---|
| Product Category | Battery Charger ICs | Battery Charger ICs | Battery Charger ICs | Battery Charger ICs | Battery Charger ICs | Battery Charger ICs |
| Product Number | BQ25100YFPR | 296-39931-2-ND | 1023992-BQ25100YFPR | BQ25100YFPR | BQ25100YFPR | BQ25100YFPR |
| Product Name | BQ25100 250-mA Single Cell Li-Ion Battery Charger, 1mA termination, 75nA Battery leakage | PMIC - Battery Chargers | PMIC - PMIC - Battery Chargers - BQ25100YFPR | PMIC - Battery Chargers | Battery Chargers | Integrated Circuits (ICs) - Power Management (PMIC) - Battery Chargers |
| Cell Type | Li-Ion; Li-Ion/Li-Polymer | Li-Ion; Lithium Ion/Polymer | Li-Ion; Lithium Ion/Polymer | |||
| Features | Lead-Free | Over Voltage Protection; Lead-Free | Over Voltage Protection | Over Voltage Protection | Over Voltage Protection | |
| Package Type | DSBGA | 6-XFBGA, DSBGA | BGA; 6-DSBGA | BGA; 6-XFBGA, DSBGA | BGA | |
| Cells | 1 | 1 | 1 |