Texas Instruments BQ25100H 250-mA Single Cell Li-Ion Battery Charger, 1mA termination, 75nA Battery leakage BQ25100HYFPT

Description
250-mA Single Cell Li-Ion Battery Charger, 1mA termination, 75nA Battery leakage 6-DSBGA 0 to 125
Request a Quote Datasheet
Description
250-mA Single Cell Li-Ion Battery Charger, 1mA termination, 75nA Battery leakage 6-DSBGA 0 to 125
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
BQ25100H 250-mA Single Cell Li-Ion Battery Charger, 1mA termination, 75nA Battery leakage - BQ25100HYFPT - Texas Instruments
Dallas, TX, United States
BQ25100H 250-mA Single Cell Li-Ion Battery Charger, 1mA termination, 75nA Battery leakage
BQ25100HYFPT
BQ25100H 250-mA Single Cell Li-Ion Battery Charger, 1mA termination, 75nA Battery leakage BQ25100HYFPT
250-mA Single Cell Li-Ion Battery Charger, 1mA termination, 75nA Battery leakage 6-DSBGA 0 to 125

250-mA Single Cell Li-Ion Battery Charger, 1mA termination, 75nA Battery leakage 6-DSBGA 0 to 125

Buy Now Datasheet
PMIC - PMIC - Battery Chargers - BQ25100HYFPT - 1023991-BQ25100HYFPT - Win Source Electronics
Laguna Hills, CA, United States
PMIC - PMIC - Battery Chargers - BQ25100HYFPT
1023991-BQ25100HYFPT
PMIC - PMIC - Battery Chargers - BQ25100HYFPT 1023991-BQ25100HYFPT
Manufacturer: Texas Instruments Win Source Part Number: 1023991-BQ25100HYFPT Packaging: Reel - TR Fault Protection: Over Temperature, Over Voltage, Short Circuit Battery Chemistry: Lithium-Ion/Polymer Number of Cells: 1 Current - Charging: Constant - Programmable Programmable Features: Current Charge Current - Max: 250mA Battery Pack Voltage: 4.35V Categories: Integrated Circuits Status: Active Temperature Range - Operating: 0°C to 125°C (TJ) Case / Package: 6-DSBGA Maximum Supply Voltage: 6.45V Popularity: Medium Fake Threat In the Open Market: 39 pct. Supply and Demand Status: Balance

Manufacturer: Texas Instruments
Win Source Part Number: 1023991-BQ25100HYFPT
Packaging: Reel - TR
Fault Protection: Over Temperature, Over Voltage, Short Circuit
Battery Chemistry: Lithium-Ion/Polymer
Number of Cells: 1
Current - Charging: Constant - Programmable
Programmable Features: Current
Charge Current - Max: 250mA
Battery Pack Voltage: 4.35V
Categories: Integrated Circuits
Status: Active
Temperature Range - Operating: 0°C to 125°C (TJ)
Case / Package: 6-DSBGA
Maximum Supply Voltage: 6.45V
Popularity: Medium
Fake Threat In the Open Market: 39 pct.
Supply and Demand Status: Balance

Buy Now Datasheet
PMIC - Battery Chargers - 296-BQ25100HYFPTDKR-ND - DigiKey
Thief River Falls, MN, United States
PMIC - Battery Chargers
296-BQ25100HYFPTDKR-ND
PMIC - Battery Chargers 296-BQ25100HYFPTDKR-ND
IC BATT CHG LI-ION 1CELL 6DSBGA

IC BATT CHG LI-ION 1CELL 6DSBGA

Buy Now Datasheet
PMIC - Battery Chargers - 296-BQ25100HYFPTTR-ND - DigiKey
Thief River Falls, MN, United States
PMIC - Battery Chargers
296-BQ25100HYFPTTR-ND
PMIC - Battery Chargers 296-BQ25100HYFPTTR-ND
IC BATT CHG LI-ION 1CELL 6DSBGA

IC BATT CHG LI-ION 1CELL 6DSBGA

Buy Now Datasheet
PMIC - Battery Chargers - 296-BQ25100HYFPTCT-ND - DigiKey
Thief River Falls, MN, United States
PMIC - Battery Chargers
296-BQ25100HYFPTCT-ND
PMIC - Battery Chargers 296-BQ25100HYFPTCT-ND
IC BATT CHG LI-ION 1CELL 6DSBGA

IC BATT CHG LI-ION 1CELL 6DSBGA

Buy Now Datasheet
Integrated Circuits (ICs) - Power Management (PMIC) - Battery Chargers - BQ25100HYFPT - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Integrated Circuits (ICs) - Power Management (PMIC) - Battery Chargers
BQ25100HYFPT
Integrated Circuits (ICs) - Power Management (PMIC) - Battery Chargers BQ25100HYFPT
IC BATT CHG LI-ION 1CELL 6DSBGA

IC BATT CHG LI-ION 1CELL 6DSBGA

Supplier's Site
PMIC - Battery Chargers - BQ25100HYFPT - Lingto Electronic Limited
Shenzhen, China
PMIC - Battery Chargers
BQ25100HYFPT
PMIC - Battery Chargers BQ25100HYFPT
IC BATT CHG LI-ION 1CELL 6DSBGA

IC BATT CHG LI-ION 1CELL 6DSBGA

Supplier's Site Datasheet
Battery Chargers - BQ25100HYFPT - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
Battery Chargers
BQ25100HYFPT
Battery Chargers BQ25100HYFPT
Charger IC Lithium Ion/Polymer 6-DSBGA

Charger IC Lithium Ion/Polymer 6-DSBGA

Buy Now

Technical Specifications

  Texas Instruments Win Source Electronics DigiKey Shenzhen Shengyu Electronics Technology Limited Lingto Electronic Limited Quarktwin Technology Ltd.
Product Category Battery Charger ICs Battery Charger ICs Battery Charger ICs Battery Charger ICs Battery Charger ICs Battery Charger ICs
Product Number BQ25100HYFPT 1023991-BQ25100HYFPT 296-BQ25100HYFPTDKR-ND BQ25100HYFPT BQ25100HYFPT BQ25100HYFPT
Product Name BQ25100H 250-mA Single Cell Li-Ion Battery Charger, 1mA termination, 75nA Battery leakage PMIC - PMIC - Battery Chargers - BQ25100HYFPT PMIC - Battery Chargers Integrated Circuits (ICs) - Power Management (PMIC) - Battery Chargers PMIC - Battery Chargers Battery Chargers
Cell Type Li-Ion; Li-Ion/Li-Polymer Li-Ion; Lithium Ion/Polymer Li-Ion; Lithium Ion/Polymer
Features Lead-Free Over Voltage Protection Over Voltage Protection; Lead-Free Over Voltage Protection Over Voltage Protection
Package Type DSBGA BGA; 6-DSBGA 6-XFBGA, DSBGA BGA BGA; 6-XFBGA, DSBGA
Cells 1 1 1
Unlock Full Specs
to access all available technical data

Similar Products

BQ24166 2.5A, Dual-Input, Single Cell Switchmode Li-Ion Battery Charger with Power Path Management - BQ24166YFFR - Texas Instruments
Specs
Charger Type Switching
Cell Type Li-Ion; Li-Ion/Li-Polymer
Features Lead-Free
View Details
5 suppliers
BQ24171 JEITA Compliant Stand-Alone Switch-Mode Li-Ion and Li-Polymer Battery Charger - BQ24171RGYR - Texas Instruments
Specs
Charger Type Switching
Cell Type Li-Ion; Li-Ion/Li-Polymer
Features Lead-Free
View Details
6 suppliers
BQ24151A Fully Integrated Switch-Mode One-Cell Li-Ion Charger with Full USB Compliance and USB-OTG Support - BQ24151AYFFT - Texas Instruments
Specs
Charger Type Switching
Cell Type Li-Ion; Li-Ion/Li-Polymer
Features Lead-Free
View Details
6 suppliers
Battery Chargers - BQ24157BYFFT - Quarktwin Technology Ltd.
Specs
Package Type BGA; 20-UFBGA, DSBGA
Operating Temperature -40 to 125 C (-40 to 257 F)
View Details