Manufacturer: Texas Instruments
Win Source Part Number: 770330-BQ25100BYFPT
Packaging: Reel package
Operating Temperature Range: -5°C ~ 125°C (TJ)
Package: 6-XFBGA, DSBGA
Interface: USB
Fault Protection: Over Temperature, Over Voltage, Short Circuit
Battery Chemistry: Lithium-Ion/Polymer
Number of Cells: 1
Current - Charging: Constant - Programmable
Programmable Features: Current
Charge Current - Max: 250mA
Battery Pack Voltage: 4.284V
Family Name: BQ25100B
Categories: Integrated Circuits (ICs)
Manufacturer Package: 6-DSBGA
Voltage Supply MAX: 6.45V
Alternative Parts (Cross-Reference): LTC4071EMS8E#PBF; LTC4071IMS8E#PBF; LTC4071EMS8E#TRPBF; LTC4071IMS8E#TRPBF;
Introduction Date: April 28, 2016
ECCN: EAR99
Country of Origin: Philippines
Estimated EOL Date: 2029
Halogen Free: Compliant
Popularity: Medium
Fake Threat In the Open Market: 62 pct.
Supply and Demand Status: Limited
IC BATT CHG LI-ION 1CELL 6DSBGA
IC BATT CHG LI-ION 1CELL 6DSBGA
IC BATT CHG LI-ION 1CELL 6DSBGA
Charger IC Lithium Ion/Polymer 6-DSBGA
IC BATT CHG LI-ION 1CELL 6DSBGA
BATT CHARGER, LI-ION/LI-POL, DSBGA-6; Battery Type:Li-Ion, Li-Pol; Input Voltage:6.45V; Battery Charge Voltage:4.284V; Charge Current:250mA; IC Case / Package:DSBGA; No. of Pins:6Pins; No. of Cells:1Cells; Product Range:- RoHS Compliant: Yes
BATT CHARGER, LI-ION/LI-POL, DSBGA-6; Battery Type:Li-Ion, Li-Pol; Input Voltage:6.45V; Battery Charge Voltage:4.284V; Charge Current Max:250mA; Battery IC Case Style:DSBGA; No. of Pins:6Pins; No. of Series Cells:1; Operating RoHS Compliant: Yes
IC BATT CHG LI-ION 1CELL 6DSBGA
| Win Source Electronics | DigiKey | Quarktwin Technology Ltd. | Lingto Electronic Limited | Newark, An Avnet Company | Newark, An Avnet Company | Shenzhen Shengyu Electronics Technology Limited | |
|---|---|---|---|---|---|---|---|
| Product Category | Battery Charger ICs | Battery Charger ICs | Battery Charger ICs | Battery Charger ICs | Battery Charger ICs | Battery Charger ICs | Battery Charger ICs |
| Product Number | 770330-BQ25100BYFPT | 296-44158-2-ND | BQ25100BYFPT | BQ25100BYFPT | 90Y9464 | 37AJ8848 | BQ25100BYFPT |
| Product Name | PMIC - PMIC - Battery Chargers - BQ25100BYFPT | PMIC - Battery Chargers | Battery Chargers | PMIC - Battery Chargers | Batt Charger, Li-Ion/li-Pol, Dsbga-6; Battery Type Texas Instruments | Batt Charger, Li-Ion/li-Pol, Dsbga-6; Battery Type Texas Instruments | Integrated Circuits (ICs) - Power Management (PMIC) - Battery Chargers |
| Features | Over Voltage Protection | Over Voltage Protection; Lead-Free | Over Voltage Protection | Over Voltage Protection | |||
| Cells | 1 | 1 | 1 | ||||
| Charge Current | 250 mA | 250 mA | 250 mA | 250 mA | |||
| Operating Temperature | -5 to 125 C (23 to 257 F) | -5 to 125 C (23 to 257 F) | -5 to 125 C (23 to 257 F) | -5 to 125 C (23 to 257 F) |