Manufacturer: Texas Instruments
Win Source Part Number: 803808-BQ25100BYFPR
Packaging: Reel
Mounting Style: SMD
Interface: USB
Fault Protection: Over Temperature, Over Voltage, Short Circuit
Battery Chemistry: Lithium Ion/Polymer
Number of Cells: 1
Current - Charging: Constant - Programmable
Programmable Features: Current
Charge Current - Max: 250mA
Battery Pack Voltage: 4.284V
Supplier Device Package: 6-DSBGA
Temperature Range - Operating: -5°C ~ 125°C
Manufacturer Package: 6-XFBGA, DSBGA
Popularity: Medium
Fake Threat In the Open Market: 35 pct.
Supply and Demand Status: Balance
Manufacturer Pack Quantity: 3,000
MSL Level: 1 (Unlimited)
Voltage - Supply (Maximum): 6.45V
IC BATT CHG LI-ION 1CELL 6DSBGA
IC BATT CHG LI-ION 1CELL 6DSBGA
IC BATT CHG LI-ION 1CELL 6DSBGA
IC BATT CHG LI-ION 1CELL 6DSBGA
Charger IC Lithium Ion/Polymer 6-DSBGA
IC BATT CHG LI-ION 1CELL 6DSBGA
| Win Source Electronics | DigiKey | Lingto Electronic Limited | Quarktwin Technology Ltd. | Shenzhen Shengyu Electronics Technology Limited | |
|---|---|---|---|---|---|
| Product Category | Battery Charger ICs | Battery Charger ICs | Battery Charger ICs | Battery Charger ICs | Battery Charger ICs |
| Product Number | 803808-BQ25100BYFPR | 296-50947-6-ND | BQ25100BYFPR | BQ25100BYFPR | BQ25100BYFPR |
| Product Name | PMIC - PMIC - Battery Chargers - BQ25100BYFPR | PMIC - Battery Chargers | PMIC - Battery Chargers | Battery Chargers | Integrated Circuits (ICs) - Power Management (PMIC) - Battery Chargers |
| Cell Type | Li-Ion | Li-Ion; Lithium Ion/Polymer | Li-Ion; Lithium Ion/Polymer | ||
| Features | Over Voltage Protection | Over Voltage Protection; Lead-Free | Over Voltage Protection | Over Voltage Protection | |
| Cells | 1 | 1 | |||
| Charge Current | 250 mA | 250 mA | 250 mA |