1A, Single cell, Linear Charger for LiFePO4 Applications 10-WSON -40 to 85
Manufacturer: Texas Instruments
Win Source Part Number: 913435-BQ25070DQCT
Operating Temperature Range: -40°C ~ 85°C (TA)
Features: Charger IC Lithium Iron Phosphate 10-WSON (3x2)
Package: 10-WFDFN Exposed Pad
Package: Reel - TR
Mounting: Surface Mount
Family Name: BQ25070
Categories: Integrated Circuits (ICs)
Case / Package: 10-WSON (3x2)
ECCN: EAR99
Popularity: High
Fake Threat In the Open Market: 76 pct.
Supply and Demand Status: Balance
Quantity per package: 250
MSL Level: 2 (1 Year)
Estimated Pruduction Lead Time: 5 Weeks
REACH Status: REACH Unaffected
HTSUS: 8542.39.0001
Other Part Number: -296-29180-1, -BQ25070DQCT-NDR, 296-29180-2, -296-29180-1-ND, 296-29180-1, 296-29180-6
IC BATT CHG IRON PHOS 1C 10WSON
IC BATT CHG IRON PHOS 1C 10WSON
IC BATT CHG IRON PHOS 1C 10WSON
IC BATT CHG IRON PHOS 1C 10WSON
BATTERY CHARGER, LIFEPO4, 1A, WSON-10; Battery Type:LiFePO4; Input Voltage:10.2V; Battery Charge Voltage:3.5V; Charge Current Max:1A; Battery IC Case Style:WSON; No. of Pins:10Pins; No. of Series Cells:1; Operating Temperature RoHS Compliant: Yes
IC BATT CHG IRON PHOS 1C 10WSON
Charger IC Lithium Iron Phosphate 10-WSON (3x2)
| Texas Instruments | Win Source Electronics | DigiKey | Shenzhen Shengyu Electronics Technology Limited | Newark, An Avnet Company | Lingto Electronic Limited | Quarktwin Technology Ltd. | |
|---|---|---|---|---|---|---|---|
| Product Category | Battery Charger ICs | Battery Charger ICs | Battery Charger ICs | Battery Charger ICs | Battery Charger ICs | Battery Charger ICs | Battery Charger ICs |
| Product Number | BQ25070DQCT | 913435-BQ25070DQCT | 296-29180-6-ND | BQ25070DQCT | 26AJ5246 | BQ25070DQCT | BQ25070DQCT |
| Product Name | BQ25070 1A, Single cell, Linear Charger for LiFePO4 Applications | PMIC - PMIC - Battery Chargers - BQ25070DQCT | PMIC - Battery Chargers | Integrated Circuits (ICs) - Power Management (PMIC) - Battery Chargers | Battery Charger, Lifepo4, 1A, Wson-10; Battery Type Texas Instruments | PMIC - Battery Chargers | Battery Chargers |
| Charger Type | Linear | ||||||
| Cell Type | LiFePO4 | Lithium Iron Phosphate | Lithium Iron Phosphate | LiFePO4 | Lithium Iron Phosphate | ||
| Features | Lead-Free | Over Voltage Protection; Lead-Free | Over Voltage Protection | Over Voltage Protection | |||
| Package Type | WSON | 10-WSON (3x2) | 10-WFDFN Exposed Pad | WSON | 10-WFDFN Exposed Pad | ||
| Cells | 1 | 1 | 1 |