Texas Instruments BQ25040 1.1A, Single-Input, Single Cell Li-Ion Battery Charger With 50mA LDO in 2x3 QFN BQ25040DQCT

Description
1.1A, Single-Input, Single Cell Li-Ion Battery Charger With 50mA LDO in 2x3 QFN 10-WSON -40 to 125
Request a Quote Datasheet
Description
1.1A, Single-Input, Single Cell Li-Ion Battery Charger With 50mA LDO in 2x3 QFN 10-WSON -40 to 125
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
BQ25040 1.1A, Single-Input, Single Cell Li-Ion Battery Charger With 50mA LDO in 2x3 QFN - BQ25040DQCT - Texas Instruments
Dallas, TX, United States
BQ25040 1.1A, Single-Input, Single Cell Li-Ion Battery Charger With 50mA LDO in 2x3 QFN
BQ25040DQCT
BQ25040 1.1A, Single-Input, Single Cell Li-Ion Battery Charger With 50mA LDO in 2x3 QFN BQ25040DQCT
1.1A, Single-Input, Single Cell Li-Ion Battery Charger With 50mA LDO in 2x3 QFN 10-WSON -40 to 125

1.1A, Single-Input, Single Cell Li-Ion Battery Charger With 50mA LDO in 2x3 QFN 10-WSON -40 to 125

Buy Now Datasheet
PMIC - PMIC - Battery Chargers - BQ25040DQCT - 770328-BQ25040DQCT - Win Source Electronics
Laguna Hills, CA, United States
PMIC - PMIC - Battery Chargers - BQ25040DQCT
770328-BQ25040DQCT
PMIC - PMIC - Battery Chargers - BQ25040DQCT 770328-BQ25040DQCT
Manufacturer: Texas Instruments Win Source Part Number: 770328-BQ25040DQCT Packaging: Reel package Operating Temperature Range: 0°C ~ 125°C (TJ) Package: 10-WFDFN Exposed Pad Fault Protection: Over Temperature, Over Voltage Battery Chemistry: Lithium-Ion Number of Cells: 1 Current - Charging: Constant - Programmable Charge Current - Max: 1.1A Battery Pack Voltage: 4.2V Family Name: BQ25040 Categories: Integrated Circuits (ICs) Manufacturer Package: 10-WSON (3x2) Voltage Supply MAX: 6.7V Alternative Parts (Cross-Reference): LT3650IMSE-4.1#PBF; LT3650EMSE-4.1#PBF; LT3650EDD-4.1#PBF; LTC4009IUF-1#TRPBF; Introduction Date: December 01, 2008 ECCN: EAR99 Country of Origin: Philippines Estimated EOL Date: 2029 Halogen Free: Compliant Popularity: Medium Fake Threat In the Open Market: 50 pct. Supply and Demand Status: Limited

Manufacturer: Texas Instruments
Win Source Part Number: 770328-BQ25040DQCT
Packaging: Reel package
Operating Temperature Range: 0°C ~ 125°C (TJ)
Package: 10-WFDFN Exposed Pad
Fault Protection: Over Temperature, Over Voltage
Battery Chemistry: Lithium-Ion
Number of Cells: 1
Current - Charging: Constant - Programmable
Charge Current - Max: 1.1A
Battery Pack Voltage: 4.2V
Family Name: BQ25040
Categories: Integrated Circuits (ICs)
Manufacturer Package: 10-WSON (3x2)
Voltage Supply MAX: 6.7V
Alternative Parts (Cross-Reference): LT3650IMSE-4.1#PBF; LT3650EMSE-4.1#PBF; LT3650EDD-4.1#PBF; LTC4009IUF-1#TRPBF;
Introduction Date: December 01, 2008
ECCN: EAR99
Country of Origin: Philippines
Estimated EOL Date: 2029
Halogen Free: Compliant
Popularity: Medium
Fake Threat In the Open Market: 50 pct.
Supply and Demand Status: Limited

Buy Now Datasheet
PMIC - Battery Chargers - 296-BQ25040DQCT-ND - DigiKey
Thief River Falls, MN, United States
PMIC - Battery Chargers
296-BQ25040DQCT-ND
PMIC - Battery Chargers 296-BQ25040DQCT-ND
IC BATT CHG LI-ION 1CELL 10WSON

IC BATT CHG LI-ION 1CELL 10WSON

Buy Now Datasheet
PMIC - Battery Chargers - 296-BQ25040DQDKR-ND - DigiKey
Thief River Falls, MN, United States
PMIC - Battery Chargers
296-BQ25040DQDKR-ND
PMIC - Battery Chargers 296-BQ25040DQDKR-ND
IC BATT CHG LI-ION 1CELL 10WSON

IC BATT CHG LI-ION 1CELL 10WSON

Buy Now Datasheet
PMIC - Battery Chargers - 296-BQ25040DQTR-ND - DigiKey
Thief River Falls, MN, United States
PMIC - Battery Chargers
296-BQ25040DQTR-ND
PMIC - Battery Chargers 296-BQ25040DQTR-ND
IC BATT CHG LI-ION 1CELL 10WSON

IC BATT CHG LI-ION 1CELL 10WSON

Buy Now Datasheet
Integrated Circuits (ICs) - Power Management (PMIC) - Battery Chargers - BQ25040DQCT - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Integrated Circuits (ICs) - Power Management (PMIC) - Battery Chargers
BQ25040DQCT
Integrated Circuits (ICs) - Power Management (PMIC) - Battery Chargers BQ25040DQCT
IC BATT CHG LI-ION 1CELL 10WSON

IC BATT CHG LI-ION 1CELL 10WSON

Supplier's Site
Battery Chargers - BQ25040DQCT - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
Battery Chargers
BQ25040DQCT
Battery Chargers BQ25040DQCT
Charger IC Lithium Ion 10-WSON (3x2)

Charger IC Lithium Ion 10-WSON (3x2)

Buy Now
PMIC - Battery Chargers - BQ25040DQCT - Lingto Electronic Limited
Shenzhen, China
PMIC - Battery Chargers
BQ25040DQCT
PMIC - Battery Chargers BQ25040DQCT
IC BATT CHG LI-ION 1CELL 10WSON

IC BATT CHG LI-ION 1CELL 10WSON

Supplier's Site Datasheet

Technical Specifications

  Texas Instruments Win Source Electronics DigiKey Shenzhen Shengyu Electronics Technology Limited Quarktwin Technology Ltd. Lingto Electronic Limited
Product Category Battery Charger ICs Battery Charger ICs Battery Charger ICs Battery Charger ICs Battery Charger ICs Battery Charger ICs
Product Number BQ25040DQCT 770328-BQ25040DQCT 296-BQ25040DQCT-ND BQ25040DQCT BQ25040DQCT BQ25040DQCT
Product Name BQ25040 1.1A, Single-Input, Single Cell Li-Ion Battery Charger With 50mA LDO in 2x3 QFN PMIC - PMIC - Battery Chargers - BQ25040DQCT PMIC - Battery Chargers Integrated Circuits (ICs) - Power Management (PMIC) - Battery Chargers Battery Chargers PMIC - Battery Chargers
Cell Type Li-Ion; Li-Ion/Li-Polymer Li-Ion; Lithium Ion Li-Ion; Lithium Ion
Features Lead-Free Over Voltage Protection Over Voltage Protection; Lead-Free Over Voltage Protection Over Voltage Protection
Package Type WSON 10-WFDFN Exposed Pad 10-WFDFN Exposed Pad
Cells 1 1 1
Unlock Full Specs
to access all available technical data

Similar Products

BQ24087 750mA SINGLE-CHIP Li-Ion/Li-Pol CHARGE MANAGEMENT IC with Thermal Regulation - BQ24087DRCT - Texas Instruments
Specs
Cell Type Li-Ion; Li-Ion/Li-Polymer
Features Lead-Free
Package Type VSON
View Details
6 suppliers
BQ24074 USB-Friendly Li-Ion Battery Charger and Power-Path Management IC, 10.5V OVP - BQ24074RGTT - Texas Instruments
Specs
Features Lead-Free
Package Type QFN
Supply Voltage 10.2 volts
View Details
7 suppliers
BQ2002G NiCd/NiMH Charge Controller with Negative dV and Peak Voltage Detection Termination - BQ2002GSN - Texas Instruments
Specs
Cell Type NiCd; NiMH
Features Lead-Free
Package Type PDIP,SOIC
View Details
5 suppliers
BQ24108 Standalone Synchronous Switch-mode Li-Ion Charger w/2A FET in QFN-20, 1-Cell - BQ24108RHLRG4 - Texas Instruments
Specs
Charger Type Switching
Cell Type Li-Ion; Li-Ion/Li-Polymer
Features Lead-Free
View Details
7 suppliers