1.1A, Single-Input, Single Cell Li-Ion Battery Charger With 50mA LDO in 2x3 QFN 10-WSON -40 to 125
Manufacturer: Texas Instruments
Win Source Part Number: 079680-BQ25040DQCR
Packaging: Reel - TR
Battery Chemistry: Lithium-Ion
Number of Cells: 1
Current - Charging: Constant - Programmable
Charge Current - Max: 1.1A
Battery Pack Voltage: 4.2V
Categories: Integrated Circuits
Status: Active
Temperature Range - Operating: 0°C to 125°C (TJ)
Case / Package: 10-WSON (3x2)
Programmable Fault Protection: Over Temperature, Over Voltage
Maximum Supply Voltage: 6.7V
Popularity: Medium
Fake Threat In the Open Market: 47 pct.
Supply and Demand Status: Balance
IC BATT CHG LI-ION 1CELL 10WSON
IC BATT CHG LI-ION 1CELL 10WSON
IC BATT CHG LI-ION 1CELL 10WSON
IC BATT CHG LI-ION 1CELL 10WSON
IC BATT CHG LI-ION 1CELL 10WSON
Charger IC Lithium Ion 10-WSON (3x2)
| Texas Instruments | Win Source Electronics | DigiKey | Lingto Electronic Limited | Shenzhen Shengyu Electronics Technology Limited | Quarktwin Technology Ltd. | |
|---|---|---|---|---|---|---|
| Product Category | Battery Charger ICs | Battery Charger ICs | Battery Charger ICs | Battery Charger ICs | Battery Charger ICs | Battery Charger ICs |
| Product Number | BQ25040DQCR | 079680-BQ25040DQCR | 296-24279-2-ND | BQ25040DQCR | BQ25040DQCR | BQ25040DQCR |
| Product Name | BQ25040 1.1A, Single-Input, Single Cell Li-Ion Battery Charger With 50mA LDO in 2x3 QFN | PMIC - PMIC - Battery Chargers - BQ25040DQCR | PMIC - Battery Chargers | PMIC - Battery Chargers | Integrated Circuits (ICs) - Power Management (PMIC) - Battery Chargers | Battery Chargers |
| Cell Type | Li-Ion; Li-Ion/Li-Polymer | Li-Ion; Lithium Ion | Li-Ion; Lithium Ion | |||
| Features | Lead-Free | Over Voltage Protection | Over Voltage Protection; Lead-Free | Over Voltage Protection | Over Voltage Protection | |
| Package Type | WSON | 10-WSON (3x2) | 10-WFDFN Exposed Pad | 10-WFDFN Exposed Pad | ||
| Cells | 1 | 1 | 1 |