500mA Li-Ion Charger w/Integrated 150mA Synchronous Buck Converter, Output Adjustable 20-VQFN -40 to 85
Manufacturer: Texas Instruments
Win Source Part Number: 011966-BQ25010RHLR
Packaging: Reel - TR
Fault Protection: Over Temperature
Battery Chemistry: Lithium-Ion/Polymer
Number of Cells: 1
Current - Charging: Constant - Programmable
Programmable Features: Current, Timer
Charge Current - Max: 500mA
Battery Pack Voltage: 4.2V
Categories: Integrated Circuits
Status: Active
Temperature Range - Operating: -40°C to 125°C (TJ)
Case / Package: 20-VQFN (3.5x4.5)
Maximum Supply Voltage: 6.5V
Popularity: Medium
Fake Threat In the Open Market: 55 pct.
Supply and Demand Status: Limited
IC BATT CHG LI-ION 1CELL 20VQFN
IC BATT CHG LI-ION 1CELL 20VQFN
IC BATT CHG LI-ION 1CELL 20VQFN
IC BATT CHG LI-ION 1CELL 20VQFN
Charger IC Lithium Ion/Polymer 20-VQFN (3.5x4.5)
IC BATT CHG LI-ION 1CELL 20VQFN
| Texas Instruments | Win Source Electronics | DigiKey | Lingto Electronic Limited | Quarktwin Technology Ltd. | Shenzhen Shengyu Electronics Technology Limited | |
|---|---|---|---|---|---|---|
| Product Category | Battery Charger ICs | Battery Charger ICs | Battery Charger ICs | Battery Charger ICs | Battery Charger ICs | Battery Charger ICs |
| Product Number | BQ25010RHLR | 011966-BQ25010RHLR | 296-17639-1-ND | BQ25010RHLR | BQ25010RHLR | BQ25010RHLR |
| Product Name | BQ25010 500mA Li-Ion Charger w/Integrated 150mA Synchronous Buck Converter, Output Adjustable | PMIC - PMIC - Battery Chargers - BQ25010RHLR | PMIC - Battery Chargers | PMIC - Battery Chargers | Battery Chargers | Integrated Circuits (ICs) - Power Management (PMIC) - Battery Chargers |
| Cell Type | Li-Ion; Li-Ion/Li-Polymer | Li-Ion; Lithium Ion/Polymer | Li-Ion; Lithium Ion/Polymer | |||
| Features | Lead-Free | Lead-Free | ||||
| Package Type | VQFN | 20-VQFN (3.5x4.5) | 20-VFQFN Exposed Pad | 20-VFQFN Exposed Pad | ||
| Cells | 1 | 1 | 1 |