IC BATT CHG LI-ION 1CELL 14TSSOP
Manufacturer: Texas Instruments
Win Source Part Number: 770327-BQ24901PWRG4
Packaging: Reel package
Operating Temperature Range: -20°C ~ 85°C (TA)
Package: 14-TSSOP (0.173", 4.40mm Width)
Fault Protection: Short Circuit
Part Status: Obsolete(EOL)
Battery Chemistry: Lithium-Ion/Polymer
Number of Cells: 1
Current - Charging: Constant - Programmable
Programmable Features: Current, Timer
Charge Current - Max: 30mA
Battery Pack Voltage: 4.2V
Family Name: BQ24901
Categories: Integrated Circuits (ICs)
Manufacturer Package: 14-TSSOP
Voltage Supply MAX: 10V
Alternative Parts (Cross-Reference): MAX1898EUB41+T; BQ24901PWG4; MCP73843T-420I/MSG; MAX1898EUB41; MAX1926ETC+T; MAX1898EUB42+T; MAX1757EAI+;
Introduction Date: March 01, 2005
ECCN: EAR99
Country of Origin: Taiwan
Estimated EOL Date: Obsolete / End of life
Halogen Free: Compliant
Popularity: Medium
Fake Threat In the Open Market: 35 pct.
Supply and Demand Status: Limited
IC BATT CHG LI-ION 1CELL 14TSSOP
Charger IC Lithium Ion/Polymer 14-TSSOP
IC BATT CHG LI-ION 1CELL 14TSSOP
| DigiKey | Win Source Electronics | Lingto Electronic Limited | Quarktwin Technology Ltd. | Shenzhen Shengyu Electronics Technology Limited | |
|---|---|---|---|---|---|
| Product Category | Battery Charger ICs | Battery Charger ICs | Battery Charger ICs | Battery Charger ICs | Battery Charger ICs |
| Product Number | BQ24901PWRG4-ND | 770327-BQ24901PWRG4 | BQ24901PWRG4 | BQ24901PWRG4 | BQ24901PWRG4 |
| Product Name | PMIC - Battery Chargers | PMIC - PMIC - Battery Chargers - BQ24901PWRG4 | PMIC - Battery Chargers | Battery Chargers | Integrated Circuits (ICs) - Power Management (PMIC) - Battery Chargers |
| Features | Lead-Free | ||||
| Package Type | 14-TSSOP (0.173", 4.40mm Width) | SSOP | SOP; SSOP; TSSOP; 14-TSSOP (0.173\", 4.40mm Width) | SSOP; TSSOP | |
| Pins | 14 | ||||
| Cells | 1 | 1 |