Texas Instruments Integrated Circuits (ICs) - PMIC - Battery Chargers BQ24800RUYR

Description
Win Source Part Number: 977154-BQ24800RUYR Category: Integrated Circuits (ICs)>PMIC - Battery Chargers Package: Tape & Reel Standard Package: 3,000 Mounting: SMD (SMT) Fault Protection: Over Current, Over Voltage, Short Circuit Voltage - Supply (Max): 24V Battery Chemistry: Multi-Chemistry Number of Cells: 1 ~ 4 Current - Charging: Constant - Programmable Programmable Features: Current, Voltage Package / Case: 28-VFQFN Exposed Pad Supplier Device Package: 28-WQFN (4x4) Temperature Range - Operating: -40°C ~ 85°C (TA) ECCN: EAR99 Fake Threat In the Open Market: 45 pct. MSL Level: 2 (1 Year) REACH Status: REACH Unaffected HTSUS: 8542.39.0001 Mfr: Texas Instruments Other Names: 296-BQ24800RUYRDKR,2 96-BQ24800RUYRTR,296 -BQ24800RUYRCT Base Product Number: BQ24800
Request a Quote Datasheet
Description
Win Source Part Number: 977154-BQ24800RUYR Category: Integrated Circuits (ICs)>PMIC - Battery Chargers Package: Tape & Reel Standard Package: 3,000 Mounting: SMD (SMT) Fault Protection: Over Current, Over Voltage, Short Circuit Voltage - Supply (Max): 24V Battery Chemistry: Multi-Chemistry Number of Cells: 1 ~ 4 Current - Charging: Constant - Programmable Programmable Features: Current, Voltage Package / Case: 28-VFQFN Exposed Pad Supplier Device Package: 28-WQFN (4x4) Temperature Range - Operating: -40°C ~ 85°C (TA) ECCN: EAR99 Fake Threat In the Open Market: 45 pct. MSL Level: 2 (1 Year) REACH Status: REACH Unaffected HTSUS: 8542.39.0001 Mfr: Texas Instruments Other Names: 296-BQ24800RUYRDKR,2 96-BQ24800RUYRTR,296 -BQ24800RUYRCT Base Product Number: BQ24800
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Integrated Circuits (ICs) - PMIC - Battery Chargers - 977154-BQ24800RUYR - Win Source Electronics
Laguna Hills, CA, United States
Integrated Circuits (ICs) - PMIC - Battery Chargers
977154-BQ24800RUYR
Integrated Circuits (ICs) - PMIC - Battery Chargers 977154-BQ24800RUYR
Win Source Part Number: 977154-BQ24800RUYR Category: Integrated Circuits (ICs)>PMIC - Battery Chargers Package: Tape & Reel Standard Package: 3,000 Mounting: SMD (SMT) Fault Protection: Over Current, Over Voltage, Short Circuit Voltage - Supply (Max): 24V Battery Chemistry: Multi-Chemistry Number of Cells: 1 ~ 4 Current - Charging: Constant - Programmable Programmable Features: Current, Voltage Package / Case: 28-VFQFN Exposed Pad Supplier Device Package: 28-WQFN (4x4) Temperature Range - Operating: -40°C ~ 85°C (TA) ECCN: EAR99 Fake Threat In the Open Market: 45 pct. MSL Level: 2 (1 Year) REACH Status: REACH Unaffected HTSUS: 8542.39.0001 Mfr: Texas Instruments Other Names: 296-BQ24800RUYRDKR,2 96-BQ24800RUYRTR,296 -BQ24800RUYRCT Base Product Number: BQ24800

Win Source Part Number: 977154-BQ24800RUYR
Category: Integrated Circuits (ICs)>PMIC - Battery Chargers
Package: Tape & Reel
Standard Package: 3,000
Mounting: SMD (SMT)
Fault Protection: Over Current, Over Voltage, Short Circuit
Voltage - Supply (Max): 24V
Battery Chemistry: Multi-Chemistry
Number of Cells: 1 ~ 4
Current - Charging: Constant - Programmable
Programmable Features: Current, Voltage
Package / Case: 28-VFQFN Exposed Pad
Supplier Device Package: 28-WQFN (4x4)
Temperature Range - Operating: -40°C ~ 85°C (TA)
ECCN: EAR99
Fake Threat In the Open Market: 45 pct.
MSL Level: 2 (1 Year)
REACH Status: REACH Unaffected
HTSUS: 8542.39.0001
Mfr: Texas Instruments
Other Names: 296-BQ24800RUYRDKR,296-BQ24800RUYRTR,296-BQ24800RUYRCT
Base Product Number: BQ24800

Buy Now
Battery Chargers - BQ24800RUYR - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
Battery Chargers
BQ24800RUYR
Battery Chargers BQ24800RUYR
Charger IC Multi-Chemistry 28-WQFN (4x4)

Charger IC Multi-Chemistry 28-WQFN (4x4)

Buy Now Datasheet
PMIC - Battery Chargers - BQ24800RUYR - Lingto Electronic Limited
Shenzhen, China
PMIC - Battery Chargers
BQ24800RUYR
PMIC - Battery Chargers BQ24800RUYR
IC BAT CNTL MULTCHEM 1-4C 28WQFN

IC BAT CNTL MULTCHEM 1-4C 28WQFN

Supplier's Site Datasheet
Integrated Circuits (ICs) - Power Management (PMIC) - Battery Chargers - BQ24800RUYR - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Integrated Circuits (ICs) - Power Management (PMIC) - Battery Chargers
BQ24800RUYR
Integrated Circuits (ICs) - Power Management (PMIC) - Battery Chargers BQ24800RUYR
IC BAT CNTL MULTCHEM 1-4C 28WQFN

IC BAT CNTL MULTCHEM 1-4C 28WQFN

Supplier's Site

Technical Specifications

  Win Source Electronics Quarktwin Technology Ltd. Lingto Electronic Limited Shenzhen Shengyu Electronics Technology Limited
Product Category Battery Charger ICs Battery Charger ICs Battery Charger ICs Battery Charger ICs
Product Number 977154-BQ24800RUYR BQ24800RUYR BQ24800RUYR BQ24800RUYR
Product Name Integrated Circuits (ICs) - PMIC - Battery Chargers Battery Chargers PMIC - Battery Chargers Integrated Circuits (ICs) - Power Management (PMIC) - Battery Chargers
Features Over Voltage Protection; Over Current Protection Over Voltage Protection; Over Current Protection Over Voltage Protection; Over Current Protection
Unlock Full Specs
to access all available technical data

Similar Products

BQ24155 Fully Integrated Switch-Mode One-Cell Li-Ion Charger with Full USB Compliance - BQ24155RGYT - Texas Instruments
Specs
Charger Type Switching
Cell Type Li-Ion; Li-Ion/Li-Polymer
Features Lead-Free
View Details
5 suppliers
Battery Management - 1922392 - RS Components, Ltd.
Specs
Cell Type Li-Ion; Lithium-ion, lithium-polymer
Package Type Tqfn
Pins 24
View Details
PMIC - Battery Chargers - BQ2005PN - Lingto Electronic Limited
Specs
Cell Type Multi-Chemistry
View Details
Power - Wireless Charging ICs - WLC1150-68LQXQ - WLC1150-68LQXQ - Infineon Technologies AG
Specs
Package Type PG-VQFN-68
Supply Voltage 24 volts
View Details