Texas Instruments High-Performance Analog PMIC - PMIC - Battery Management - BQ24773RUYT BQ24773RUYT

Description
Manufacturer: Texas Instruments Win Source Part Number: 864500-BQ24773RUYT Operating Temperature Range: -40°C ~ 85°C (TA) Features: Battery Multi-Function Controller IC Multi-Chemistry 28-WQFN (4x4) Package: 28-WFQFN Exposed Pad Package: Reel - TR Mounting: Surface Mount Family Name: BQ24773 Categories: Integrated Circuits (ICs) Case / Package: 28-WQFN (4x4) ECCN: EAR99 Popularity: Medium Fake Threat In the Open Market: 66 pct. Supply and Demand Status: Limited Quantity per package: 250 MSL Level: 2 (1 Year) Estimated Pruduction Lead Time: 34 Weeks REACH Status: REACH Unaffected HTSUS: 8542.39.0001 Other Part Number: 296-42140-6, 296-42140-2, 296-42140-1
Request a Quote Datasheet
Description
Manufacturer: Texas Instruments Win Source Part Number: 864500-BQ24773RUYT Operating Temperature Range: -40°C ~ 85°C (TA) Features: Battery Multi-Function Controller IC Multi-Chemistry 28-WQFN (4x4) Package: 28-WFQFN Exposed Pad Package: Reel - TR Mounting: Surface Mount Family Name: BQ24773 Categories: Integrated Circuits (ICs) Case / Package: 28-WQFN (4x4) ECCN: EAR99 Popularity: Medium Fake Threat In the Open Market: 66 pct. Supply and Demand Status: Limited Quantity per package: 250 MSL Level: 2 (1 Year) Estimated Pruduction Lead Time: 34 Weeks REACH Status: REACH Unaffected HTSUS: 8542.39.0001 Other Part Number: 296-42140-6, 296-42140-2, 296-42140-1
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
PMIC - PMIC - Battery Management - BQ24773RUYT - 864500-BQ24773RUYT - Win Source Electronics
Laguna Hills, CA, United States
PMIC - PMIC - Battery Management - BQ24773RUYT
864500-BQ24773RUYT
PMIC - PMIC - Battery Management - BQ24773RUYT 864500-BQ24773RUYT
Manufacturer: Texas Instruments Win Source Part Number: 864500-BQ24773RUYT Operating Temperature Range: -40°C ~ 85°C (TA) Features: Battery Multi-Function Controller IC Multi-Chemistry 28-WQFN (4x4) Package: 28-WFQFN Exposed Pad Package: Reel - TR Mounting: Surface Mount Family Name: BQ24773 Categories: Integrated Circuits (ICs) Case / Package: 28-WQFN (4x4) ECCN: EAR99 Popularity: Medium Fake Threat In the Open Market: 66 pct. Supply and Demand Status: Limited Quantity per package: 250 MSL Level: 2 (1 Year) Estimated Pruduction Lead Time: 34 Weeks REACH Status: REACH Unaffected HTSUS: 8542.39.0001 Other Part Number: 296-42140-6, 296-42140-2, 296-42140-1

Manufacturer: Texas Instruments
Win Source Part Number: 864500-BQ24773RUYT
Operating Temperature Range: -40°C ~ 85°C (TA)
Features: Battery Multi-Function Controller IC Multi-Chemistry 28-WQFN (4x4)
Package: 28-WFQFN Exposed Pad
Package: Reel - TR
Mounting: Surface Mount
Family Name: BQ24773
Categories: Integrated Circuits (ICs)
Case / Package: 28-WQFN (4x4)
ECCN: EAR99
Popularity: Medium
Fake Threat In the Open Market: 66 pct.
Supply and Demand Status: Limited
Quantity per package: 250
MSL Level: 2 (1 Year)
Estimated Pruduction Lead Time: 34 Weeks
REACH Status: REACH Unaffected
HTSUS: 8542.39.0001
Other Part Number: 296-42140-6, 296-42140-2, 296-42140-1

Buy Now Datasheet
Battery Management - BQ24773RUYT - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
Battery Management
BQ24773RUYT
Battery Management BQ24773RUYT
Battery Multi-Function Controller IC Multi-Chemistry 28-WQFN (4x4)

Battery Multi-Function Controller IC Multi-Chemistry 28-WQFN (4x4)

Buy Now
Integrated Circuits (ICs) - Power Management (PMIC) - Battery Management - BQ24773RUYT - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Integrated Circuits (ICs) - Power Management (PMIC) - Battery Management
BQ24773RUYT
Integrated Circuits (ICs) - Power Management (PMIC) - Battery Management BQ24773RUYT
IC BATT MFUNC MULTI-CHEM 28WQFN

IC BATT MFUNC MULTI-CHEM 28WQFN

Supplier's Site

Technical Specifications

  Win Source Electronics Quarktwin Technology Ltd. Shenzhen Shengyu Electronics Technology Limited
Product Category Supervisory Circuits and Battery Monitor Chips Supervisory Circuits and Battery Monitor Chips Supervisory Circuits and Battery Monitor Chips
Product Number 864500-BQ24773RUYT BQ24773RUYT BQ24773RUYT
Product Name PMIC - PMIC - Battery Management - BQ24773RUYT Battery Management Integrated Circuits (ICs) - Power Management (PMIC) - Battery Management
Output Options Inverting
Unlock Full Specs
to access all available technical data

Similar Products

Voltage References - 1904440 - RS Components, Ltd.
Specs
Type So
Pins 8
View Details
Voltage Reference - TL431BQDBZR,215 - Quarktwin Technology Ltd.
Specs
Type TO-236-3, SC-59, SOT-23-3
IQ 100000 µA
Operating Temperature -40 to 125 C (-40 to 257 F)
View Details
PMIC - Supervisors - ADM1817-R23ART-RL - Lingto Electronic Limited
Specs
Number of Supplies 1; 1
Output Options Push-Pull, Totem Pole
Type SOT-23; TO-236-3, SC-59, SOT-23-3
View Details