Texas Instruments High-Performance Analog PMIC - PMIC - Battery Management - BQ24773RUYR BQ24773RUYR

Description
Manufacturer: Texas Instruments Win Source Part Number: 236702-BQ24773RUYR Packaging: Reel - TR Battery Chemistry: Multi-Chemistry Family Name: BQ24773 Categories: Integrated Circuits Status: Active Temperature Range - Operating: -40°C to 85°C (TA) Case / Package: 28-WQFN (4x4) Purpose: Multi-Function Controller Alternative Parts (Cross-Reference): BQ24773RUYT; Introduction Date: September 08, 2016 ECCN: EAR99 Country of Origin: Philippines Estimated EOL Date: 2031 Halogen Free: Compliant Is this a common-used part?: Yes Popularity: High Fake Threat In the Open Market: 33 pct. Supply and Demand Status: Limited
Request a Quote Datasheet
Description
Manufacturer: Texas Instruments Win Source Part Number: 236702-BQ24773RUYR Packaging: Reel - TR Battery Chemistry: Multi-Chemistry Family Name: BQ24773 Categories: Integrated Circuits Status: Active Temperature Range - Operating: -40°C to 85°C (TA) Case / Package: 28-WQFN (4x4) Purpose: Multi-Function Controller Alternative Parts (Cross-Reference): BQ24773RUYT; Introduction Date: September 08, 2016 ECCN: EAR99 Country of Origin: Philippines Estimated EOL Date: 2031 Halogen Free: Compliant Is this a common-used part?: Yes Popularity: High Fake Threat In the Open Market: 33 pct. Supply and Demand Status: Limited
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
PMIC - PMIC - Battery Management - BQ24773RUYR - 236702-BQ24773RUYR - Win Source Electronics
Laguna Hills, CA, United States
PMIC - PMIC - Battery Management - BQ24773RUYR
236702-BQ24773RUYR
PMIC - PMIC - Battery Management - BQ24773RUYR 236702-BQ24773RUYR
Manufacturer: Texas Instruments Win Source Part Number: 236702-BQ24773RUYR Packaging: Reel - TR Battery Chemistry: Multi-Chemistry Family Name: BQ24773 Categories: Integrated Circuits Status: Active Temperature Range - Operating: -40°C to 85°C (TA) Case / Package: 28-WQFN (4x4) Purpose: Multi-Function Controller Alternative Parts (Cross-Reference): BQ24773RUYT; Introduction Date: September 08, 2016 ECCN: EAR99 Country of Origin: Philippines Estimated EOL Date: 2031 Halogen Free: Compliant Is this a common-used part?: Yes Popularity: High Fake Threat In the Open Market: 33 pct. Supply and Demand Status: Limited

Manufacturer: Texas Instruments
Win Source Part Number: 236702-BQ24773RUYR
Packaging: Reel - TR
Battery Chemistry: Multi-Chemistry
Family Name: BQ24773
Categories: Integrated Circuits
Status: Active
Temperature Range - Operating: -40°C to 85°C (TA)
Case / Package: 28-WQFN (4x4)
Purpose: Multi-Function Controller
Alternative Parts (Cross-Reference): BQ24773RUYT;
Introduction Date: September 08, 2016
ECCN: EAR99
Country of Origin: Philippines
Estimated EOL Date: 2031
Halogen Free: Compliant
Is this a common-used part?: Yes
Popularity: High
Fake Threat In the Open Market: 33 pct.
Supply and Demand Status: Limited

Buy Now Datasheet
Integrated Circuits (ICs) - Power Management (PMIC) - Battery Management - BQ24773RUYR - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Integrated Circuits (ICs) - Power Management (PMIC) - Battery Management
BQ24773RUYR
Integrated Circuits (ICs) - Power Management (PMIC) - Battery Management BQ24773RUYR
IC BATT MFUNC MULTI-CHEM 28WQFN

IC BATT MFUNC MULTI-CHEM 28WQFN

Supplier's Site
Battery Management - BQ24773RUYR - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
Battery Management
BQ24773RUYR
Battery Management BQ24773RUYR
Battery Multi-Function Controller IC Multi-Chemistry 28-WQFN (4x4)

Battery Multi-Function Controller IC Multi-Chemistry 28-WQFN (4x4)

Buy Now
Sheung Wan, Hong Kong
Battery Management
BQ24773RUYR
Battery Management BQ24773RUYR
Battery Management 1-4S I2C NVDC Battery Charge Controller with System Power Monitor & Processor Hot Indicator 28-WQFN -40 to 85

Battery Management 1-4S I2C NVDC Battery Charge Controller with System Power Monitor & Processor Hot Indicator 28-WQFN -40 to 85

Buy Now Datasheet

Technical Specifications

  Win Source Electronics Shenzhen Shengyu Electronics Technology Limited Quarktwin Technology Ltd. VAST STOCK CO., LIMITED
Product Category Supervisory Circuits and Battery Monitor Chips Supervisory Circuits and Battery Monitor Chips Supervisory Circuits and Battery Monitor Chips Supervisory Circuits and Battery Monitor Chips
Product Number 236702-BQ24773RUYR BQ24773RUYR BQ24773RUYR BQ24773RUYR
Product Name PMIC - PMIC - Battery Management - BQ24773RUYR Integrated Circuits (ICs) - Power Management (PMIC) - Battery Management Battery Management Battery Management
Output Options Inverting
Unlock Full Specs
to access all available technical data

Similar Products

Voltage Reference - TLVH431NQDBZRR - Quarktwin Technology Ltd.
Specs
Type TO-236-3, SC-59, SOT-23-3
IQ 70000 µA
Operating Temperature -40 to 125 C (-40 to 257 F)
View Details
PMIC - PMIC - Battery Management - ACT2802QL-T1028 - 1011907-ACT2802QL-T1028 - Win Source Electronics
Specs
Output Options Inverting
Type 24-QFN (4x4)
Operating Temperature -40 to 85 C (-40 to 185 F)
View Details
Voltage References - 1904451 - RS Components, Ltd.
Specs
Type So
Pins 8
View Details