Texas Instruments High-Performance Analog PMIC - PMIC - Battery Management - BQ24770RUYT BQ24770RUYT

Description
Manufacturer: Texas Instruments Win Source Part Number: 142706-BQ24770RUYT Packaging: Reel - TR Battery Chemistry: Multi-Chemistry Categories: Integrated Circuits Status: Active Temperature Range - Operating: -40°C to 85°C (TA) Case / Package: 28-WQFN (4x4) Purpose: Multi-Function Controller Alternative Parts (Cross-Reference): BQ24770RUYR; Popularity: Medium Fake Threat In the Open Market: 63 pct. Supply and Demand Status: Limited
Request a Quote Datasheet
Description
Manufacturer: Texas Instruments Win Source Part Number: 142706-BQ24770RUYT Packaging: Reel - TR Battery Chemistry: Multi-Chemistry Categories: Integrated Circuits Status: Active Temperature Range - Operating: -40°C to 85°C (TA) Case / Package: 28-WQFN (4x4) Purpose: Multi-Function Controller Alternative Parts (Cross-Reference): BQ24770RUYR; Popularity: Medium Fake Threat In the Open Market: 63 pct. Supply and Demand Status: Limited
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
PMIC - PMIC - Battery Management - BQ24770RUYT - 142706-BQ24770RUYT - Win Source Electronics
Laguna Hills, CA, United States
PMIC - PMIC - Battery Management - BQ24770RUYT
142706-BQ24770RUYT
PMIC - PMIC - Battery Management - BQ24770RUYT 142706-BQ24770RUYT
Manufacturer: Texas Instruments Win Source Part Number: 142706-BQ24770RUYT Packaging: Reel - TR Battery Chemistry: Multi-Chemistry Categories: Integrated Circuits Status: Active Temperature Range - Operating: -40°C to 85°C (TA) Case / Package: 28-WQFN (4x4) Purpose: Multi-Function Controller Alternative Parts (Cross-Reference): BQ24770RUYR; Popularity: Medium Fake Threat In the Open Market: 63 pct. Supply and Demand Status: Limited

Manufacturer: Texas Instruments
Win Source Part Number: 142706-BQ24770RUYT
Packaging: Reel - TR
Battery Chemistry: Multi-Chemistry
Categories: Integrated Circuits
Status: Active
Temperature Range - Operating: -40°C to 85°C (TA)
Case / Package: 28-WQFN (4x4)
Purpose: Multi-Function Controller
Alternative Parts (Cross-Reference): BQ24770RUYR;
Popularity: Medium
Fake Threat In the Open Market: 63 pct.
Supply and Demand Status: Limited

Buy Now Datasheet
Battery Management - BQ24770RUYT - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
Battery Management
BQ24770RUYT
Battery Management BQ24770RUYT
Battery Multi-Function Controller IC Multi-Chemistry 28-WQFN (4x4)

Battery Multi-Function Controller IC Multi-Chemistry 28-WQFN (4x4)

Buy Now
Integrated Circuits (ICs) - Power Management (PMIC) - Battery Management - BQ24770RUYT - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Integrated Circuits (ICs) - Power Management (PMIC) - Battery Management
BQ24770RUYT
Integrated Circuits (ICs) - Power Management (PMIC) - Battery Management BQ24770RUYT
IC BATT MFUNC MULTI-CHEM 28WQFN

IC BATT MFUNC MULTI-CHEM 28WQFN

Supplier's Site

Technical Specifications

  Win Source Electronics Quarktwin Technology Ltd. Shenzhen Shengyu Electronics Technology Limited
Product Category Supervisory Circuits and Battery Monitor Chips Supervisory Circuits and Battery Monitor Chips Supervisory Circuits and Battery Monitor Chips
Product Number 142706-BQ24770RUYT BQ24770RUYT BQ24770RUYT
Product Name PMIC - PMIC - Battery Management - BQ24770RUYT Battery Management Integrated Circuits (ICs) - Power Management (PMIC) - Battery Management
Output Options Inverting
Unlock Full Specs
to access all available technical data

Similar Products

Voltage Supervisors - 1913219 - RS Components, Ltd.
Specs
Number of Supplies 1
Output Options Open Drain; Active High; Open Drain, Active High
Type SOT-23; Sot-23
View Details
Voltage Reference - ATL431AQDBZR - Quarktwin Technology Ltd.
Specs
Type TO-236-3, SC-59, SOT-23-3
IQ 100000 µA
Operating Temperature -40 to 125 C (-40 to 257 F)
View Details
Voltage Reference - TLVH431NIDBZRVL - Quarktwin Technology Ltd.
Specs
Type TO-236-3, SC-59, SOT-23-3
IQ 70000 µA
Operating Temperature -40 to 85 C (-40 to 185 F)
View Details
PMIC - PMIC - Supervisors - ADM1811-5ART-REEL - 860114-ADM1811-5ART-REEL - Win Source Electronics
Specs
Output Options Open Drain; Inverting
Type SOT-23-3
Operating Temperature -40 to 105 C (-40 to 221 F)
View Details