Texas Instruments BQ24765 SMBus Controlled Battery Charger with Integrated FETs BQ24765RUVT

Description
SMBus Controlled Battery Charger with Integrated FETs 34-VQFN -40 to 155
Request a Quote Datasheet
Description
SMBus Controlled Battery Charger with Integrated FETs 34-VQFN -40 to 155
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
BQ24765 SMBus Controlled Battery Charger with Integrated FETs - BQ24765RUVT - Texas Instruments
Dallas, TX, United States
BQ24765 SMBus Controlled Battery Charger with Integrated FETs
BQ24765RUVT
BQ24765 SMBus Controlled Battery Charger with Integrated FETs BQ24765RUVT
SMBus Controlled Battery Charger with Integrated FETs 34-VQFN -40 to 155

SMBus Controlled Battery Charger with Integrated FETs 34-VQFN -40 to 155

Buy Now Datasheet
PMIC - Battery Chargers - 296-25460-1-ND - DigiKey
Thief River Falls, MN, United States
PMIC - Battery Chargers
296-25460-1-ND
PMIC - Battery Chargers 296-25460-1-ND
IC BAT CHG MULTCHEM 2-4CL 34VQFN

IC BAT CHG MULTCHEM 2-4CL 34VQFN

Buy Now Datasheet
PMIC - Battery Chargers - 296-25460-6-ND - DigiKey
Thief River Falls, MN, United States
PMIC - Battery Chargers
296-25460-6-ND
PMIC - Battery Chargers 296-25460-6-ND
IC BAT CHG MULTCHEM 2-4CL 34VQFN

IC BAT CHG MULTCHEM 2-4CL 34VQFN

Buy Now Datasheet
PMIC - Battery Chargers - 296-25460-2-ND - DigiKey
Thief River Falls, MN, United States
PMIC - Battery Chargers
296-25460-2-ND
PMIC - Battery Chargers 296-25460-2-ND
IC BAT CHG MULTCHEM 2-4CL 34VQFN

IC BAT CHG MULTCHEM 2-4CL 34VQFN

Buy Now Datasheet
Battery Chargers - BQ24765RUVT - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
Battery Chargers
BQ24765RUVT
Battery Chargers BQ24765RUVT
Charger IC Multi-Chemistry 34-VQFN (7x3.5)

Charger IC Multi-Chemistry 34-VQFN (7x3.5)

Buy Now
PMIC - Battery Chargers - BQ24765RUVT - Lingto Electronic Limited
Shenzhen, China
PMIC - Battery Chargers
BQ24765RUVT
PMIC - Battery Chargers BQ24765RUVT
IC BAT CHG MULTCHEM 2-4CL 34VQFN

IC BAT CHG MULTCHEM 2-4CL 34VQFN

Supplier's Site Datasheet
Integrated Circuits (ICs) - Power Management (PMIC) - Battery Chargers - BQ24765RUVT - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Integrated Circuits (ICs) - Power Management (PMIC) - Battery Chargers
BQ24765RUVT
Integrated Circuits (ICs) - Power Management (PMIC) - Battery Chargers BQ24765RUVT
IC BAT CHG MULTCHEM 2-4CL 34VQFN

IC BAT CHG MULTCHEM 2-4CL 34VQFN

Supplier's Site
Battery Charger, 4A, Vqfn-34; Battery Type Texas Instruments - 28AH1960 - Newark, An Avnet Company
Chicago, IL, United States
Battery Charger, 4A, Vqfn-34; Battery Type Texas Instruments
28AH1960
Battery Charger, 4A, Vqfn-34; Battery Type Texas Instruments 28AH1960
BATTERY CHARGER, 4A, VQFN-34; Battery Type:Lead Acid, LiFePO4, Li-Ion, Li-Pol, NiCd, NiMH; Input Voltage:24V; Battery Charge Voltage:-; Charge Current Max:4A; Battery IC Case Style:VQFN; No. of Pins:34Pins; No. of Series Cells:4; RoHS Compliant: Yes

BATTERY CHARGER, 4A, VQFN-34; Battery Type:Lead Acid, LiFePO4, Li-Ion, Li-Pol, NiCd, NiMH; Input Voltage:24V; Battery Charge Voltage:-; Charge Current Max:4A; Battery IC Case Style:VQFN; No. of Pins:34Pins; No. of Series Cells:4; RoHS Compliant: Yes

Supplier's Site
Battery Charger, Lifepo4/nicd/nimh, 4A, Vqfn-34; Battery Type Texas Instruments - 87W8510 - Newark, An Avnet Company
Chicago, IL, United States
Battery Charger, Lifepo4/nicd/nimh, 4A, Vqfn-34; Battery Type Texas Instruments
87W8510
Battery Charger, Lifepo4/nicd/nimh, 4A, Vqfn-34; Battery Type Texas Instruments 87W8510
BATTERY CHARGER, LIFEPO4/NiCd/NiMH, 4A, VQFN-34; Battery Type:Lead Acid, LiFePO4, Li-Ion, Li-Pol, NiCd, NiMH; Input Voltage:24V; Battery Charge Voltage:-; Charge Current Max:4A; Battery IC Case Style:VQFN; No. of Pins:34Pins RoHS Compliant: Yes

BATTERY CHARGER, LIFEPO4/NiCd/NiMH, 4A, VQFN-34; Battery Type:Lead Acid, LiFePO4, Li-Ion, Li-Pol, NiCd, NiMH; Input Voltage:24V; Battery Charge Voltage:-; Charge Current Max:4A; Battery IC Case Style:VQFN; No. of Pins:34Pins RoHS Compliant: Yes

Supplier's Site

Technical Specifications

  Texas Instruments DigiKey Quarktwin Technology Ltd. Lingto Electronic Limited Shenzhen Shengyu Electronics Technology Limited Newark, An Avnet Company Newark, An Avnet Company
Product Category Battery Charger ICs Battery Charger ICs Battery Charger ICs Battery Charger ICs Battery Charger ICs Battery Charger ICs Battery Charger ICs
Product Number BQ24765RUVT 296-25460-1-ND BQ24765RUVT BQ24765RUVT BQ24765RUVT 28AH1960 87W8510
Product Name BQ24765 SMBus Controlled Battery Charger with Integrated FETs PMIC - Battery Chargers Battery Chargers PMIC - Battery Chargers Integrated Circuits (ICs) - Power Management (PMIC) - Battery Chargers Battery Charger, 4A, Vqfn-34; Battery Type Texas Instruments Battery Charger, Lifepo4/nicd/nimh, 4A, Vqfn-34; Battery Type Texas Instruments
Cell Type LiFePO4 Multi-Chemistry Multi-Chemistry Multi-Chemistry Li-Ion; NiCd; NiMH; Lead Acid; Lead Acid, LiFePO4, Li-Ion, Li-Pol, NiCd, NiMH Li-Ion; NiCd; NiMH; Lead Acid; Lead Acid, LiFePO4, Li-Ion, Li-Pol, NiCd, NiMH
Features Lead-Free Over Current Protection; Lead-Free Over Current Protection Over Current Protection
Package Type VQFN 34-VFQFN Exposed Pad 34-VFQFN Exposed Pad VQFN VQFN
Cells 2 to 4 2 to 4 4
Unlock Full Specs
to access all available technical data

Similar Products

BQ24187 Single-Input, Single Cell Switchmode Li-Ion Battery Charger - BQ24187RGER - Texas Instruments
Specs
Charger Type Switching
Cell Type Li-Ion; Li-Ion/Li-Polymer
Package Type DSBGA,VQFN
View Details
BQ2057T Low Dropout Linear 2-cell Li-Ion Charge Controller with AutoCompTM, 8.2V - BQ2057TTSTR - Texas Instruments
Specs
Charger Type Linear
Cell Type Li-Ion; Li-Ion/Li-Polymer
Features Lead-Free
View Details
6 suppliers
BQ2057T Low Dropout Linear 2-cell Li-Ion Charge Controller with AutoCompTM, 8.2V - BQ2057TTSG4 - Texas Instruments
Specs
Charger Type Linear
Cell Type Li-Ion; Li-Ion/Li-Polymer
Features Lead-Free
View Details
6 suppliers