Texas Instruments High-Performance Analog PMIC - Battery Chargers BQ24751RHDT

Description
IC BAT CHG MULTCHEM 2-4CL 28VQFN
Request a Quote Datasheet
Description
IC BAT CHG MULTCHEM 2-4CL 28VQFN
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
PMIC - Battery Chargers - BQ24751RHDT-ND - DigiKey
Thief River Falls, MN, United States
PMIC - Battery Chargers
BQ24751RHDT-ND
PMIC - Battery Chargers BQ24751RHDT-ND
IC BAT CHG MULTCHEM 2-4CL 28VQFN

IC BAT CHG MULTCHEM 2-4CL 28VQFN

Buy Now Datasheet
PMIC - PMIC - Battery Chargers - BQ24751RHDT - 1023977-BQ24751RHDT - Win Source Electronics
Laguna Hills, CA, United States
PMIC - PMIC - Battery Chargers - BQ24751RHDT
1023977-BQ24751RHDT
PMIC - PMIC - Battery Chargers - BQ24751RHDT 1023977-BQ24751RHDT
Manufacturer: Texas Instruments Win Source Part Number: 1023977-BQ24751RHDT Packaging: Reel - TR Battery Chemistry: Multi-Chemistry Number of Cells: 2 to 4 Current - Charging: Constant - Programmable Charge Current - Max: 10A Battery Pack Voltage: 18.048V (Max) Categories: Integrated Circuits Status: Active Temperature Range - Operating: -55°C to 125°C (TJ) Case / Package: 28-VQFN (5x5) Programmable Fault Protection: Over Current, Over Voltage Maximum Supply Voltage: 24V Popularity: Medium Fake Threat In the Open Market: 28 pct. Supply and Demand Status: Balance Quantity per package: 250

Manufacturer: Texas Instruments
Win Source Part Number: 1023977-BQ24751RHDT
Packaging: Reel - TR
Battery Chemistry: Multi-Chemistry
Number of Cells: 2 to 4
Current - Charging: Constant - Programmable
Charge Current - Max: 10A
Battery Pack Voltage: 18.048V (Max)
Categories: Integrated Circuits
Status: Active
Temperature Range - Operating: -55°C to 125°C (TJ)
Case / Package: 28-VQFN (5x5)
Programmable Fault Protection: Over Current, Over Voltage
Maximum Supply Voltage: 24V
Popularity: Medium
Fake Threat In the Open Market: 28 pct.
Supply and Demand Status: Balance
Quantity per package: 250

Buy Now Datasheet
Battery Chargers - BQ24751RHDT - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
Battery Chargers
BQ24751RHDT
Battery Chargers BQ24751RHDT
Charger IC Multi-Chemistry 28-VQFN (5x5)

Charger IC Multi-Chemistry 28-VQFN (5x5)

Buy Now Datasheet
PMIC - Battery Chargers - BQ24751RHDT - Lingto Electronic Limited
Shenzhen, China
PMIC - Battery Chargers
BQ24751RHDT
PMIC - Battery Chargers BQ24751RHDT
IC BAT CHG MULTCHEM 2-4CL 28VQFN

IC BAT CHG MULTCHEM 2-4CL 28VQFN

Supplier's Site Datasheet
Integrated Circuits (ICs) - Power Management (PMIC) - Battery Chargers - BQ24751RHDT - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Integrated Circuits (ICs) - Power Management (PMIC) - Battery Chargers
BQ24751RHDT
Integrated Circuits (ICs) - Power Management (PMIC) - Battery Chargers BQ24751RHDT
IC BAT CHG MULTCHEM 2-4CL 28VQFN

IC BAT CHG MULTCHEM 2-4CL 28VQFN

Supplier's Site

Technical Specifications

  DigiKey Win Source Electronics Quarktwin Technology Ltd. Lingto Electronic Limited Shenzhen Shengyu Electronics Technology Limited
Product Category Battery Charger ICs Battery Charger ICs Battery Charger ICs Battery Charger ICs Battery Charger ICs
Product Number BQ24751RHDT-ND 1023977-BQ24751RHDT BQ24751RHDT BQ24751RHDT BQ24751RHDT
Product Name PMIC - Battery Chargers PMIC - PMIC - Battery Chargers - BQ24751RHDT Battery Chargers PMIC - Battery Chargers Integrated Circuits (ICs) - Power Management (PMIC) - Battery Chargers
Cell Type Multi-Chemistry Multi-Chemistry Multi-Chemistry
Features Over Voltage Protection; Over Current Protection; Lead-Free Over Voltage Protection; Over Current Protection Over Voltage Protection; Over Current Protection Over Voltage Protection; Over Current Protection
Package Type 28-VFQFN Exposed Pad 28-VQFN (5x5) 28-VFQFN Exposed Pad
Pins 28
Unlock Full Specs
to access all available technical data

Similar Products

30 V, 5 A Buck-Boost Charger with Integrated MOSFETs and OTG - ACT2861 - Qorvo
Specs
Charger Type Switching
Package Type QFN, 32-pin
Pins 32
View Details
PMIC - Battery Chargers - FAN5403BUCX - Lingto Electronic Limited
Specs
Cell Type Li-Ion; Lithium Ion/Polymer
Features Over Voltage Protection
Supply Voltage 4.5 volts
View Details
Battery Management - 1900466 - RS Components, Ltd.
Specs
Cell Type Li-Ion; Lithium-ion, lithium-polymer
Package Type Qsop
Pins 28
View Details