Texas Instruments BQ24751B Multi-Cell Synchronous Switch-mode Charger in 5x5 QFN BQ24751BRHDRG4

Description
Multi-Cell Synchronous Switch-mode Charger in 5x5 QFN 28-VQFN -40 to 125
Request a Quote Datasheet
Description
Multi-Cell Synchronous Switch-mode Charger in 5x5 QFN 28-VQFN -40 to 125
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
BQ24751B Multi-Cell Synchronous Switch-mode Charger in 5x5 QFN - BQ24751BRHDRG4 - Texas Instruments
Dallas, TX, United States
BQ24751B Multi-Cell Synchronous Switch-mode Charger in 5x5 QFN
BQ24751BRHDRG4
BQ24751B Multi-Cell Synchronous Switch-mode Charger in 5x5 QFN BQ24751BRHDRG4
Multi-Cell Synchronous Switch-mode Charger in 5x5 QFN 28-VQFN -40 to 125

Multi-Cell Synchronous Switch-mode Charger in 5x5 QFN 28-VQFN -40 to 125

Buy Now Datasheet
PMIC - Battery Chargers - BQ24751BRHDRG4-ND - DigiKey
Thief River Falls, MN, United States
PMIC - Battery Chargers
BQ24751BRHDRG4-ND
PMIC - Battery Chargers BQ24751BRHDRG4-ND
IC BAT CHG MULTCHEM 2-4CL 28VQFN

IC BAT CHG MULTCHEM 2-4CL 28VQFN

Buy Now Datasheet
PMIC - PMIC - Battery Chargers - BQ24751BRHDRG4 - 201339-BQ24751BRHDRG4 - Win Source Electronics
Laguna Hills, CA, United States
PMIC - PMIC - Battery Chargers - BQ24751BRHDRG4
201339-BQ24751BRHDRG4
PMIC - PMIC - Battery Chargers - BQ24751BRHDRG4 201339-BQ24751BRHDRG4
Manufacturer: Texas Instruments Win Source Part Number: 201339-BQ24751BRHDRG 4 Packaging: Reel - TR Battery Chemistry: Multi-Chemistry Number of Cells: 2 to 4 Current - Charging: Constant - Programmable Charge Current - Max: 10A Battery Pack Voltage: 18.048V (Max) Categories: Integrated Circuits Status: Active Temperature Range - Operating: -40°C to 125°C (TJ) Case / Package: 28-VQFN (5x5) Programmable Fault Protection: Over Current, Over Voltage Maximum Supply Voltage: 24V Popularity: Medium Fake Threat In the Open Market: 31 pct. Supply and Demand Status: Balance

Manufacturer: Texas Instruments
Win Source Part Number: 201339-BQ24751BRHDRG4
Packaging: Reel - TR
Battery Chemistry: Multi-Chemistry
Number of Cells: 2 to 4
Current - Charging: Constant - Programmable
Charge Current - Max: 10A
Battery Pack Voltage: 18.048V (Max)
Categories: Integrated Circuits
Status: Active
Temperature Range - Operating: -40°C to 125°C (TJ)
Case / Package: 28-VQFN (5x5)
Programmable Fault Protection: Over Current, Over Voltage
Maximum Supply Voltage: 24V
Popularity: Medium
Fake Threat In the Open Market: 31 pct.
Supply and Demand Status: Balance

Buy Now Datasheet
Battery Chargers - BQ24751BRHDRG4 - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
Battery Chargers
BQ24751BRHDRG4
Battery Chargers BQ24751BRHDRG4
Charger IC Multi-Chemistry 28-VQFN (5x5)

Charger IC Multi-Chemistry 28-VQFN (5x5)

Buy Now
PMIC - Battery Chargers - BQ24751BRHDRG4 - Lingto Electronic Limited
Shenzhen, China
PMIC - Battery Chargers
BQ24751BRHDRG4
PMIC - Battery Chargers BQ24751BRHDRG4
IC BAT CHG MULTCHEM 2-4CL 28VQFN

IC BAT CHG MULTCHEM 2-4CL 28VQFN

Supplier's Site Datasheet
Integrated Circuits (ICs) - Power Management (PMIC) - Battery Chargers - BQ24751BRHDRG4 - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Integrated Circuits (ICs) - Power Management (PMIC) - Battery Chargers
BQ24751BRHDRG4
Integrated Circuits (ICs) - Power Management (PMIC) - Battery Chargers BQ24751BRHDRG4
IC BAT CHG MULTCHEM 2-4CL 28VQFN

IC BAT CHG MULTCHEM 2-4CL 28VQFN

Supplier's Site

Technical Specifications

  Texas Instruments DigiKey Win Source Electronics Quarktwin Technology Ltd. Lingto Electronic Limited Shenzhen Shengyu Electronics Technology Limited
Product Category Battery Charger ICs Battery Charger ICs Battery Charger ICs Battery Charger ICs Battery Charger ICs Battery Charger ICs
Product Number BQ24751BRHDRG4 BQ24751BRHDRG4-ND 201339-BQ24751BRHDRG4 BQ24751BRHDRG4 BQ24751BRHDRG4 BQ24751BRHDRG4
Product Name BQ24751B Multi-Cell Synchronous Switch-mode Charger in 5x5 QFN PMIC - Battery Chargers PMIC - PMIC - Battery Chargers - BQ24751BRHDRG4 Battery Chargers PMIC - Battery Chargers Integrated Circuits (ICs) - Power Management (PMIC) - Battery Chargers
Charger Type Switching
Features Lead-Free Over Voltage Protection; Over Current Protection; Lead-Free Over Voltage Protection; Over Current Protection Over Voltage Protection; Over Current Protection Over Voltage Protection; Over Current Protection
Cell Type Multi-Chemistry Multi-Chemistry Multi-Chemistry
Package Type 28-VFQFN Exposed Pad 28-VQFN (5x5) 28-VFQFN Exposed Pad
Pins 28
Unlock Full Specs
to access all available technical data

Similar Products

BQ2002F NiCd/NiMH Charge Controller with Negative dV and Peak Voltage Detection Termination - BQ2002FPN - Texas Instruments
Specs
Cell Type NiCd; NiMH
Features Lead-Free
Package Type PDIP,SOIC
View Details
5 suppliers
BQ24006 Linear 2-cell Li-Ion Battery Charger w/Integrated FET, Bi-Color LED - BQ24006PWPR - Texas Instruments
Specs
Charger Type Linear
Cell Type Li-Ion; Li-Ion/Li-Polymer
Features Lead-Free
View Details
6 suppliers
BQ24120 Synchronous Switch-Mode 1-cell Li-Ion Charger w/2A FET, enhanced EMI performance - BQ24120RHLR - Texas Instruments
Specs
Charger Type Switching
Cell Type Li-Ion; Li-Ion/Li-Polymer
Features Lead-Free
View Details
6 suppliers
BQ24190 I2C Controlled 4.5A Single Cell USB / Adaptor Charger - BQ24190RGET - Texas Instruments
Specs
Cell Type Li-Ion; Li-Ion/Li-Polymer
Features Lead-Free
Package Type VQFN
View Details
6 suppliers