Host-controlled Multi-chemistry Battery Charger w/Integrated Sys Power Selector 28-VQFN -40 to 125
IC BAT CHG MULTCHEM 2-4CL 28VQFN
IC BAT CHG MULTCHEM 2-4CL 28VQFN
IC BAT CHG MULTCHEM 2-4CL 28VQFN
Manufacturer: Texas Instruments
Win Source Part Number: 144876-BQ24750ARHDR
Packaging: Reel - TR
Battery Chemistry: Multi-Chemistry
Number of Cells: 2 to 4
Current - Charging: Constant - Programmable
Charge Current - Max: 10A
Battery Pack Voltage: 18.048V (Max)
Categories: Integrated Circuits
Status: Active
Temperature Range - Operating: -40°C to 125°C (TJ)
Case / Package: 28-VQFN (5x5)
Programmable Fault Protection: Over Current, Over Voltage
Maximum Supply Voltage: 24V
Popularity: Medium
Fake Threat In the Open Market: 44 pct.
Supply and Demand Status: Limited
IC SYNC BATTERY CHARGER 28VQFN
Charger IC Multi-Chemistry 28-VQFN (5x5)
IC BAT CHG MULTCHEM 2-4CL 28VQFN
IC BAT CHG MULTCHEM 2-4CL 28VQFN
| Texas Instruments | DigiKey | Win Source Electronics | Utmel Electronic Limited | Quarktwin Technology Ltd. | Shenzhen Shengyu Electronics Technology Limited | Lingto Electronic Limited | |
|---|---|---|---|---|---|---|---|
| Product Category | Battery Charger ICs | Battery Charger ICs | Battery Charger ICs | Battery Charger ICs | Battery Charger ICs | Battery Charger ICs | Battery Charger ICs |
| Product Number | BQ24750ARHDR | 296-23945-1-ND | 144876-BQ24750ARHDR | 815-BQ24750ARHDR | BQ24750ARHDR | BQ24750ARHDR | BQ24750ARHDR |
| Product Name | BQ24750A Host-controlled Multi-chemistry Battery Charger w/Integrated Sys Power Selector | PMIC - Battery Chargers | PMIC - PMIC - Battery Chargers - BQ24750ARHDR | IC SYNC BATTERY CHARGER 28VQFN | Battery Chargers | Integrated Circuits (ICs) - Power Management (PMIC) - Battery Chargers | PMIC - Battery Chargers |
| Features | Lead-Free | Over Voltage Protection; Over Current Protection; Lead-Free | Over Voltage Protection; Over Current Protection | Over Voltage Protection; Over Current Protection | Over Voltage Protection; Over Current Protection | ||
| Cell Type | Multi-Chemistry | Multi-Chemistry | Multi-Chemistry | Multi-Chemistry | |||
| Package Type | 28-VFQFN Exposed Pad | 28-VQFN (5x5) | 28-VFQFN Exposed Pad | 28-VFQFN Exposed Pad | |||
| Pins | 28 | 28 |