Texas Instruments High-Performance Analog PMIC - Battery Chargers BQ24747RHDR

Description
IC BAT CHG MULTCHEM 2-4CL 28VQFN
Request a Quote Datasheet
Description
IC BAT CHG MULTCHEM 2-4CL 28VQFN
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
PMIC - Battery Chargers - BQ24747RHDR-ND - DigiKey
Thief River Falls, MN, United States
PMIC - Battery Chargers
BQ24747RHDR-ND
PMIC - Battery Chargers BQ24747RHDR-ND
IC BAT CHG MULTCHEM 2-4CL 28VQFN

IC BAT CHG MULTCHEM 2-4CL 28VQFN

Buy Now Datasheet
PMIC - PMIC - Battery Chargers - BQ24747RHDR - 1023972-BQ24747RHDR - Win Source Electronics
Laguna Hills, CA, United States
PMIC - PMIC - Battery Chargers - BQ24747RHDR
1023972-BQ24747RHDR
PMIC - PMIC - Battery Chargers - BQ24747RHDR 1023972-BQ24747RHDR
Manufacturer: Texas Instruments Win Source Part Number: 1023972-BQ24747RHDR Packaging: Reel - TR Battery Chemistry: Multi-Chemistry Number of Cells: 2 to 4 Current - Charging: Constant - Programmable Charge Current - Max: 8.064A Battery Pack Voltage: 19.2V (Max) Categories: Integrated Circuits Status: Obsolete(EOL) Temperature Range - Operating: -40°C to 125°C (TJ) Case / Package: 28-VQFN (5x5) Programmable Fault Protection: Over Voltage Maximum Supply Voltage: 24V Popularity: Medium Fake Threat In the Open Market: 34 pct. Supply and Demand Status: Sufficient

Manufacturer: Texas Instruments
Win Source Part Number: 1023972-BQ24747RHDR
Packaging: Reel - TR
Battery Chemistry: Multi-Chemistry
Number of Cells: 2 to 4
Current - Charging: Constant - Programmable
Charge Current - Max: 8.064A
Battery Pack Voltage: 19.2V (Max)
Categories: Integrated Circuits
Status: Obsolete(EOL)
Temperature Range - Operating: -40°C to 125°C (TJ)
Case / Package: 28-VQFN (5x5)
Programmable Fault Protection: Over Voltage
Maximum Supply Voltage: 24V
Popularity: Medium
Fake Threat In the Open Market: 34 pct.
Supply and Demand Status: Sufficient

Buy Now Datasheet
Integrated Circuits (ICs) - Power Management (PMIC) - Battery Chargers - BQ24747RHDR - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Integrated Circuits (ICs) - Power Management (PMIC) - Battery Chargers
BQ24747RHDR
Integrated Circuits (ICs) - Power Management (PMIC) - Battery Chargers BQ24747RHDR
IC BAT CHG MULTCHEM 2-4CL 28VQFN

IC BAT CHG MULTCHEM 2-4CL 28VQFN

Supplier's Site
PMIC - Battery Chargers - BQ24747RHDR - Lingto Electronic Limited
Shenzhen, China
PMIC - Battery Chargers
BQ24747RHDR
PMIC - Battery Chargers BQ24747RHDR
IC BAT CHG MULTCHEM 2-4CL 28VQFN

IC BAT CHG MULTCHEM 2-4CL 28VQFN

Supplier's Site Datasheet
Battery Chargers - BQ24747RHDR - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
Battery Chargers
BQ24747RHDR
Battery Chargers BQ24747RHDR
Charger IC Multi-Chemistry 28-VQFN (5x5)

Charger IC Multi-Chemistry 28-VQFN (5x5)

Buy Now Datasheet

Technical Specifications

  DigiKey Win Source Electronics Shenzhen Shengyu Electronics Technology Limited Lingto Electronic Limited Quarktwin Technology Ltd.
Product Category Battery Charger ICs Battery Charger ICs Battery Charger ICs Battery Charger ICs Battery Charger ICs
Product Number BQ24747RHDR-ND 1023972-BQ24747RHDR BQ24747RHDR BQ24747RHDR BQ24747RHDR
Product Name PMIC - Battery Chargers PMIC - PMIC - Battery Chargers - BQ24747RHDR Integrated Circuits (ICs) - Power Management (PMIC) - Battery Chargers PMIC - Battery Chargers Battery Chargers
Cell Type Multi-Chemistry Multi-Chemistry Multi-Chemistry
Features Over Voltage Protection; Lead-Free Over Voltage Protection Over Voltage Protection Over Voltage Protection
Package Type 28-VFQFN Exposed Pad 28-VQFN (5x5) 28-VFQFN Exposed Pad
Pins 28
Unlock Full Specs
to access all available technical data

Similar Products

Battery Management - 2167811 - RS Components, Ltd.
Specs
Package Type Wlp
Pins 49
Operating Temperature 85 C (185 F)
View Details
30 V, 5 A Buck-Boost Charger with Integrated MOSFETs and OTG - ACT2861 - Qorvo
Specs
Charger Type Switching
Package Type QFN, 32-pin
Pins 32
View Details
PMIC - Battery Chargers - BQ2002CPN - Lingto Electronic Limited
Specs
Cell Type Multi-Chemistry
Supply Voltage 2 volts
View Details